- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | (Ø) | AEC compliance | Capacity (elec.) | Content | Dim | Dimensions | Ihs Manufacturer | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Packaging type | Part Life Cycle Code | Risk Rank | Rohs Code | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKY-500ETD4R7ME111 NCC(Nippon Chemi-Con) | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKY-800ELL151MK16S NCC(Nippon Chemi-Con) | 762 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKY-800ELL151MK16S | - | - | - | - | - | - | 105 °C | -40 °C | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | - | Active | 5.29 | Yes | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | 150 µF | BULK | - | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 80 V | - | - | 0.12 mA | 300 mA | 0.09 | 20% | 20% | - | 12.5 mm | - | 16 mm | - | ||
![]() EKXG451ELL101MM351 NCC(Nippon Chemi-Con) | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKY-350ELL101MF11D NCC(Nippon Chemi-Con) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMH101LGB332MA80M Nippon Chemicon | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH101LGB332MA80M | - | - | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Obsolete | 5.7 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 3300 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 100 V | - | - | 6.6 mA | 4200 mA | 0.1 | 20% | 20% | - | 35 mm | - | 80 mm | - | ||
![]() EKMH401LGC102MC80M Nippon Chemicon | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH401LGC102MC80M | - | - | - | - | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Obsolete | 5.8 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 1000 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 400 V | - | - | 8 mA | 2200 mA | 0.15 | 20% | 20% | - | 50 mm | - | 80 mm | - | ||
![]() EKRG250ELL220ME07D Nippon Chemicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 (Dia.) x 7mm | - | 1000h | - | - | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | KRG | ±20% | - | - | - | - | - | - | - | 22µF | - | Electrolytic | - | - | 2mm | - | - | - | - | - | - | 25V dc | 3 μA | 46mA | - | - | - | - | 5mm | 7mm | - | - | ||
![]() EKMH101LGC333MEC0M Nippon Chemicon | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH101LGC333MEC0M | - | - | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Obsolete | 5.8 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 33000 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 100 V | - | - | 66 mA | 15200 mA | 0.25 | 20% | 20% | - | 76 mm | - | 120 mm | - | ||
![]() KTS101B474K31N0T00 Nippon Chemicon | 7205 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | KTS101B474K31N0T00 | KTS | - | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | 1.39 | Yes | - | NTS | - | e3 | Yes | EAR99 | 15% ppm/°C | - | Tin (Sn) | 8532.24.00.20 | 0.47 µF | TAPE | - | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1206 | - | - | - | - | 10% | 10% | - | - | 1.8 mm | 3.2 mm | 1.6 mm | ||
![]() KME100VB330M Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | KME100VB330M | KME | - | - | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | - | Obsolete | 5.79 | - | - | - | - | e3 | - | EAR99 | - | - | TIN | - | 330 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 100 V | - | - | 0.99 mA | 700 mA | 0.08 | 20% | 20% | 400 mΩ | - | - | - | - | ||
![]() EKMH160LGB333MA60M Nippon Chemicon | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH160LGB333MA60M | - | - | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Obsolete | 5.8 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 33000 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 16 V | - | - | 10.56 mA | 5700 mA | 0.45 | 20% | 20% | - | 35 mm | - | 60 mm | - | ||
![]() APSA6R3ELL331MFA5S Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | APSA6R3ELL331MFA5S | PSA | - | - | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | 5.51 | Yes | - | PSA | - | e6 | Yes | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | 330 µF | BULK | - | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 6.3 V | - | - | 0.4158 mA | 3190 mA | 0.12 | 20% | 20% | 28 mΩ | 6.3 mm | - | 10.5 mm | - | ||
![]() EKMH160LGC154MCC0M Nippon Chemicon | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH160LGC154MCC0M | - | - | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Obsolete | 5.8 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 150000 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 16 V | - | - | 48 mA | 15300 mA | 0.7 | 20% | 20% | - | 50 mm | - | 120 mm | - | ||
![]() ESRM160ELL470ME05D Nippon Chemicon | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 5 (Dia.) x 5mm | NIPPON CHEMI-CON CORP | 1000h | Nippon Chemi-con Corporation | ESRM160ELL470ME05D | - | - | +85°C | - | -40°C | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | Obsolete | 5.77 | Yes | - | SRM | ±20% | e6 | Yes | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | 47µF | BULK | Electrolytic | 2 mm | compliant | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 16 V | - | 16V dc | 3 μA | 55mA | 0.23 | 20% | 20% | - | 5mm | 5mm | 5 mm | - | ||
![]() HHXD350ARA470MF61G Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | 6.30mm | AEC-Q200 | 47µF | 1pc(s) | (Ø x L) 6.30 mm x 5.80 mm | - | - | - | - | - | - | +105°C | - | -55°C | - | 35V | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | HHXD350ARA470MF61G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.80mm | - | ||
![]() HHXE630ARA101MJC5G Nippon Chemicon | 1239 |
| - | - | - | - | - | - | - | 10mm | AEC-Q200 | 100µF | 1pc(s) | (Ø x L) 10 mm x 12.50 mm | - | - | - | - | - | - | +105°C | - | -55°C | - | 100V | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | HHXE630ARA101MJC5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.50mm | - | ||
![]() HHXJ250ARA151MF80G Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | 6.30mm | AEC-Q200 | 150µF | 1pc(s) | (Ø x L) 6.30 mm x 7.70 mm | - | - | - | - | - | - | +125°C | - | -55°C | - | 25V | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | HHXJ250ARA151MF80G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.70mm | - | ||
![]() HHXJ350ARA101MF80G Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | 6.30mm | AEC-Q200 | 100µF | 1pc(s) | (Ø x L) 6.30 mm x 7.70 mm | - | - | - | - | - | - | +125°C | - | -55°C | - | 35V | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | HHXJ350ARA101MF80G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.70mm | - | ||
![]() HHXC630ARA101MJC5G Nippon Chemicon | 213 |
| - | - | - | - | - | - | - | 10mm | AEC-Q200 | 100µF | 1pc(s) | (Ø x L) 10 mm x 12.50 mm | - | - | - | - | - | - | +125°C | - | -55°C | - | 63V | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | HHXC630ARA101MJC5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.50mm | - | ||
![]() HHXD500ARA101MJA0G Nippon Chemicon | 45 |
| - | - | - | - | - | - | - | 10mm | AEC-Q200 | 100µF | 1pc(s) | (Ø x L) 10 mm x 10 mm | - | - | - | - | - | - | +105°C | - | -55°C | - | 50V | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | HHXD500ARA101MJA0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - |