- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KY50VB181M8X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 7000 Hrs @ 105°C | - | - | - | 50V | -40°C ~ 105°C | Bulk | KY | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 180µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 91 mOhms | 364mA @ 120Hz | 910mA @ 100kHz | - | - | - | 0.787 (20.00mm) | - | ||
![]() BMVK250ADA150MF60G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | 565-2388-2 | 25V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVK-BP | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 15µF | - | - | - | - | - | - | - | Bi-Polar | - | 28mA @ 120Hz | - | - | - | - | 0.224 (5.70mm) | - | ||
![]() ELXR451LGC682MFH0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | LXR | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6800µF | - | - | - | 1.240 (31.50mm) | - | - | - | Polar | - | 27.8A @ 120Hz | 38.92A @ 3kHz | - | - | - | 6.850 (174.00mm) | - | ||
![]() ELXV800ELL181ML15S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 80V | -55°C ~ 105°C | Bulk | LXV | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | Automotive | 180µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | - | - | - | - | - | 0.650 (16.50mm) | AEC-Q200 | ||
![]() EKMH451VQD821MA80T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | - | 303 mOhm @ 120Hz | 0.886 (22.50mm) | - | - | - | Polar | - | 2.73A @ 120Hz | 3.9039A @ 100kHz | - | - | - | 3.228 (82.00mm) | - | ||
![]() EPAG451ELL560ML30S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | PAG | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 56µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 440mA @ 120Hz | 792mA @ 100kHz | - | - | - | 1.260 (32.00mm) | - | ||
![]() E32D401HPN312QDE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 400V | -40°C ~ 105°C | Bulk | U32D | 2.500 Dia (63.50mm) | -10%, +30% | 1 (Unlimited) | General Purpose | 3100µF | - | - | - | 1.125 (28.58mm) | - | - | - | Polar | - | - | - | - | - | - | 5.625 (142.88mm) | - | ||
![]() ELXV6R3ELL152MJ25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | 6.3V | -55°C ~ 105°C | Bulk | LXV | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 1500µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 52 mOhms | 882mA @ 120Hz | 1.26A @ 100kHz | - | - | - | 1.043 (26.50mm) | AEC-Q200 | ||
![]() E37L401CPN562MF92M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 85°C | - | - | - | 400V | -40°C ~ 85°C | Bulk | U37L | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 5600µF | - | - | 18 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 16.6A @ 120Hz | 23.406A @ 10kHz | - | - | - | 3.661 (93.00mm) | - | ||
![]() EKXJ421ELL6R8MJ16S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 420V | -25°C ~ 105°C | Bulk | KXJ | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 6.8µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 105mA @ 120Hz | 236.25mA @ 100kHz | - | - | - | 0.689 (17.50mm) | AEC-Q200 | ||
![]() EKMQ251ELL101ML25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | 16.5 (Dia.) x 26.5mm | Lead free / RoHS Compliant | 2000h | 2000 Hrs @ 105°C | +105°C | -40°C | - | 250V | -40°C ~ 105°C | Bulk | KMQ | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | Electrolytic | 7.5mm | - | 0.295 (7.50mm) | 250V dc | 4 μA | 310mArms | Polar | - | 310mA @ 120Hz | 465mA @ 100kHz | 0.2% | 16.5mm | 26.5mm | 1.043 (26.50mm) | - | ||
![]() E36D351LPN682TEE3N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 350V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 6800µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | - | 5.625 (142.88mm) | - | ||
![]() E81D500VNN682MA40T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERWL401LGB562AFA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 20000 Hrs @ 85°C | - | - | - | 400V | -25°C ~ 85°C | Bulk | RWL | 3.500 Dia (88.90mm) | 0%, +30% | 1 (Unlimited) | General Purpose | 5600µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | - | 4.125 (104.78mm) | - | ||
![]() E36D161LLN473MEM9M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 160V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 47000µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | - | 8.625 (219.08mm) | - | ||
![]() EGXL350ETD331MJ20S Nippon-Chemi-Con | 452 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | 565-4825-1 | 35V | -40°C ~ 125°C | Cut Tape (CT) | GXL | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 330µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 94 mOhms | 650mA @ 120Hz | 1.3A @ 100kHz | - | - | - | 0.846 (21.50mm) | AEC-Q200 | ||
![]() EMVJ6R3ADA101MF60G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 6.3V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVJ | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | - | - | - | - | - | Polar | - | 56mA @ 120Hz | 60.48mA @ 100kHz | - | - | - | 0.236 (6.00mm) | - | ||
![]() EMHS800ARA181MKE0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.539 L x 0.512 W (13.70mm x 13.00mm) | - | - | - | 5000 Hrs @ 125°C | - | - | 565-5083-6 | 80V | -40°C ~ 125°C | Original-Reel® | Alchip™- MHS | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 180µF | - | - | 170 mOhm @ 100kHz | - | - | - | - | Polar | - | 368mA @ 120Hz | 920mA @ 100kHz | - | - | - | 0.551 (14.00mm) | AEC-Q200 | ||
![]() EKMG6R3ELL682MK25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | 565-1271 | 6.3V | -55°C ~ 105°C | Bulk | KMG | 0.492 Dia (12.50mm) | ±20% | Not Applicable | General Purpose | 6800µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 1.35A @ 120Hz | 1.458A @ 100kHz | - | - | - | 1.043 (26.50mm) | - | ||
![]() EGXF101ELL511ML35S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 125°C | - | - | - | 100V | -40°C ~ 125°C | Bulk | GXF | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | Automotive | 510µF | - | - | 37 mOhm @ 100kHz | 0.295 (7.50mm) | - | - | - | Polar | - | 1.505A @ 120Hz | - | - | - | - | 1.437 (36.50mm) | AEC-Q200 |