- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVE63VC4R7MF55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 63V | -40°C ~ 105°C | Tape & Reel (TR) | MVE | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 4.7µF | 42.319 Ohm @ 120Hz | - | Polar | - | 22mA @ 120Hz | - | 0.205 (5.20mm) | - | ||
![]() E92F501VNT152MUA5T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 5 Lead | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | 500V | -25°C ~ 85°C | Bulk | U92F | 1.772 Dia (45.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1500µF | 61 mOhm @ 120Hz | 0.984 (25.00mm) | Polar | - | 9A @ 120Hz | 12.87A @ 100kHz | 4.232 (107.50mm) | - | ||
![]() EMVE350ADA221MHA0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 35V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | - | Polar | - | - | - | 0.413 (10.50mm) | - | ||
![]() EKMH201VSN681MQ40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 200V | -25°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | 244 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.74A @ 120Hz | 2.61A @ 100kHz | 1.654 (42.00mm) | - | ||
![]() EMLA350ADA470MF80G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 35V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 47µF | - | - | Polar | 700 mOhms | 92mA @ 120Hz | 230mA @ 100kHz | 0.315 (8.00mm) | - | ||
![]() KY6.3VB151M5X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 4000 Hrs @ 105°C | - | 6.3V | -40°C ~ 105°C | Bulk | KY | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 150µF | - | 0.079 (2.00mm) | Polar | 580 mOhms | 84mA @ 120Hz | 210mA @ 100kHz | 0.433 (11.00mm) | - | ||
![]() EGXF250ELL682MU40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | - | 25V | -40°C ~ 125°C | Bulk | GXF | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 6800µF | 16 mOhm @ 100kHz | 0.295 (7.50mm) | Polar | - | 1.528A @ 120Hz | - | 1.634 (41.50mm) | AEC-Q200 | ||
![]() ELXY350ETC470MFB5D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | - | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | LXY | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | Automotive | 47µF | - | 0.098 (2.50mm) | Polar | - | - | - | 0.512 (13.00mm) | AEC-Q200 | ||
![]() ELXY250ELL151MH12D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | 565-1792 | 25V | -55°C ~ 105°C | Bulk | LXY | 0.315 Dia (8.00mm) | ±20% | Not Applicable | Automotive | 150µF | - | 0.138 (3.50mm) | Polar | 170 mOhms | 178mA @ 120Hz | 445mA @ 100kHz | 0.532 (13.50mm) | AEC-Q200 | ||
![]() EKXL421ELL330MJ35S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | 12000 Hrs @ 105°C | - | 420V | -40°C ~ 105°C | Bulk | KXL | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 33µF | - | 0.197 (5.00mm) | Polar | - | 350mA @ 120Hz | 875mA @ 100kHz | 1.457 (37.00mm) | - | ||
![]() MVA63VCR1R0MD55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 63V | -40°C ~ 85°C | Tape & Reel (TR) | MVA | 0.157 Dia (4.00mm) | ±20% | - | General Purpose | 0.1µF | 1.989 kOhm @ 120Hz | - | Polar | - | 1.3mA @ 120Hz | - | 0.205 (5.20mm) | - | ||
![]() EFL-250ELL220ME07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | 565-4401 | 25V | -40°C ~ 105°C | Bulk | FL | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | 0.079 (2.00mm) | Polar | 2.5 Ohms | 28mA @ 120Hz | 70mA @ 100kHz | 0.315 (8.00mm) | - | ||
![]() E37F501CPN123MFM9M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | 565-3784 | 500V | -40°C ~ 85°C | Bulk | U37F | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 12000µF | 8 mOhm @ 120Hz | 1.252 (31.80mm) | Polar | - | 33.5A @ 120Hz | 23.124A @ 10kHz | 8.661 (220.00mm) | - | ||
![]() E36D750HPC253UEA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 75V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +75% | 1 (Unlimited) | General Purpose | 25000µF | - | 1.250 (31.75mm) | Polar | - | - | - | 4.125 (104.78mm) | - | ||
![]() LXY63VB82RM8X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 3000 Hrs @ 105°C | - | 63V | -55°C ~ 105°C | Bulk | LXY | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 82µF | - | 0.138 (3.50mm) | Polar | 210 mOhms | 200mA @ 120Hz | 500mA @ 100kHz | 0.787 (20.00mm) | - | ||
![]() EKZE350EC3471MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 4000 Hrs @ 105°C | - | 35V | -40°C ~ 105°C | Tape & Box (TB) | KZE | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | 0.197 (5.00mm) | Polar | 23 mOhms | 910mA @ 120Hz | 1.82A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() SMQ450VS121M22X30T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 450V | -25°C ~ 85°C | Tray | SMQ | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 120µF | 2.763 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.04A @ 120Hz | 1.4872A @ 50kHz | 1.181 (30.00mm) | - | ||
![]() EKMH630VSN272MR25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 63V | -40°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | 92 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.76A @ 120Hz | 2.112A @ 100kHz | 1.063 (27.00mm) | - | ||
![]() ETXH251VSN122MA50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-4449 | 250V | -25°C ~ 105°C | Bulk | TXH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | 0.394 (10.00mm) | Polar | - | 2.55A @ 120Hz | 3.825A @ 100kHz | 2.047 (52.00mm) | - | ||
![]() E91F451VNT681MU50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 5 Lead | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | U91F | 1.772 Dia (45.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | 135 mOhm @ 120Hz | 0.984 (25.00mm) | Polar | - | 3.3A @ 120Hz | 4.719A @ 100kHz | 2.067 (52.50mm) | - |