- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Breakdown Voltage / V | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Capacitance | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Contact Style | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Clamping Voltage | Peak Pulse Power | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E92F401VSN391MR50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | 400V | -25°C ~ 85°C | Bulk | U92F | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 390µF | 235 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | Polar | - | 2.6A @ 120Hz | 3.718A @ 100kHz | - | - | 2.067 (52.50mm) | - | ||
![]() EMVH500GDA221MLH0S Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.669 L x 0.669 W (17.00mm x 17.00mm) | - | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | 565-2328-6 | - | 50V | -40°C ~ 125°C | Original-Reel® | Alchip™- MVH | 0.630 Dia (16.00mm) | ±20% | - | - | - | Automotive | - | 220µF | 150 mOhm @ 100kHz | - | - | - | Polar | - | 425mA @ 120Hz | 850mA @ 100kHz | - | - | 0.650 (16.50mm) | - | ||
![]() ESMH800VSN182MP30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 80V | -40°C ~ 85°C | Bulk | SMH | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 1800µF | 138 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | Polar | - | 2.14A @ 120Hz | 2.568A @ 100kHz | - | - | 1.260 (32.00mm) | - | ||
![]() EKRG500ETD220MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | - | 50V | -55°C ~ 105°C | Tape & Box (TB) | KRG | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 22µF | - | - | 0.098 (2.50mm) | - | Polar | - | 57mA @ 120Hz | 102.6mA @ 100kHz | - | - | 0.315 (8.00mm) | - | ||
![]() E81D251VNT222MB63Z Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Compliant | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMG101EFC220MHB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | - | 100V | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 22µF | - | - | 0.138 (3.50mm) | - | Polar | - | 93mA @ 120Hz | 167.4mA @ 100kHz | - | - | 0.512 (13.00mm) | - | ||
![]() E80D350VNN472AQ35T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Compliant | - | - | - | 80D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMZ451VSN181MP30S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-4798 | - | 450V | -25°C ~ 105°C | Tape & Reel (TR) | KMZ | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 180µF | - | - | 0.394 (10.00mm) | - | Polar | - | 1A @ 120Hz | 1.43A @ 50kHz | - | - | 1.280 (32.50mm) | - | ||
![]() EGXL250ETD221MJC5S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | - | - | 25V | -40°C ~ 125°C | Tape & Box (TB) | GXL | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | Automotive | - | 220µF | - | - | 0.197 (5.00mm) | - | Polar | 170 mOhms | 400mA @ 120Hz | 800mA @ 100kHz | - | - | 0.551 (14.00mm) | AEC-Q200 | ||
![]() SMG50VB10RM5X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | 50V | -40°C ~ 85°C | Bulk | SMG | 0.197 Dia (5.00mm) | ±20% | - | - | - | General Purpose | Female | 10µF | 62 mOhm @ 120Hz | - | 0.079 (2.00mm) | Socket | Polar | - | 60mA @ 120Hz | 108mA @ 100kHz | - | - | 0.433 (11.00mm) | - | ||
![]() LXZ10VB122M10X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | Non-Compliant | 10V | -55°C ~ 105°C | Bulk | LXZ | 0.394 Dia (10.00mm) | ±20% | - | - | - | General Purpose | - | 1200µF | - | - | 0.197 (5.00mm) | - | Polar | 52 mOhms | 732mA @ 120Hz | 1.22A @ 100kHz | - | - | 0.787 (20.00mm) | - | ||
![]() ESMH451VRT221MB25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | Non-Compliant | 450V | -25°C ~ 85°C | Bulk | SMH | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 220µF | 1.13 Ohm @ 120Hz | - | 0.866 (22.00mm) | - | Polar | - | 1.54A @ 120Hz | 2.2022A @ 100kHz | - | - | 1.063 (27.00mm) | - | ||
![]() EMZE500ADA470MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | - | - | 50V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZE | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 47µF | - | - | - | - | Polar | 530 mOhms | 140mA @ 120Hz | 350mA @ 100kHz | - | - | 0.406 (10.30mm) | - | ||
![]() EKYA100ELL122MJ16S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 6000 Hrs @ 105°C | - | - | 10V | -40°C ~ 105°C | Bulk | KYA | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 1200µF | - | - | 0.197 (5.00mm) | - | Polar | 60 mOhms | 780mA @ 120Hz | 1.3A @ 100kHz | - | - | 0.689 (17.50mm) | - | ||
![]() E36D451LPN352TEM9N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | - | - | General Purpose | - | 3500µF | - | - | 1.250 (31.75mm) | - | Polar | - | - | - | - | - | 8.625 (219.08mm) | - | ||
![]() EKZE500ELL331MJ25S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 4000 Hrs @ 105°C | 565-1711 | - | 50V | -40°C ~ 105°C | Bulk | KZE | 0.394 Dia (10.00mm) | ±20% | Not Applicable | - | - | General Purpose | - | 330µF | - | - | 0.197 (5.00mm) | - | Polar | 28 mOhms | 935mA @ 120Hz | 1.87A @ 100kHz | - | - | 0.984 (25.00mm) | - | ||
![]() ERLA221LIN162KA50M Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 220V | -25°C ~ 85°C | Bulk | RLA | 1.378 Dia (35.00mm) | ±10% | 1 (Unlimited) | - | - | General Purpose | - | 1600µF | - | - | 0.559 (14.20mm) | - | Polar | - | 6.51A @ 120Hz | 9.765A @ 50kHz | - | - | 1.870 (47.50mm) | - | ||
![]() EMVE6R3ARA222MKE0S Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2177-2 EMVE6R3ADA222MKE0S | - | 6.3V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.492 Dia (12.50mm) | ±20% | - | - | - | General Purpose | - | 2200µF | - | - | - | - | Polar | - | 680mA @ 120Hz | - | - | - | 0.532 (13.50mm) | - | ||
![]() ESMR451VSN221MQ30S Nippon-Chemi-Con | 100 |
| - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-4511 | - | 450V | -25°C ~ 85°C | Bulk | SMR | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | - | 220µF | - | - | 0.394 (10.00mm) | - | Polar | - | 1.66A @ 120Hz | 2.3738A @ 50kHz | - | - | 1.280 (32.50mm) | - | ||
![]() ERWE401LGC103MFF5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | 18 V | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | Compliant | 400V | -25°C ~ 85°C | Bulk | RWE | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | 175 °C | -55 °C | General Purpose | - | 10000µF | - | Unidirectional | 1.240 (31.50mm) | - | Polar | - | 20.5A @ 120Hz | 28.7A @ 3kHz | 25.2 V | 1.5 kW | 6.102 (155.00mm) | - |