- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Operating Supply Current | Polarization | Impedance | Ripple Current @ Low Frequency | Output Current | Ripple Current @ High Frequency | Reset | Min Input Voltage | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Threshold Voltage | Height Seated (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELXG800VSN182MA25W Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 80V | -40°C ~ 105°C | Bulk | LXG | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 1800µF | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | Polar | 65 mOhms | 1.82A @ 120Hz | - | 2.184A @ 100kHz | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | ||
![]() EKYA101ELL4R7ME11D Nippon-Chemi-Con | 28 |
| - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 100V | -40°C ~ 105°C | Bulk | KYA | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 4.7µF | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | Polar | 2.5 Ohms | 26mA @ 120Hz | - | 65mA @ 100kHz | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() E36D401LPN392TED0N Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 400V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | - | - | - | General Purpose | 3900µF | - | - | - | - | - | - | - | 1.250 (31.75mm) | - | Polar | - | - | - | - | - | - | - | - | - | - | 5.125 (130.18mm) | - | - | - | ||
![]() ESMH800VSN272MR25T Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Through Hole | Radial, Can - Snap-In | 6 | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | Compliant | 80V | -40°C ~ 85°C | Bulk | SMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | 85 °C | -40 °C | General Purpose | 2700µF | - | 622.08 MHz | - | - | - | 92 mOhm @ 120Hz | - | 0.394 (10.00mm) | 140 mA | Polar | - | 2.75A @ 120Hz | - | 3.3A @ 100kHz | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | ||
![]() E81D500VNN222MR25T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGXF251ELL390MJ30S Nippon-Chemi-Con | 28 |
| - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | 565-4568 EGXF251ELL390MJ30S-ND | Non-Compliant | 250V | -40°C ~ 125°C | Bulk | GXF | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | Automotive | 39µF | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | Polar | - | 493.5mA @ 120Hz | - | - | - | - | - | - | - | - | 1.240 (31.50mm) | - | - | AEC-Q200 | ||
![]() SMG35VB222M16X25LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | 35V | -40°C ~ 85°C | Bulk | SMG | 0.630 Dia (16.00mm) | ±20% | - | - | - | - | General Purpose | 2200µF | - | - | - | - | - | 8.464 Ohm @ 120Hz | - | 0.295 (7.50mm) | - | Polar | - | 1.785A @ 120Hz | - | 1.9278A @ 100kHz | - | - | - | - | - | - | 0.984 (25.00mm) | - | - | - | ||
![]() MVKBP25VC3R3MD60TP Nippon-Chemi-Con | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | Compliant | 25V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVK-BP | 0.157 Dia (4.00mm) | ±20% | - | - | - | - | General Purpose | 3.3µF | - | - | - | - | - | - | - | - | - | Bi-Polar | - | 10mA @ 120Hz | - | - | - | - | - | - | - | - | 0.224 (5.70mm) | - | - | - | ||
![]() E36D400LPN263UC79M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 40V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +75% | 1 (Unlimited) | - | - | - | General Purpose | 26000µF | - | - | - | - | - | - | - | 0.875 (22.22mm) | - | Polar | - | - | - | - | - | - | - | - | - | - | 3.125 (79.38mm) | - | - | - | ||
![]() SMQ350VS821M35X45T2 Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | 350V | -25°C ~ 85°C | Tray | SMQ | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | General Purpose | 820µF | - | - | - | - | - | 303 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | Polar | - | 3.25A @ 120Hz | - | 4.6475A @ 50kHz | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | ||
![]() EKMH630VNN682MA40T Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 63V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 6800µF | - | - | - | - | - | 37 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | Polar | - | 3.64A @ 120Hz | - | 4.368A @ 100kHz | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | ||
![]() E36D501CPN202TDD0M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 500V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | - | - | - | General Purpose | 2000µF | - | - | - | - | - | - | - | 1.125 (28.58mm) | - | Polar | - | - | - | - | - | - | - | - | - | - | 5.125 (130.18mm) | - | - | - | ||
![]() EKMH100VSN183MP35T Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2820 EKMH100VSN183MP35N | Non-Compliant | 10V | -40°C ~ 105°C | Bulk | KMH | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | General Purpose | 18000µF | - | - | - | - | - | 46 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | Polar | - | 2.21A @ 120Hz | - | 2.3868A @ 100kHz | - | - | - | - | - | - | 1.378 (35.00mm) | - | - | - | ||
![]() ELBG250ELL722AK55S Nippon-Chemi-Con | 28 |
| - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | Non-Compliant | 25V | -55°C ~ 105°C | Bulk | LBG | - | 0%, +30% | 1 (Unlimited) | - | - | - | Automotive | 7200µF | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() EKMT421VSN181MQ30S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 420V | -25°C ~ 105°C | Bulk | KMT | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 180µF | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | Polar | - | 1.28A @ 120Hz | - | 1.8304A @ 50kHz | - | - | - | - | - | - | 1.280 (32.50mm) | - | - | - | ||
![]() KY6.3VB472M12X30LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 8000 Hrs @ 105°C | - | - | 6.3V | -40°C ~ 105°C | Bulk | KY | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | General Purpose | 4700µF | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | Polar | 24 mOhms | 2.2525A @ 120Hz | - | 2.65A @ 100kHz | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | ||
![]() E36D451HPS282MDB7M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 2800µF | - | - | - | - | - | - | - | 1.125 (28.58mm) | - | Polar | - | - | - | - | - | - | - | - | - | - | 4.625 (117.48mm) | - | - | - | ||
![]() E81D630VNN332MQ35N Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | 20 | - | Lead free / RoHS Compliant | - | - | Compliant | - | - | Bulk | 81D | - | - | 1 (Unlimited) | Regulator/Supervisor | 125 °C | -40 °C | - | - | 2.6667 W | - | 2 | 5 V | Adjustable, Fixed | - | Positive | - | - | - | - | - | 150 mA | - | Active Low | 5 V | 2 | 2.187 ms | 72 V | 4.375 V | - | No | Lead Free | - | ||
![]() E32D800LLN124MEM9M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 80V | -40°C ~ 105°C | Bulk | U32D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 120000µF | - | - | - | - | - | - | - | 1.250 (31.75mm) | - | Polar | - | - | - | - | - | - | - | - | - | - | 8.625 (219.08mm) | - | - | - | ||
![]() EGPD101ELL561ML35H Nippon-Chemi-Con | 28 |
| - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 135°C | - | - | 100V | -40°C ~ 135°C | Bulk | GPD | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | - | - | - | Automotive | 560µF | - | - | - | - | - | 36 mOhm @ 100kHz | - | 0.295 (7.50mm) | - | Polar | - | 2.095A @ 120Hz | - | 4.19A @ 100kHz | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | AEC-Q200 |