- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E36D251LPN122TA92M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 250V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 1200µF | - | 0.875 (22.22mm) | Polar | - | - | - | 3.625 (92.08mm) | - | ||
![]() SMH6.3VN473M30X35T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 6.3V | -40°C ~ 85°C | Tray | SMH | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 47000µF | 21 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.06A @ 120Hz | 5.4648A @ 100kHz | 1.378 (35.00mm) | - | ||
![]() EPAG451ELL680ML35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | PAG | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 68µF | - | 0.295 (7.50mm) | Polar | - | 500mA @ 120Hz | 900mA @ 100kHz | 1.457 (37.00mm) | - | ||
![]() EKXL421ELL270MK20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | - | 420V | -40°C ~ 105°C | Bulk | KXL | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 27µF | - | 0.197 (5.00mm) | Polar | - | 300mA @ 120Hz | 750mA @ 100kHz | 0.866 (22.00mm) | - | ||
![]() KZE16VB272M12X30LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | 16V | -40°C ~ 105°C | Bulk | KZE | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 2700µF | - | 0.197 (5.00mm) | Polar | 16 mOhms | 2.4675A @ 120Hz | 3.29A @ 100kHz | 1.181 (30.00mm) | - | ||
![]() MVY16VC471MH10TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 16V | -55°C ~ 105°C | Tape & Reel (TR) | MVY | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 470µF | - | - | Polar | 300 mOhms | - | 450mA @ 100kHz | 0.394 (10.00mm) | - | ||
![]() EKMS161VSN182MR40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 160V | -25°C ~ 105°C | Bulk | KMS | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1800µF | - | 0.394 (10.00mm) | Polar | - | 3.57A @ 120Hz | 5.355A @ 50kHz | 1.673 (42.50mm) | - | ||
![]() KMG10VB472M12X25LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 10V | -55°C ~ 105°C | Bulk | KMG | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 4700µF | 106 mOhm @ 120Hz | 0.197 (5.00mm) | Polar | - | 1.26A @ 120Hz | 1.3608A @ 100kHz | 0.984 (25.00mm) | - | ||
![]() EMLE350ADA330MF90G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | - | 35V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLE | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 33µF | - | - | Polar | - | 57mA @ 120Hz | 61.56mA @ 100kHz | 0.354 (9.00mm) | - | ||
![]() EKMH451VNN101MR25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | 2.486 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 640mA @ 120Hz | 915.2mA @ 100kHz | 1.063 (27.00mm) | - | ||
![]() E82D401VRT182MC80T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 82D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() EKYB800ELL820MJC5S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-3986 | 80V | -40°C ~ 105°C | Bulk | KYB | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 82µF | - | 0.197 (5.00mm) | Polar | 140 mOhms | 249.6mA @ 120Hz | 624mA @ 100kHz | 0.551 (14.00mm) | - | ||
![]() EKMH251VNN271MQ25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 250V | -25°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | 614 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.05A @ 120Hz | 1.575A @ 100kHz | 1.063 (27.00mm) | - | ||
![]() SMG6.3VB393M25DLL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 6.3V | -40°C ~ 85°C | Bulk | SMG | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 39000µF | 40 mOhm @ 120Hz | 0.492 (12.50mm) | Polar | - | 3.56A @ 120Hz | 3.8448A @ 100kHz | 1.575 (40.00mm) | - | ||
![]() EKZE250ETC101MF11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-4898-2 EKZE250ETC101MF11D-ND | 25V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | 0.098 (2.50mm) | Polar | 130 mOhms | 126mA @ 120Hz | 405mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EMZA800ADA100MF80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-4276-2 EMZA800ADA100MF80G-ND | 80V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | Automotive | 10µF | - | - | Polar | 2.4 Ohms | 24mA @ 120Hz | 60mA @ 100kHz | 0.315 (8.00mm) | AEC-Q200 | ||
![]() EKMH630VSN472MQ50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2912 EKMH630VSN472MQ50N | 63V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 4700µF | 53 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.86A @ 120Hz | 3.432A @ 100kHz | 1.969 (50.00mm) | - | ||
![]() EKMG451ELL220ML25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-1422 | 450V | -25°C ~ 105°C | Bulk | KMG | 0.630 Dia (16.00mm) | ±20% | Not Applicable | General Purpose | 22µF | - | 0.295 (7.50mm) | Polar | - | 115mA @ 120Hz | 207mA @ 100kHz | 1.043 (26.50mm) | - | ||
![]() KMH6.3VN223M25X30T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 6.3V | -40°C ~ 105°C | Tray | KMH | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 22000µF | 45 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.25A @ 120Hz | 2.43A @ 100kHz | 1.181 (30.00mm) | - | ||
![]() KMG63VB10RM5X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 63V | -55°C ~ 105°C | Bulk | KMG | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 10µF | 16.575 Ohm @ 120Hz | 0.079 (2.00mm) | Polar | - | 46mA @ 120Hz | 82.8mA @ 100kHz | 0.433 (11.00mm) | - |