- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERWE401LGC122MC75M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 400V | -25°C ~ 85°C | Bulk | RWE | 1.969 Dia (50.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | - | Polar | - | 4.2A @ 120Hz | 5.88A @ 3kHz | 2.953 (75.00mm) | - | ||
![]() EKMH630VNN392MQ45T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 63V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | 64 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.54A @ 120Hz | 3.048A @ 100kHz | 1.850 (47.00mm) | - | ||
![]() KMH16VS183M22X45T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 16V | -40°C ~ 105°C | Tray | KMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 18000µF | 37 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.87A @ 120Hz | 3.0996A @ 100kHz | 1.772 (45.00mm) | - | ||
![]() ELXY630ELL680MH15D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | 565-1858 ELXY630ELL681MH15D | 63V | -55°C ~ 105°C | Bulk | LXY | 0.315 Dia (8.00mm) | ±20% | - | Automotive | 68µF | - | 0.138 (3.50mm) | Polar | 340 mOhms | 144mA @ 120Hz | 360mA @ 100kHz | 0.650 (16.50mm) | AEC-Q200 | ||
![]() EMVK500ADA220MH63G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2376-2 | 50V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVK | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 22µF | - | - | Polar | - | 70mA @ 120Hz | - | 0.248 (6.30mm) | - | ||
![]() EKMG101ELL331MM15S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | 100V | -55°C ~ 105°C | Bulk | KMG | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | 0.295 (7.50mm) | Polar | - | - | - | 0.650 (16.50mm) | - | ||
![]() ELXG201VSN102MA40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 200V | -40°C ~ 105°C | Bulk | LXG | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.394 (10.00mm) | Polar | - | - | - | 1.654 (42.00mm) | - | ||
![]() EGXF401ELL560MU35S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | 565-4615 EGXF401ELL560MU35S-ND | 400V | -40°C ~ 125°C | Bulk | GXF | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 56µF | - | 0.295 (7.50mm) | Polar | - | 556.5mA @ 120Hz | - | 1.437 (36.50mm) | AEC-Q200 | ||
![]() LXZ16VB392M18X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 8000 Hrs @ 105°C | - | 16V | -55°C ~ 105°C | Bulk | LXZ | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 3900µF | - | 0.295 (7.50mm) | Polar | 28 mOhms | 1.8675A @ 120Hz | 2.49A @ 100kHz | 0.787 (20.00mm) | - | ||
![]() E32D251HPS123MDE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 250V | -40°C ~ 105°C | Bulk | U32D | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 12000µF | 13.6 mOhm @ 120Hz | 1.125 (28.58mm) | Polar | - | 17.65A @ 120Hz | 24.8865A @ 50kHz | 5.625 (142.88mm) | - | ||
![]() EKYA101ELL270MHB5D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | - | 100V | -40°C ~ 105°C | Bulk | KYA | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 27µF | - | 0.138 (3.50mm) | Polar | 360 mOhms | 142mA @ 120Hz | 355mA @ 100kHz | 0.512 (13.00mm) | - | ||
![]() MVE10VC33RME55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 10V | -40°C ~ 105°C | Tape & Reel (TR) | MVE | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 33µF | 12.055 Ohm @ 120Hz | - | Polar | - | 34mA @ 120Hz | - | 0.205 (5.20mm) | - | ||
![]() EKZM160EC5102MH20D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | - | 16V | -40°C ~ 105°C | Bulk | KZM | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.138 (3.50mm) | Polar | 29 mOhms | 900mA @ 120Hz | 1.5A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() E36D451HPN822MEM9M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 450V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 8200µF | - | 1.250 (31.75mm) | Polar | - | - | - | 8.625 (219.08mm) | - | ||
![]() SMH50VN222M22X25T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 50V | -40°C ~ 85°C | Tray | SMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 2200µF | 151 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.91A @ 120Hz | 2.0628A @ 100kHz | 0.984 (25.00mm) | - | ||
![]() EMVE100ADA471MHA0G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2192-2 | 10V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 470µF | - | - | Polar | - | 320mA @ 120Hz | - | 0.394 (10.00mm) | - | ||
![]() KY16VB102M10X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 7000 Hrs @ 105°C | - | 16V | -40°C ~ 105°C | Bulk | KY | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 1000µF | - | 0.197 (5.00mm) | Polar | 46 mOhms | 840mA @ 120Hz | 1.4A @ 100kHz | 0.787 (20.00mm) | - | ||
![]() E37L451CPN822MFF5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | - | 450V | -40°C ~ 85°C | Bulk | U37L | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 8200µF | 13 mOhm @ 120Hz | 1.252 (31.80mm) | Polar | - | 24A @ 120Hz | 32.853A @ 10kHz | 6.142 (156.00mm) | - | ||
![]() ESMG250ETD331MHB5D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 25V | -40°C ~ 85°C | Tape & Reel (TR) | SMG | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | 0.138 (3.50mm) | Polar | - | 440mA @ 120Hz | 660mA @ 100kHz | 0.512 (13.00mm) | - | ||
![]() E36D501LPN102TCB7M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 500V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.875 (22.22mm) | Polar | - | - | - | 4.625 (117.48mm) | - |