- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMVE250ADA330MF55G Nippon-Chemi-Con | 20 |
| - | Surface Mount | 6.3 x 5.2mm | 1000h | +105°C | -40°C | MVE | ±20% | 33µF | Electrolytic | 1.9mm | 25V dc | 3 μA | 50mArms | 6.3mm | 5.2mm | - | ||
![]() EGPA350ELL222MM25S Nippon-Chemi-Con | 47 |
| - | Through Hole | 18 (Dia.) x 25mm | 5000h | +125°C | -40°C | GPA | ±20% | 2200µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 3010mArms | 18mm | - | 25mm | ||
![]() EGXF101ELL331MK35S Nippon-Chemi-Con | 20 |
| - | Through Hole | 12.5 x 35mm | - | - | - | - | - | 330µF | Electrolytic | - | 100V dc | - | - | - | - | - | ||
![]() EGXF251ELL101MK40S Nippon-Chemi-Con | 20 |
| - | Through Hole | 12.5 x 40mm | - | - | - | - | - | 100µF | Electrolytic | - | 250V dc | - | - | - | - | - | ||
![]() EGPD250ELL472ML25H Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 x 25mm | - | - | - | - | - | 4700µF | Electrolytic | - | 25V dc | - | - | - | - | - | ||
![]() EGXF401ELL620MM25S Nippon-Chemi-Con | 20 |
| - | Through Hole | 18 x 25mm | - | - | - | - | - | 62µF | Electrolytic | - | 400V dc | - | - | - | - | - | ||
![]() EKRG250ELL470ME09D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 9mm | 1000h | +105°C | -55°C | KRG | ±20% | 47µF | Electrolytic | 2mm | 25V dc | 3 μA | 75mA | 5mm | 9mm | - | ||
![]() EKRG250ELL100MD07D Nippon-Chemi-Con | 20 |
| - | Through Hole | 4 (Dia.) x 7mm | 1000h | +105°C | -55°C | KRG | ±20% | 10µF | Electrolytic | 1.5mm | 25V dc | 3 μA | 30mA | 4mm | 7mm | - | ||
![]() EKRG250ELL330MF07D Nippon-Chemi-Con | 20 |
| - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KRG | ±20% | 33µF | Electrolytic | 2.5mm | 25V dc | 3 μA | 63mA | 6.3mm | 7mm | - | ||
![]() EKRG100ELL332ML15S Nippon-Chemi-Con | 47 |
| - | Through Hole | 16 (Dia.) x 15mm | 1000h | +105°C | -55°C | KRG | ±20% | 3300µF | Electrolytic | 7.5mm | 10V dc | 3 μA | 940mA | 16mm | 15mm | - | ||
![]() EKRG160ELL101MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KRG | ±20% | 100µF | Electrolytic | 2.5mm | 16V dc | 3 μA | 97mA | 6.3mm | 7mm | - | ||
![]() EKMG500ELL220ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 22µF | Electrolytic | 2mm | 50V dc | 4 μA | 65mA | 5mm | 11mm | - | ||
![]() EKMG500ELL100ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 10µF | Electrolytic | 2mm | 50V dc | 4 μA | 40mA | 5mm | 11mm | - | ||
![]() EKMG500ELL1R0ME11D Nippon-Chemi-Con | 20 |
| - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 1µF | Electrolytic | 2mm | 50V dc | 4 μA | 13mA | 5mm | 11mm | - | ||
![]() EKMG500ELL4R7ME11D Nippon-Chemi-Con | 20 |
| - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 4.7µF | Electrolytic | 2mm | 50V dc | 4 μA | 30mA | 5mm | 11mm | - | ||
![]() EKMG350ELL331MJC5S Nippon-Chemi-Con | 20 |
| - | Through Hole | 10 (Dia.) x 12.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 330µF | Electrolytic | 5mm | 35V dc | 4 μA | 350mA | 10mm | 12.5mm | - | ||
![]() EKMG250ELL332ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 25mm | 1000h | +105°C | -55°C | KMG | ±20% | 3300µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 1.4A | 16mm | 25mm | - | ||
![]() EKY-250ELL102MJ30S Nippon-Chemi-Con | 20 |
| - | Through Hole | 10 (Dia.) x 30mm | 7000h | +105°C | -40°C | KY | ±20% | 1000µF | Electrolytic | 5mm | 25V dc | 3 μA | 1.91A | 10mm | 30mm | - | ||
![]() EKMG101ELL102MM40S Nippon-Chemi-Con | 20 |
| - | Through Hole | 18 (Dia.) x 40mm | 1000h | +105°C | -55°C | KMG | ±20% | 1000µF | Electrolytic | 7.5mm | 100V dc | 4 μA | 985mA | 18mm | 40mm | - | ||
![]() EKMG101ELL220MHB5D Nippon-Chemi-Con | 20 |
| - | Through Hole | 8 (Dia.) x 11.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 22µF | Electrolytic | 3.5mm | 100V dc | 4 μA | 93mA | 8mm | 11.5mm | - |