- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGPA350ELL222MM25S Nippon-Chemi-Con | 47 |
| - | Through Hole | 18 (Dia.) x 25mm | 5000h | +125°C | -40°C | GPA | ±20% | 2200µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 3010mArms | - | 18mm | - | 25mm | ||
![]() EGXF101ELL331MK35S Nippon-Chemi-Con | 20 |
| - | Through Hole | 12.5 x 35mm | - | - | - | - | - | 330µF | Electrolytic | - | 100V dc | - | - | - | - | - | - | ||
![]() EGXF251ELL101MK40S Nippon-Chemi-Con | 20 |
| - | Through Hole | 12.5 x 40mm | - | - | - | - | - | 100µF | Electrolytic | - | 250V dc | - | - | - | - | - | - | ||
![]() EGPD250ELL472ML25H Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 x 25mm | - | - | - | - | - | 4700µF | Electrolytic | - | 25V dc | - | - | - | - | - | - | ||
![]() EGXF401ELL620MM25S Nippon-Chemi-Con | 20 |
| - | Through Hole | 18 x 25mm | - | - | - | - | - | 62µF | Electrolytic | - | 400V dc | - | - | - | - | - | - | ||
![]() EKMH160VSN333MR45S Nippon-Chemi-Con | In Stock | - | - | Snap-In | 31 (Dia.) x 45mm | 2000h | +105°C | -40°C | KMH | ±20% | 33000µF | Electrolytic | 10mm | 16V dc | 3 mA | 4.30Arms | 0.4% | 31mm | 45mm | - | ||
![]() EKMS501VSN221MA35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 35 (Dia.) x 35mm | 3000h | +105°C | -25°C | KMS | ±20% | 220µF | Electrolytic | 10mm | 500V dc | <=3√CV μA @ 5 min | 1.23Arms | 0.2% | 35mm | - | 35mm | ||
![]() EKMS451VSN151MP40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 40mm | 3000h | +105°C | -25°C | KMS | ±20% | 150µF | Electrolytic | 10mm | 450V dc | <=3√CV μA @ 5 min | 0.94Arms | 0.2% | 22mm | - | 40mm | ||
![]() EKMS451VSN331MR40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 40mm | 3000h | +105°C | -25°C | KMS | ±20% | 330µF | Electrolytic | 10mm | 450V dc | <=3√CV μA @ 5 min | 1.52Arms | 0.2% | 30mm | - | 40mm | ||
![]() EKMS451VSN471MA40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 35 (Dia.) x 40mm | 3000h | +105°C | -25°C | KMS | ±20% | 470µF | Electrolytic | 10mm | 450V dc | <=3√CV μA @ 5 min | 1.95Arms | 0.2% | 35mm | - | 40mm | ||
![]() EKMS401VSN331MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 30mm | 3000h | +105°C | -25°C | KMS | ±20% | 330µF | Electrolytic | 10mm | 400V dc | <=3√CV μA @ 5 min | 1.45Arms | 0.15% | 30mm | - | 30mm | ||
![]() ELXS401VSN331MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 25.4 (Dia.) x 40mm | 5000h | +105°C | -25°C | LXS | ±20% | 330µF | Electrolytic | 10mm | 400V dc | <=3√CV μA @ 5 min | 1.47Arms | 0.15% | 25.4mm | - | 40mm | ||
![]() EKMS401VSN181MQ25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 25.4 (Dia.) x 25mm | 3000h | +105°C | -25°C | KMS | ±20% | 180µF | Electrolytic | 10mm | 400V dc | <=3√CV μA @ 5 min | 0.99Arms | 0.15% | 25.4mm | - | 25mm | ||
![]() EKMS251VSN102MR40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 40mm | 3000h | +105°C | -25°C | KMS | ±20% | 1000µF | Electrolytic | 10mm | 250V dc | <=3√CV μA @ 5 min | 2.66Arms | 0.15% | 30mm | - | 40mm | ||
![]() EKMS201VSN821MP45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 45mm | 3000h | +105°C | -25°C | KMS | ±20% | 820µF | Electrolytic | 10mm | 200V dc | <=3√CV μA @ 5 min | 2.17Arms | 0.15% | 22mm | - | 45mm | ||
![]() EKMS201VSN681MP40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 40mm | 3000h | +105°C | -25°C | KMS | ±20% | 680µF | Electrolytic | 10mm | 200V dc | <=3√CV μA @ 5 min | 1.94Arms | 0.15% | 22mm | - | 40mm | ||
![]() ELXS501VSN221MA35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 35 (Dia.) x 35mm | 5000h | +105°C | -25°C | LXS | ±20% | 220µF | Electrolytic | 10mm | 500V dc | <=3√CV μA @ 5 min | 1.23Arms | 0.2% | 35mm | - | 35mm | ||
![]() EKXG351ELL6R8MJ16S Nippon-Chemi-Con | 20 |
| - | Through Hole | 10.5 (Dia.) x 17.5mm | 10000h | +105°C | -40°C | KXG | ±20% | 6.8µF | Electrolytic | 5mm | 350V dc | 195 μA | 275mArms | 0.24% | 10.5mm | 17.5mm | - | ||
![]() ESRG350ELL221MJ09S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 10.5 (Dia.) x 10.5mm | 2000h | +85°C | -40°C | SRG | ±20% | 220µF | Electrolytic | 5mm | 35V dc | 3 μA | 335mArms | 0.14% | 10.5mm | 10.5mm | - | ||
![]() EKXG201ELL470MK20S Nippon-Chemi-Con | 20 |
| - | Through Hole | 13 (Dia.) x 21.5mm | 10000h | +105°C | -40°C | KXG | ±20% | 47µF | Electrolytic | 5mm | 200V dc | 476 μA | 975mArms | 0.2% | 13mm | 21.5mm | - |