- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKXJ451ELL150MJ25S Nippon-Chemi-Con | 21 |
| - | Through Hole | 10 x 25mm | 12000h | +105°C | -25°C | KXJ | ±20% | 15µF | Electrolytic | 5mm | 450V dc | 370 μA | 185mArms | 10mm | 25mm | ||
![]() EKXJ401ELL220MJ25S Nippon-Chemi-Con | 21 |
| - | Through Hole | 10 x 25mm | 12000h | +105°C | -40°C | KXJ | ±20% | 22µF | Electrolytic | 5mm | 400V dc | 452 μA | 215mArms | 10mm | 25mm | ||
![]() EKXJ251ELL181MM25S Nippon-Chemi-Con | 21 |
| - | Through Hole | 18 x 25mm | 12000h | +105°C | -40°C | KXJ | ±20% | 180µF | Electrolytic | 7.5mm | 250V dc | 1900 μA | 950mArms | 18mm | 25mm | ||
![]() EKXJ201ELL331MMN3S Nippon-Chemi-Con | 157 |
| - | Through Hole | 18 x 31.5mm | 12000h | +105°C | -40°C | KXJ | ±20% | 330µF | Electrolytic | 7.5mm | 200V dc | 2740 μA | 1395mArms | 18mm | 31.5mm | ||
![]() EKXJ201ELL221MM25S Nippon-Chemi-Con | 21 |
| - | Through Hole | 18 x 25mm | 12000h | +105°C | -40°C | KXJ | ±20% | 220µF | Electrolytic | 7.5mm | 200V dc | 1860 μA | 1050mArms | 18mm | 25mm | ||
![]() EKXJ251ELL470MJ25S Nippon-Chemi-Con | 75 |
| - | Through Hole | 10 x 25mm | 12000h | +105°C | -40°C | KXJ | ±20% | 47µF | Electrolytic | 5mm | 250V dc | 570 μA | 315mArms | 10mm | 25mm | ||
![]() ELXZ100ELL331MF15D Nippon-Chemi-Con | 21 |
| - | Through Hole | 6.3 x 15mm | 2000h | +105°C | -55°C | LXZ | ±20% | 330µF | Electrolytic | 2.5mm | 10V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 400mArms | 6.3mm | 15mm | ||
![]() ELXZ160ELL332MK35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 12.5 x 35mm | 7000h | +105°C | -55°C | LXZ | ±20% | 3300µF | Electrolytic | 5mm | 16V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 2510mArms | 12.5mm | 35mm | ||
![]() ELXZ160ELL470MEB5D Nippon-Chemi-Con | 21 |
| - | Through Hole | 5 x 11.5mm | 2000h | +105°C | -55°C | LXZ | ±20% | 47µF | Electrolytic | 2mm | 16V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 175mArms | 5mm | 11.5mm | ||
![]() ELXZ160ELL681MJ16S Nippon-Chemi-Con | 21 |
| - | Through Hole | 10 x 16mm | 5000h | +105°C | -55°C | LXZ | ±20% | 680µF | Electrolytic | 5mm | 16V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 1050mArms | 10mm | 16mm | ||
![]() ELXZ100ELL681MH15D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 8 x 15mm | 3000h | +105°C | -55°C | LXZ | ±20% | 680µF | Electrolytic | 3.5mm | 10V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 730mArms | 8mm | 15mm | ||
![]() ELXY350ELL121MH12D Nippon-Chemi-Con | 44 |
| - | Through Hole | 8 (Dia.) x 12mm | 3000h | +105°C | -55°C | LXY | ±20% | 120µF | Electrolytic | 3.5mm | 35V dc | 3 μA | 445mA | 8mm | 12mm | ||
![]() ELXY160ELL222MK30S Nippon-Chemi-Con | 44 |
| - | Through Hole | 12.5 (Dia.) x 30mm | 7000h | +105°C | -55°C | LXY | ±20% | 2200µF | Electrolytic | 5mm | 16V dc | 3 μA | 1.95A | 12.5mm | 30mm | ||
![]() ELXZ500ELL222MM35S Nippon-Chemi-Con | 44 |
| - | Through Hole | 18 (Dia.) x 35mm | 8000h | +105°C | -55°C | LXZ | ±20% | 2200µF | Electrolytic | 7.5mm | 50V dc | 3 μA | 3.1A | 18mm | 35mm | ||
![]() ELXY350ELL221MJ16S Nippon-Chemi-Con | 44 |
| - | Through Hole | 10 (Dia.) x 16mm | 5000h | +105°C | -55°C | LXY | ±20% | 220µF | Electrolytic | 5mm | 35V dc | 3 μA | 825mA | 10mm | 16mm | ||
![]() ELXY630ELL221MK20S Nippon-Chemi-Con | 44 |
| - | Through Hole | 12.5 (Dia.) x 20mm | 7000h | +105°C | -55°C | LXY | ±20% | 220µF | Electrolytic | 5mm | 63V dc | 3 μA | 870mA | 12.5mm | 20mm | ||
![]() ESMG500ELL2R2ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 2.2µF | Electrolytic | 2mm | 50V dc | 4 μA | 28mA | 5mm | 11mm | ||
![]() ESMG250ELL682MMP1S Nippon-Chemi-Con | 44 |
| - | Through Hole | 18 (Dia.) x 35.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 6800µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 2.88A | 18mm | 35.5mm | ||
![]() ESMG350ELL102MK20S Nippon-Chemi-Con | 44 |
| - | Through Hole | 12.5 (Dia.) x 20mm | 2000h | +85°C | -40°C | SMG | ±20% | 1000µF | Electrolytic | 5mm | 35V dc | 4 μA | 1.145A | 12.5mm | 20mm | ||
![]() EKMG101ELL221MK25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 12.5 (Dia.) x 25mm | 1000h | +105°C | -55°C | KMG | ±20% | 220µF | Electrolytic | 5mm | 100V dc | 4 μA | 440mA | 12.5mm | 25mm |