- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Depth | Lead Pitch | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMQ201VSN102MP50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 50mm | 2000h | +105°C | -25°C | KMQ | ±20% | 1000µF | Electrolytic | - | 10mm | 200V dc | ≤ 3 CV μA | 2.3Arms | - | 22mm | - | 50mm | ||
![]() EMVA350ADA220ME55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 5 x 5.2mm | 2000h | +85°C | -40°C | MVA | ±20% | 22µF | Electrolytic | - | 1.4mm | 35V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 41mArms | - | 5mm | 5.2mm | - | ||
![]() EMVH350ARA471MKG5S Nippon-Chemi-Con | 24 |
| - | Surface Mount | 13 x 13 x 16mm | 5000h | +125°C | -40°C | MVH | ±20% | 470µF | Electrolytic | 13mm | 4.2mm | 35V dc | 4 μA | 900mArms | - | 12.5mm | 16mm | 13mm | ||
![]() EMVH250GDA471MLH0S Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 17 x 17 x 16.5mm | 5000h | +125°C | -40°C | MVH | ±20% | 470µF | Electrolytic | 17mm | 6.5mm | 25V dc | 4 μA | 1000mArms | - | 16mm | 16.5mm | 17mm | ||
![]() EKMQ201VSN152MR40S Nippon-Chemi-Con | 28 |
| - | Through Hole | 30 (Dia.) x 40mm | 2000h | +105°C | -25°C | KMQ | ±20% | 1500µF | Electrolytic | - | 10mm | 200V dc | ≤ 3 CV μA | 2.8Arms | - | 30mm | - | 40mm | ||
![]() ELXS501VSN101MR25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 25mm | 5000h | +105°C | -25°C | LXS | ±20% | 100µF | Electrolytic | - | 10mm | 500V dc | <=3√CV μA @ 5 min | 0.82Arms | 0.2% | 30mm | - | 25mm | ||
![]() ESMG250ELL221MHB5D Nippon-Chemi-Con | 14 |
| - | Through Hole | 8 (Dia.) x 11.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 220µF | Electrolytic | - | 3.5mm | 25V dc | 4 μA | 330mA | - | 8mm | 11.5mm | - | ||
![]() ESMG160ELL102MJ16S Nippon-Chemi-Con | 14 |
| - | Through Hole | 10 (Dia.) x 16mm | 2000h | +85°C | -40°C | SMG | ±20% | 1000µF | Electrolytic | - | 5mm | 16V dc | 4 μA | 785mA | - | 10mm | 16mm | - | ||
![]() ESMG250ELL470ME11D Nippon-Chemi-Con | 14 |
| - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 47µF | Electrolytic | - | 2mm | 25V dc | 4 μA | 115mA | - | 5mm | 11mm | - | ||
![]() ESMG250ELL471MJC5S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 10 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 470µF | Electrolytic | - | 5mm | 25V dc | 4 μA | 545mA | - | 10mm | 12.5mm | - | ||
![]() ESMG250ELL222MK25S Nippon-Chemi-Con | 14 |
| - | Through Hole | 12.5 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 2200µF | Electrolytic | - | 5mm | 25V dc | 4 μA | 1.54A | - | 12.5mm | 25mm | - | ||
![]() ESRM100ELL330MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 33µF | Electrolytic | - | 1.5mm | 10V dc | 3 μA | 36mA | - | 4mm | 5mm | - | ||
![]() EKMA350ELL220MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 22µF | Electrolytic | - | 2.5mm | 35V dc | 3 μA | 47mA | - | 6.3mm | 7mm | - | ||
![]() EKMA350ELL100ME07D Nippon-Chemi-Con | 14 |
| - | Through Hole | 5 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 10µF | Electrolytic | - | 2mm | 35V dc | 3 μA | 30mA | - | 5mm | 7mm | - | ||
![]() EKMA250ELL470MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 47µF | Electrolytic | - | 2.5mm | 25V dc | 3 μA | 71mA | - | 6.3mm | 7mm | - | ||
![]() EKMA500ELL4R7ME07D Nippon-Chemi-Con | 14 |
| - | Through Hole | 5 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 4.7µF | Electrolytic | - | 2mm | 50V dc | 3 μA | 23mA | - | 5mm | 7mm | - | ||
![]() ESRM160ELL100MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 10µF | Electrolytic | - | 1.5mm | 16V dc | 3 μA | 18mA | - | 4mm | 5mm | - | ||
![]() ESRM250ELL101MH05G Nippon-Chemi-Con | In Stock | - | - | Through Hole | 8 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 100µF | Electrolytic | - | 3.5mm | 25V dc | 3 μA | 116mA | - | 8mm | 5mm | - | ||
![]() ESRM500ELL1R0MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 1µF | Electrolytic | - | 1.5mm | 50V dc | 3 μA | 7.2mA | - | 4mm | 5mm | - | ||
![]() ESRM500ELL100ME05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 10µF | Electrolytic | - | 2mm | 50V dc | 3 μA | 31mA | - | 5mm | 5mm | - |