- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMVA350ADA101MF80G Nippon-Chemi-Con | 33 |
| - | Surface Mount | 6.3 x 7.7mm | 2000h | +85°C | -40°C | MVA | ±20% | 100µF | Electrolytic | 1.9mm | 35V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 120mArms | - | 6.3mm | 7.7mm | - | ||
![]() EGPA350ELL332ML40S Nippon-Chemi-Con | 33 |
| - | Through Hole | 16 (Dia.) x 40mm | 5000h | +125°C | -40°C | GPA | ±20% | 3300µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 3970mArms | - | 16mm | - | 40mm | ||
![]() EGPA350ELL222MU35S Nippon-Chemi-Con | 33 |
| - | Through Hole | 14.5 (Dia.) x 35mm | 5000h | +125°C | -40°C | GPA | ±20% | 2200µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 3380mArms | - | 14.5mm | - | 35mm | ||
![]() EGPA350ELL182ML25S Nippon-Chemi-Con | 33 |
| - | Through Hole | 16 (Dia.) x 25mm | 5000h | +125°C | -40°C | GPA | ±20% | 1800µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 2860mArms | - | 16mm | - | 25mm | ||
![]() EGPA250ELL392ML35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 35mm | 5000h | +125°C | -40°C | GPA | ±20% | 3900µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 3590mArms | - | 16mm | - | 35mm | ||
![]() EGPA350ELL122MK30S Nippon-Chemi-Con | 33 |
| - | Through Hole | 12.5 (Dia.) x 30mm | 5000h | +125°C | -40°C | GPA | ±20% | 1200µF | Electrolytic | 5mm | 35V dc | 4 μA | 2560mArms | - | 12.5mm | - | 30mm | ||
![]() EKMQ401VSN181MP35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 35mm | 2000h | +105°C | -25°C | KMQ | ±20% | 180µF | Electrolytic | 10mm | 400V dc | ≤ 3 CV μA | 0.95Arms | - | 22mm | - | 35mm | ||
![]() EKMQ251VSN122MR45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 45mm | 2000h | +105°C | -25°C | KMQ | ±20% | 1200µF | Electrolytic | 10mm | 250V dc | ≤ 3 CV μA | 2.3Arms | - | 30mm | - | 45mm | ||
![]() EKMQ451VSN101MP30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 30mm | 2000h | +105°C | -25°C | KMQ | ±20% | 100µF | Electrolytic | 10mm | 450V dc | ≤ 3 CV μA | 0.64Arms | - | 22mm | - | 30mm | ||
![]() EKMQ251VSN102MR40S Nippon-Chemi-Con | 33 |
| - | Through Hole | 30 (Dia.) x 40mm | 2000h | +105°C | -25°C | KMQ | ±20% | 1000µF | Electrolytic | 10mm | 250V dc | ≤ 3 CV μA | 2.2Arms | - | 30mm | - | 40mm | ||
![]() EKMQ451VSN680MP25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 25mm | 2000h | +105°C | -25°C | KMQ | ±20% | 68µF | Electrolytic | 10mm | 450V dc | ≤ 3 CV μA | 0.5Arms | - | 22mm | - | 25mm | ||
![]() EGPA800ELL471MM20S Nippon-Chemi-Con | 33 |
| - | Through Hole | 18 (Dia.) x 20mm | 5000h | +125°C | -40°C | GPA | ±20% | 470µF | Electrolytic | 7.5mm | 80V dc | 4 μA | 1910mArms | - | 18mm | - | 20mm | ||
![]() EGPA630ELL152MM35S Nippon-Chemi-Con | 33 |
| - | Through Hole | 18 (Dia.) x 35mm | 5000h | +125°C | -40°C | GPA | ±20% | 1500µF | Electrolytic | 7.5mm | 63V dc | 4 μA | 2890mArms | - | 18mm | - | 35mm | ||
![]() ELXS251VSN102MR40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 40mm | 5000h | +105°C | -25°C | LXS | ±20% | 1000µF | Electrolytic | 10mm | 250V dc | <=3√CV μA @ 5 min | 2.66Arms | 0.15% | 30mm | - | 40mm | ||
![]() EKMQ201VSN102MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 30mm | 2000h | +105°C | -25°C | KMQ | ±20% | 1000µF | Electrolytic | 10mm | 200V dc | ≤ 3 CV μA | 2.3Arms | - | 30mm | - | 30mm | ||
![]() EKMQ201VSN471MP30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 30mm | 2000h | +105°C | -25°C | KMQ | ±20% | 470µF | Electrolytic | 10mm | 200V dc | ≤ 3 CV μA | 1.45Arms | - | 22mm | - | 30mm | ||
![]() EKMS401VSN471MA30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 35 (Dia.) x 30mm | 3000h | +105°C | -25°C | KMS | ±20% | 470µF | Electrolytic | 10mm | 400V dc | <=3√CV μA @ 5 min | 1.85Arms | 0.15% | 35mm | - | 30mm | ||
![]() EKMS401VSN271MR25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 25mm | 3000h | +105°C | -25°C | KMS | ±20% | 270µF | Electrolytic | 10mm | 400V dc | <=3√CV μA @ 5 min | 1.29Arms | 0.15% | 30mm | - | 25mm | ||
![]() EKMQ350ELL102MK20S Nippon-Chemi-Con | 40 |
| - | Through Hole | 13 (Dia.) x 21.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 1000µF | Electrolytic | 5mm | 35V dc | 4 μA | 810mArms | 0.14% | 13mm | 21.5mm | - | ||
![]() EKMQ201ELL1R0MF11D Nippon-Chemi-Con | 40 |
| - | Through Hole | 6.8 (Dia.) x 12.5mm | 2000h | +105°C | -40°C | KMQ | ±20% | 1µF | Electrolytic | 5mm | 200V dc | 4 μA | 16mArms | 0.2% | 6.8mm | 12.5mm | - |