- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Surface Mount Land Size | Cable Types | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Pitch | Technology | Number of Conductors | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Length - Exposed Ends | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMM351VSN681MR60S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | Ribbon | - | -- | - | - | - | - | - | - | - | - | - | 152FB | - | - | Active | -- | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | 7 | Completely Exposed Wires on Both Sides with Protective Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.000 (76.20mm) | - | 0.125 (3.18mm) | - | ||
![]() BKME500ELL2R2ME11D Nippon-Chemi-Con | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.90°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() HHXF630ARA820MJA0G Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHXF630ARA330MHA0G Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMQ100ELL102MJC5S Nippon-Chemi-Con | 36 |
| - | Through Hole | Axial | Axial | - | - | - | - | - | - | 10.5 (Dia.) x 14mm | - | 2000h | - | +105°C | -55°C | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 340 Ohms | Metal Film | - | 0.25W, 1/4W | 1000µF | - | Electrolytic | - | - | 5mm | - | -- | - | 10V dc | 4 μA | 460mArms | - | - | - | - | - | - | - | 0.24% | - | - | Flame Retardant Coating, Safety | 10.5mm | 14mm | -- | - | - | - | - | ||
![]() EKMQ6R3ELL682MK25S Nippon-Chemi-Con | 36 |
| - | Through Hole | Axial | Axial | - | - | - | - | - | - | 13 (Dia.) x 26.5mm | - | 2000h | - | +105°C | -55°C | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 715 Ohms | Metal Film | - | 0.25W, 1/4W | 6800µF | - | Electrolytic | - | - | 5mm | - | -- | - | 6.3V dc | 4 μA | 1350mArms | - | - | - | - | - | - | - | 0.38% | - | - | Flame Retardant Coating, Safety | 13mm | 26.5mm | -- | - | - | - | - | ||
![]() EKMQ100ELL472MK25S Nippon-Chemi-Con | 36 |
| - | Through Hole | Axial | Axial | - | - | - | - | - | - | 13 (Dia.) x 26.5mm | - | 2000h | - | +105°C | -55°C | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 165 Ohms | Metal Film | - | 0.125W, 1/8W | 4700µF | - | Electrolytic | - | - | 5mm | - | -- | - | 10V dc | 4 μA | 1260mArms | - | - | - | - | - | - | - | 0.3% | - | - | Flame Retardant Coating, Safety | 13mm | 26.5mm | -- | - | - | - | - | ||
![]() ESMQ100ELL472MK25S Nippon-Chemi-Con | 36 |
| - | Through Hole | Axial | Axial | - | - | - | - | - | - | 13 (Dia.) x 26.5mm | - | 2000h | - | +85°C | -40°C | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 698 Ohms | Metal Film | - | 0.25W, 1/4W | 4700µF | - | Electrolytic | - | - | 5mm | - | -- | - | 10V dc | 4 μA | 1800mArms | - | - | - | - | - | - | - | 0.3% | - | - | Flame Retardant Coating, Safety | 13mm | 26.5mm | -- | - | - | - | - | ||
![]() EKMQ161ELL101MK25S Nippon-Chemi-Con | 41 |
| - | Through Hole | Axial | Axial | - | - | - | - | - | - | 13 (Dia.) x 26.5mm | - | 2000h | - | +105°C | -40°C | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 11 Ohms | Metal Film | - | 0.25W, 1/4W | 100µF | - | Electrolytic | - | - | 5mm | - | -- | - | 160V dc | 4 μA | 310mArms | - | - | - | - | - | - | - | 0.2% | - | - | Flame Retardant Coating, Safety | 13mm | 26.5mm | -- | - | - | - | - | ||
![]() E36D251LPN782TEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 250V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 7800µF | - | - | - | - | - | - | - | 1.252 (31.80mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 5.625 (142.88mm) | - | - | - | - | ||
![]() KY50VB561M12X25LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | 10000 Hrs @ 105°C | - | - | - | - | 50V | -40°C ~ 105°C | Bulk | KY | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 560µF | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | - | - | 34 mOhms | 975mA @ 120Hz | 1.95A @ 100kHz | - | - | - | - | - | - | 0.984 (25.00mm) | - | - | - | - | ||
![]() ELXY500ETC100MF05D Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 50V | -55°C ~ 105°C | Tape & Box (TB) | LXY | - | ±20% | - | 1 (Unlimited) | - | - | - | - | - | Automotive | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() EKMH800VNN122MQ25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 80V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 1200µF | - | - | - | - | - | 207 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | 1.39A @ 120Hz | 1.668A @ 100kHz | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | - | ||
![]() ESMH201VSN152MA40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 200V | -25°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 1500µF | - | - | - | - | - | 166 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | 3.82A @ 120Hz | 5.73A @ 100kHz | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | ||
![]() EMVH101ARA680MKG5S Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | 565-2343-2 EMVH101ADA680MKG5S | - | 100V | -40°C ~ 125°C | Tape & Reel (TR) | Alchip™- MVH | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | Automotive | - | 68µF | - | - | - | - | - | 260 mOhm @ 100kHz | - | - | - | - | - | Polar | - | - | - | - | 220mA @ 120Hz | 550mA @ 100kHz | - | - | - | - | - | - | 0.630 (16.00mm) | - | - | - | - | ||
![]() E36D630HPN123MA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 63V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | ±20% | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 12000µF | - | - | - | - | - | 22.2 mOhm @ 120Hz | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | 5.17A @ 120Hz | 7.238A @ 3kHz | - | - | - | - | - | - | 2.625 (66.68mm) | - | - | - | - | ||
![]() EKY-800ELL122MM40S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | - | 80V | -40°C ~ 105°C | Bulk | KY | 0.709 Dia (18.00mm) | ±20% | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 1200µF | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | - | - | 26 mOhms | 1.62A @ 120Hz | 2.7A @ 100kHz | - | - | - | - | - | - | 1.634 (41.50mm) | - | - | - | - | ||
![]() E36D101LPN103TC92M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-3299 | - | 100V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 10000µF | - | - | - | - | - | - | - | 0.875 (22.22mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 3.625 (92.08mm) | - | - | - | - | ||
![]() EMVA250ADA330ME55G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-2102-2 | - | 25V | -40°C ~ 85°C | Tape & Reel (TR) | Alchip™- MVA | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | 47mA @ 120Hz | 50.76mA @ 100kHz | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | - | - | ||
![]() EMVY100ADA101MF55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | 565-2429-2 | - | 10V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVY | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 1 Ohms | 56mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | - | - |