- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Dimensions | Ihs Manufacturer | Lifetime | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Capacitance | Technology | Reach Compliance Code | Lead Pitch | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKY-100ELL222ML15S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESMQ500ELL100ME11D Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 5.5 (Dia.) x 12.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 10µF | Electrolytic | - | 2mm | - | - | - | 50V dc | 4 μA | 60mArms | - | 0.12% | - | - | 5.5mm | 12.5mm | - | - | ||
![]() ESMQ101ELL1R0ME11D Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 5.5 (Dia.) x 12.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 1µF | Electrolytic | - | 2mm | - | - | - | 100V dc | 4 μA | 21mArms | - | 0.08% | - | - | 5.5mm | 12.5mm | - | - | ||
![]() ESMQ251ELL100MJC5S Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 10.5 (Dia.) x 14mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 10µF | Electrolytic | - | 5mm | - | - | - | 250V dc | 4 μA | 100mArms | - | 0.2% | - | - | 10.5mm | 14mm | - | - | ||
![]() ESMQ500ELL470MF11D Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 6.8 (Dia.) x 12.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 47µF | Electrolytic | - | 2.5mm | - | - | - | 50V dc | 4 μA | 155mArms | - | 0.12% | - | - | 6.8mm | 12.5mm | - | - | ||
![]() ESMQ500ELL3R3ME11D Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 5.5 (Dia.) x 12.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 3.3µF | Electrolytic | - | 2mm | - | - | - | 50V dc | 4 μA | 35mArms | - | 0.12% | - | - | 5.5mm | 12.5mm | - | - | ||
![]() ESMQ500ELL2R2ME11D Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 5.5 (Dia.) x 12.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 2.2µF | Electrolytic | - | 2mm | - | - | - | 50V dc | 4 μA | 28mArms | - | 0.12% | - | - | 5.5mm | 12.5mm | - | - | ||
![]() ESMQ250ELL103MM40S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | - | - | - | - | - | 18.5 (Dia.) x 41.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 10000µF | Electrolytic | - | 7.5mm | - | - | - | 25V dc | 4 μA | 2800mArms | - | 0.34% | - | - | 18.5mm | 41.5mm | - | - | ||
![]() ESMQ350ELL472MLP1S Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 16.5 (Dia.) x 37mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 4700µF | Electrolytic | - | 7.5mm | - | - | - | 35V dc | 4 μA | 2500mArms | - | 0.2% | - | - | 16.5mm | 37mm | - | - | ||
![]() ESMQ201ELL101ML25S Nippon-Chemi-Con | 42 |
| - | - | Through Hole | - | - | - | - | - | 16.5 (Dia.) x 26.5mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 100µF | Electrolytic | - | 7.5mm | - | - | - | 200V dc | 4 μA | 475mArms | - | 0.2% | - | - | 16.5mm | 26.5mm | - | - | ||
![]() ESMQ160ELL102MJC5S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | - | - | - | - | - | 10.5 (Dia.) x 14mm | - | 2000h | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | 1000µF | Electrolytic | - | 5mm | - | - | - | 16V dc | 4 μA | 700mArms | - | 0.2% | - | - | 10.5mm | 14mm | - | - | ||
![]() HHXC250ARA101MF80G-A Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHSC250ETD331MJC5S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSG160EC3101MF08S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMH351LGC222MCC0M Nippon Chemicon | In Stock | - | - | Screw | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH351LGC222MCC0M | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | Compliant | Yes | 350 V | - | 20 % | - | Yes | EAR99 | - | 2.2 mF | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | 15.4 mA | 4000 mA | 0.15 | - | 20% | 20% | 50 mm | - | 120 mm | Lead Free | ||
![]() EKMH351LGB221MA50M Nippon Chemicon | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH351LGB221MA50M | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | Compliant | Yes | 350 V | - | 20 % | - | Yes | EAR99 | - | 220 µF | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | 5 mA | 900 mA | 0.1 | - | 20% | 20% | 35 mm | - | 50 mm | Lead Free | ||
![]() KMA16VB47M Nippon Chemicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | KMA16VB47M | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 7.93 | - | - | - | - | - | e6 | - | EAR99 | TIN BISMUTH | 47 µF | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 0.00752 mA | 59 mA | 0.16 | - | 20% | 20% | - | - | - | - | ||
![]() ERWE451LGB681MAA0M Nippon Chemicon | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | ERWE451LGB681MAA0M | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.72 | Compliant | Yes | 450 V | - | 20 % | - | Yes | EAR99 | - | 680 µF | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 6.12 mA | 3100 mA | 0.25 | - | 20% | 20% | 35 mm | - | 100 mm | Lead Free | ||
![]() EKMH251LGB471MA50M Nippon Chemicon | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH251LGB471MA50M | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | - | Yes | - | - | - | - | Yes | EAR99 | - | 470 µF | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | - | 5 mA | 1100 mA | 0.15 | - | 20% | 20% | 35 mm | - | 50 mm | - | ||
![]() EKMH101LGB682MAC0M Nippon Chemicon | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMH101LGB682MAC0M | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | - | Yes | - | - | - | - | Yes | EAR99 | - | 6800 µF | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | - | 13.6 mA | 5800 mA | 0.15 | - | 20% | 20% | 35 mm | - | 120 mm | - |