- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Reach Compliance Code | Lead Pitch | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMH201LGC682MDC0M Nippon Chemicon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | NIPPON CHEMI-CON CORP | Nippon Chemi-con Corporation | EKMH201LGC682MDC0M | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.66 | Compliant | Yes | - | 200 V | - | 20 % | - | Yes | - | EAR99 | - | - | - | 6.8 mF | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 27.2 mA | 6900 mA | - | 0.2 | 20% | 20% | 63.5 mm | 120 mm | Lead Free | ||
![]() EKMH251LGC222MC80M Nippon Chemicon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | NIPPON CHEMI-CON CORP | Nippon Chemi-con Corporation | EKMH251LGC222MC80M | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | Compliant | Yes | - | 250 V | - | 20 % | - | Yes | - | EAR99 | - | - | - | 2.2 mF | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 11 mA | 2900 mA | - | 0.2 | 20% | 20% | 50 mm | 80 mm | Lead Free | ||
![]() EKMH161LGB332MAC0M Nippon Chemicon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | NIPPON CHEMI-CON CORP | Nippon Chemi-con Corporation | EKMH161LGB332MAC0M | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.8 | Compliant | Yes | - | 160 V | - | 20 % | - | Yes | - | EAR99 | - | - | - | 3.3 mF | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160 V | 10.56 mA | 3800 mA | - | 0.15 | 20% | 20% | 35 mm | 120 mm | Lead Free | ||
![]() EKMH161LGC103MDCOM Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 160 V | - | 20 % | - | - | - | - | - | - | - | 10 mF | - | - | - | - | - | - | - | 2000 hours | - | - | - | 63.5 mm | 120 mm | - | ||
![]() SMG35VB470M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMG350VB10M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMG25VB470M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMH630LGB682MA60M Nippon Chemicon | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | NIPPON CHEMI-CON CORP | Nippon Chemi-con Corporation | EKMH630LGB682MA60M | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Obsolete | 5.76 | Non-Compliant | Yes | - | 63 V | - | 20 % | - | Yes | - | EAR99 | - | - | - | 6.8 mF | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 8.568 mA | 3900 mA | - | 0.2 | 20% | 20% | 35 mm | 60 mm | - | ||
![]() EKMH3B1VSN101MQ20S Nippon Chemicon | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIPPON CHEMI-CON CORP | Nippon Chemi-con Corporation | EKMH3B1VSN101MQ20S | KMH | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Compliant | Yes | - | 315 V | - | 20 % | e3 | Yes | - | EAR99 | Tin (Sn) | - | - | 100 µF | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 315 V | 0.63 mA | 560 mA | - | 0.15 | 20% | 20% | - | - | Lead Free | ||
![]() EKME250ETD101MF11D Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 V | 25 V | - | 20 % | - | - | Radial | - | - | 105 °C | -55 °C | 100 µF | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | 11 mm | - | ||
![]() SMG35VB47M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMG400VB10M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKME6R3ELL103MLN3S Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 6.3 V | 6.3 V | Bulk | 20 % | - | - | Radial | - | - | 105 °C | -55 °C | 10 mF | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 31.5 mm | - | ||
![]() SMG50VB47M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERWF351LGC562MEB5M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | - | 20 % | - | - | - | - | - | - | - | 5.6 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() EKMQ201VSN821MR25W Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 20 % | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | ||
![]() SMG25VB6800M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMVE161GDA470MLH0S Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 160 V | - | 20 % | - | - | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() EMVA201GDA101MMN0S Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | 20 % | - | - | - | - | - | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SMG25VB100M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |