- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Dimensions | Ihs Manufacturer | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELXZ250ELL391MH20D Nippon Chemicon | 24 |
| - | Through Hole | - | - | - | - | - | 8 x 20mm | - | 3000h | - | - | - | +105°C | -55°C | - | - | - | - | - | - | - | - | LXZ | ±20% | - | - | - | - | - | 390µF | - | Electrolytic | - | - | 3.5mm | - | - | - | - | 25V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 810mArms | - | - | - | - | - | 8mm | 20mm | - | - | ||
![]() BSME250ELL330MF11D Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | BSME250ELL330MF11D | SME-BP | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 4.83 | Yes | SME-BP | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 33 µF | BULK | - | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 25 V | - | - | 0.0495 mA | 80 mA | 0.2 | - | 20% | 20% | - | 6.3 mm | - | 11 mm | - | ||
![]() APXE6R3ARA152MJA0G Nippon Chemicon | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | APXE6R3ARA152MJA0G | - | - | - | 105 °C | -55 °C | , 4141 | CYLINDRICAL PACKAGE | SMT | Active | 2.17 | Yes | - | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | ESR MEASURED AT 100KHZ-300KHZ | 1500 µF | TR, 15 INCH | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 4141 | - | 1.89 mA | 5025 mA | 0.12 | - | 20% | 20% | 12 mΩ | - | 10 mm | 11 mm | 10.3 mm | ||
![]() BSME350ELL331MK20S Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | BSME350ELL331MK20S | SME-BP | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 4.98 | Yes | SME-BP | - | e3 | Yes | EAR99 | Tin (Sn) | - | 330 µF | BULK | - | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 35 V | - | - | 0.693 mA | 505 mA | 0.16 | - | 20% | 20% | - | 12.5 mm | - | 20 mm | - | ||
![]() ESMG350ELL332MLP1S Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | ESMG350ELL332MLP1S | SMG | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 1.74 | Yes | SMG | - | e3 | Yes | EAR99 | Matte Tin (Sn) | SOLVENT-PROOF | 3300 µF | BULK | - | 7.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | - | 3.465 mA | 2275 mA | 0.18 | - | 20% | 20% | - | 16 mm | - | 35.5 mm | - | ||
![]() APXE6R3ARA821MHA0G Nippon Chemicon | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | APXE6R3ARA821MHA0G | - | - | - | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | SMT | Active | 2.22 | Yes | - | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | ESR MEASURED AT 100KHZ-300KHZ | 820 µF | TR, 15 INCH | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 3333 | - | 1.03 mA | 4770 mA | 0.12 | - | 20% | 20% | 12 mΩ | - | 10 mm | 9 mm | 8.3 mm | ||
![]() ESRG500ELL101MJ09S Nippon Chemicon | In Stock | - | - | Through Hole | - | - | - | - | - | 10.5 (Dia.) x 10.5mm | - | 2000h | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | SRG | ±20% | - | - | - | - | - | 100µF | - | Electrolytic | - | - | 5mm | - | - | - | - | 50V dc | 3 μA | 240mArms | - | 0.12% | - | - | - | 10.5mm | 10.5mm | - | - | ||
![]() BSME160ELL101MHB5D Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | BSME160ELL101MHB5D | SME-BP | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 4.83 | Yes | SME-BP | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 100 µF | BULK | - | 3.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 16 V | - | - | 0.096 mA | 160 mA | 0.2 | - | 20% | 20% | - | 8 mm | - | 11.5 mm | - | ||
![]() BSME250ELL100ME11D Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | BSME250ELL100ME11D | SME-BP | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.25 | Yes | SME-BP | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 10 µF | BULK | - | 2 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 25 V | - | - | 0.015 mA | 42 mA | 0.2 | - | 20% | 20% | - | 5 mm | - | 11 mm | - | ||
![]() EKMM401VSN181MA25S Nippon Chemicon | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMM401VSN181MA25S | - | - | - | 105 °C | -25 °C | ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | Active | 5.34 | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 180 µF | - | - | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | - | 0.80498 mA | 980 mA | 0.15 | - | 20% | 20% | - | 35 mm | - | 25 mm | - | ||
![]() BSME350ELL330MHB5D Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | BSME350ELL330MHB5D | SME-BP | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 4.98 | Yes | SME-BP | - | e6 | Yes | EAR99 | Tin/Bismuth (Sn/Bi) | - | 33 µF | BULK | - | 3.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 35 V | - | - | 0.0693 mA | 100 mA | 0.16 | - | 20% | 20% | - | 8 mm | - | 11.5 mm | - | ||
![]() BSME250ELL470MF11D Nippon Chemicon | In Stock | - | - | - | - | - | - | - | - | - | UNITED CHEMI-CON INC | - | United Chemi-Con Inc | BSME250ELL470MF11D | - | - | - | - | - | - | - | - | Transferred | 8.57 | Yes | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMG351ELL101MMN3S Nippon Chemicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIPPON CHEMI-CON CORP | - | Nippon Chemi-con Corporation | EKMG351ELL101MMN3S | - | - | - | 105 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Active | 4.87 | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 100 µF | BULK | - | 7.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | - | 1.5 mA | 375 mA | 0.24 | - | 20% | 20% | - | 18 mm | - | 31.5 mm | - |