- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KZE16VB121M6X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | 16V | -40°C ~ 105°C | Bulk | KZE | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 120µF | - | - | - | 0.098 (2.50mm) | - | - | - | Polar | 130 mOhms | 162mA @ 120Hz | 405mA @ 100kHz | - | - | 0.433 (11.00mm) | - | ||
![]() E36D500HPN682TA54M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 50V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 6800µF | - | - | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | - | 2.402 (61.00mm) | - | ||
![]() EMZE160ADA101MF73G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | 16V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZE | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | - | - | - | - | - | Polar | 1.1 Ohms | 56mA @ 120Hz | 140mA @ 100kHz | - | - | 0.287 (7.30mm) | - | ||
![]() ELXG350VNN682MQ40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Bulk | LXG | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 6800µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | 50 mOhms | 2.24A @ 120Hz | 2.4192A @ 100kHz | - | - | 1.654 (42.00mm) | - | ||
![]() KY25VB821M10X25LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 7000 Hrs @ 105°C | - | - | - | 25V | -40°C ~ 105°C | Bulk | KY | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 820µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 42 mOhms | 990mA @ 120Hz | 1.65A @ 100kHz | - | - | 0.984 (25.00mm) | - | ||
![]() EKZN160ELL682MLN3S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 16V | -40°C ~ 105°C | Bulk | KZN | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6800µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | 16 mOhms | 3.485A @ 120Hz | 4.1A @ 100kHz | - | - | 1.299 (33.00mm) | - | ||
![]() E36D451LPN761TDD0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 760µF | - | - | - | 1.125 (28.58mm) | - | - | - | Polar | - | - | - | - | - | 5.125 (130.18mm) | - | ||
![]() E36D401LGN822MFD0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 400V | -40°C ~ 85°C | Bulk | U36D | 3.500 Dia (88.90mm) | ±20% | 1 (Unlimited) | General Purpose | 8200µF | - | - | 26 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 13.82A @ 120Hz | 19.348A @ 3kHz | - | - | 5.125 (130.18mm) | - | ||
![]() EKYB350ELL102MJ30S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | 565-3918 | 35V | -40°C ~ 105°C | Bulk | KYB | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 27 mOhms | 1.338A @ 120Hz | 2.23A @ 100kHz | - | - | 1.240 (31.50mm) | - | ||
![]() SMQ400VS391M25X45T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 400V | -25°C ~ 85°C | Tray | SMQ | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 390µF | - | - | 638 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.13A @ 120Hz | 3.0459A @ 50kHz | - | - | 1.772 (45.00mm) | - | ||
![]() EKMH350VSN472MP30T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-2866 EKMH350VSN472MP30N | 35V | -40°C ~ 105°C | Bulk | KMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 4700µF | - | - | 88 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.72A @ 120Hz | 1.8576A @ 100kHz | - | - | 1.181 (30.00mm) | - | ||
![]() E36D251HPN152MC54M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 250V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 1500µF | - | - | 87.9 mOhm @ 120Hz | 0.875 (22.22mm) | - | - | - | Polar | - | 3.34A @ 120Hz | 4.676A @ 3kHz | - | - | 2.125 (53.98mm) | - | ||
![]() E37L501CPN332MEA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 85°C | - | - | - | 500V | -40°C ~ 85°C | Bulk | U37L | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | - | - | 31 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 12.1A @ 120Hz | 17.061A @ 10kHz | - | - | 4.173 (106.00mm) | - | ||
![]() ESMH160VSN822MP25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-2606 ESMH160VSN822MP25N | 16V | -40°C ~ 85°C | Bulk | SMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 8200µF | - | - | 81 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.51A @ 120Hz | 2.7108A @ 100kHz | - | - | 0.984 (25.00mm) | - | ||
![]() E37X351CPN472MEA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 85°C | - | - | - | 350V | -40°C ~ 85°C | Bulk | U37X | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 4700µF | - | - | 22 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 14.5A @ 120Hz | 20.445A @ 10kHz | - | - | 4.173 (106.00mm) | - | ||
![]() EKY-500ELL471MJ30S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | 10 (Dia.) x 30mm | Lead free / RoHS Compliant | 7000h | 7000 Hrs @ 105°C | +105°C | -40°C | 565-1609 EKY500ELL471MJ30S | 50V | -40°C ~ 105°C | Bulk | KY | 0.394 Dia (10.00mm) | ±20% | Not Applicable | General Purpose | 470µF | Electrolytic | 5mm | - | 0.197 (5.00mm) | 50V dc | 3 μA | 1.69A | Polar | 43 mOhms | 845mA @ 120Hz | 1.69A @ 100kHz | 10mm | 30mm | 1.181 (30.00mm) | - | ||
![]() EKMT421VSN221MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | 420V | -25°C ~ 105°C | Bulk | KMT | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.64A @ 120Hz | 2.3452A @ 50kHz | - | - | 1.240 (31.50mm) | - | ||
![]() EMVA250ARA102MKE0S Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-2110-6 | 25V | -40°C ~ 85°C | Original-Reel® | Alchip™- MVA | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 1000µF | - | - | - | - | - | - | - | Polar | - | 820mA @ 120Hz | 1.23A @ 100kHz | - | - | 0.532 (13.50mm) | - | ||
![]() EKMG500ELL222MLP1S Nippon-Chemi-Con | 56 |
| - | Through Hole | Radial, Can | - | 16 (Dia.) x 35.5mm | Lead free / RoHS Compliant | 1000h | 1000 Hrs @ 105°C | +105°C | -55°C | 565-1345 | 50V | -55°C ~ 105°C | Bulk | KMG | 0.630 Dia (16.00mm) | ±20% | Not Applicable | General Purpose | 2200µF | Electrolytic | 7.5mm | - | 0.295 (7.50mm) | 50V dc | 4 μA | 1.47A | Polar | - | 1.47A @ 120Hz | 1.5876A @ 100kHz | 16mm | 35.5mm | 1.457 (37.00mm) | - | ||
![]() EKMH630VSN182MQ25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 63V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 1800µF | - | - | 138 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.52A @ 120Hz | 1.824A @ 100kHz | - | - | 1.063 (27.00mm) | - |