- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Pitch - Connector | Number of Capacitors | Diameter | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMLA160ADA220ME61G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | 16V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLA | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | - | - | - | - | - | - | Polar | 1.3 Ohms | 38mA @ 120Hz | 95mA @ 100kHz | - | - | - | - | 0.240 (6.10mm) | - | - | ||
![]() EGPA500ELL122MU35S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | - | 565-3399 EGPA500ELL122MU35S-ND | 50V | -40°C ~ 125°C | Bulk | GPA | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 1200µF | - | - | 29 mOhm @ 100kHz | 0.295 (7.50mm) | - | - | - | Polar | - | 1.704A @ 120Hz | 2.84A @ 100kHz | - | - | - | - | 1.437 (36.50mm) | - | AEC-Q200 | ||
![]() E36D201LPN123TE92M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 200V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 12000µF | - | - | 17 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 14.49A @ 120Hz | 20.286A @ 3kHz | - | - | - | - | 3.125 (79.38mm) | - | - | ||
![]() KZE6.3VB221M8X7LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 3000 Hrs @ 105°C | - | - | - | - | 6.3V | -40°C ~ 105°C | Bulk | KZE | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 220µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 150 mOhms | 190mA @ 120Hz | 380mA @ 100kHz | - | - | - | - | 0.276 (7.00mm) | - | - | ||
![]() ESMH630VSN472MP50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 565-2691 ESMH630VSN472MP50N | 63V | -40°C ~ 85°C | Bulk | SMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 4700µF | - | - | 53 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.39A @ 120Hz | 4.068A @ 100kHz | - | - | - | - | 1.969 (50.00mm) | - | - | ||
![]() EKZN500ELL331MJ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 565-5008 EKZN500ELL331MJ20S-ND | 50V | -40°C ~ 105°C | Bulk | KZN | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 38 mOhms | 1.03A @ 120Hz | 2.06A @ 100kHz | - | - | - | - | 0.846 (21.50mm) | - | - | ||
![]() KZE35VB681M12X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 5000 Hrs @ 105°C | - | - | - | - | 35V | -40°C ~ 105°C | Bulk | KZE | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 680µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 21 mOhms | 1.416A @ 120Hz | 2.36A @ 100kHz | - | - | - | - | 0.787 (20.00mm) | - | - | ||
![]() LXZ10VB472M12X35LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 7000 Hrs @ 105°C | - | - | - | - | 10V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 4700µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 22 mOhms | 2.1335A @ 120Hz | 2.51A @ 100kHz | - | - | - | - | 1.378 (35.00mm) | - | - | ||
![]() ELXM161VSN122MR40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | - | 160V | -25°C ~ 105°C | Bulk | LXM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.56A @ 120Hz | 3.84A @ 50kHz | - | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() E32D401HPN372TEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 400V | -40°C ~ 105°C | Bulk | U32D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 3700µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | - | - | 5.625 (142.88mm) | - | - | ||
![]() EKXG451ELL330ML25S Nippon-Chemi-Con | 233 |
| - | Through Hole | - | 0.295 (7.50mm) | - | - | - | - | EKXG451ELL330ML25S | - | - | 565-1476 | - | -25°C ~ 105°C | - | KXG | 0.630 Dia (16.00mm) | 33µF | - | 10000 Hrs @ 105°C | - | - | - | ±20% | - | - | - | Polar | Radial, Can | - | - | - | 450V | 390mA @ 120Hz | - | - | 0.984 (25.00mm) | Bulk | - | ||
![]() E36D160HPN125MEM9M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 16V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 1.2F | - | - | 3.9 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 34.52A @ 120Hz | 48.328A @ 3kHz | - | - | - | - | 8.625 (219.08mm) | - | - | ||
![]() EKMG201ELL471MM40S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 200V | -40°C ~ 105°C | Bulk | KMG | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | - | - | - | - | - | - | 1.634 (41.50mm) | - | - | ||
![]() EKMS451VSN121MP35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMS | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 120µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 830mA @ 120Hz | 1.1869A @ 50kHz | - | - | - | - | 1.476 (37.50mm) | - | - | ||
![]() E32D750HPN202TA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 75V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 2000µF | - | - | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | - | - | - | 2.625 (66.68mm) | - | - | ||
![]() EKMG500ELL2R2ME11D Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | 5 (Dia.) x 11mm | Lead free / RoHS Compliant | 1000h | 1000 Hrs @ 105°C | - | +105°C | -55°C | 565-1333 | 50V | -55°C ~ 105°C | Bulk | KMG | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 2.2µF | Electrolytic | 2mm | - | 0.079 (2.00mm) | 50V dc | 4 μA | 20mA | Polar | - | 20mA @ 120Hz | 50mA @ 100kHz | - | - | 5mm | 11mm | 0.492 (12.50mm) | - | - | ||
![]() E36D451LPN202TEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 2000µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | - | - | 5.625 (142.88mm) | - | - | ||
![]() EMZR6R3ARA152MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 565-5129-2 | 6.3V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZR | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 1500µF | - | - | 80 mOhm @ 100kHz | - | - | - | - | Polar | - | 510mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | 0.413 (10.50mm) | - | AEC-Q200 | ||
![]() ERWF351LGC153MFK0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | - | 350V | -25°C ~ 85°C | Bulk | RWF | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 15000µF | - | - | - | 1.240 (31.50mm) | - | - | - | Polar | - | 35.7A @ 120Hz | 49.98A @ 3kHz | - | - | - | - | 7.480 (190.00mm) | - | - | ||
![]() E36D750LPN173UDA5N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 75V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +75% | 1 (Unlimited) | General Purpose | 17000µF | - | - | - | 1.125 (28.58mm) | - | - | - | Polar | - | - | - | - | - | - | - | 4.125 (104.78mm) | - | - |