- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESMH500VSN103MA35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 50V | -40°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | - | 33 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 4.92A @ 120Hz | 5.3136A @ 100kHz | - | - | 1.457 (37.00mm) | - | ||
![]() E36L451CHS562QEE3N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 85°C | - | - | - | 450V | -40°C ~ 85°C | Bulk | U36L | 3.000 Dia (76.20mm) | -10%, +30% | 1 (Unlimited) | General Purpose | 5600µF | - | - | 32 mOhm @ 120Hz | 1.252 (31.80mm) | - | - | - | Polar | - | 21.4A @ 120Hz | 29.96A @ 3kHz | - | - | 5.625 (142.88mm) | - | ||
![]() KZE35VB561M10X25LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 4000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Bulk | KZE | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 560µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 22 mOhms | 1.075A @ 120Hz | 2.15A @ 100kHz | - | - | 0.984 (25.00mm) | - | ||
![]() E91F351VSN391MR50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 350V | -25°C ~ 105°C | Bulk | U91F | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | - | - | 225 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2A @ 120Hz | 2.86A @ 100kHz | - | - | 2.067 (52.50mm) | - | ||
![]() SMQ450VS181M25X30T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 450V | -25°C ~ 85°C | Tray | SMQ | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 180µF | - | - | 1.842 Ohm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.35A @ 120Hz | 1.9305A @ 50kHz | - | - | 1.181 (30.00mm) | - | ||
![]() EFL-160ELL330ME07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | 565-4393 | 16V | -40°C ~ 105°C | Bulk | FL | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 33µF | - | - | - | 0.079 (2.00mm) | - | - | - | Polar | 2.5 Ohms | 28mA @ 120Hz | 70mA @ 100kHz | - | - | 0.315 (8.00mm) | - | ||
![]() EKXJ161ELL820MJ30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 12000 Hrs @ 105°C | - | - | - | 160V | -40°C ~ 105°C | Bulk | KXJ | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 82µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 445mA @ 120Hz | 1.1125A @ 100kHz | - | - | 1.240 (31.50mm) | AEC-Q200 | ||
![]() KXG200VB101M16X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 10000 Hrs @ 105°C | - | - | - | 200V | -40°C ~ 105°C | Bulk | KXG | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 100µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 630mA @ 120Hz | 1.4175A @ 100kHz | - | - | 0.787 (20.00mm) | - | ||
![]() E37F451CPN332MDB7M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | 450V | -40°C ~ 85°C | Bulk | U37F | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | - | - | 28 mOhm @ 120Hz | 1.126 (28.60mm) | - | - | - | Polar | - | 12.1A @ 120Hz | 17.061A @ 10kHz | - | - | 4.646 (118.00mm) | - | ||
![]() ESMQ401VSN471MA30S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-3734 ESMQ401VSN471MA30S-ND | 400V | -25°C ~ 85°C | Bulk | SMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.39A @ 120Hz | 3.4177A @ 50kHz | - | - | 1.260 (32.00mm) | - | ||
![]() ELXV800ELL270MF15D Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 80V | -55°C ~ 105°C | Bulk | LXV | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | Automotive | 27µF | - | - | - | 0.098 (2.50mm) | - | - | - | Polar | 620 mOhms | 44mA @ 120Hz | 220mA @ 100kHz | - | - | 0.650 (16.50mm) | AEC-Q200 | ||
![]() E36D101HPN683UEE3N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 100V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +75% | 1 (Unlimited) | General Purpose | 68000µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | 5.625 (142.88mm) | - | ||
![]() EMLA500ADA151MJA0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | 50V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLA | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 150µF | - | - | - | - | - | - | - | Polar | 180 mOhms | 268mA @ 120Hz | 670mA @ 100kHz | - | - | 0.406 (10.30mm) | - | ||
![]() ESMG630ELL331MJ20S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-1130 | 63V | -40°C ~ 85°C | Bulk | SMG | 0.394 Dia (10.00mm) | ±20% | Not Applicable | General Purpose | 330µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 710mA @ 120Hz | 1.065A @ 100kHz | - | - | 0.846 (21.50mm) | - | ||
![]() EKMH630VNN682MR50W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 63V | -40°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6800µF | - | - | 37 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.65A @ 120Hz | 4.38A @ 100kHz | - | - | 2.047 (52.00mm) | - | ||
![]() EMZR500ARA221MHA0G Nippon-Chemi-Con | 29 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-5154-2 | 50V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZR | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 220µF | - | - | 180 mOhm @ 100kHz | - | - | - | - | Polar | - | 335mA @ 120Hz | 670mA @ 100kHz | - | - | 0.413 (10.50mm) | AEC-Q200 | ||
![]() ETXH251VSN182MB60S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | 565-4452 | 250V | -25°C ~ 105°C | Bulk | TXH | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1800µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 3.39A @ 120Hz | 5.085A @ 100kHz | - | - | 2.441 (62.00mm) | - | ||
![]() EKMG160ELL471MHB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | 8 (Dia.) x 11.5mm | Lead free / RoHS Compliant | 1000h | 1000 Hrs @ 105°C | +105°C | -55°C | 565-1295 | 16V | -55°C ~ 105°C | Bulk | KMG | 0.315 Dia (8.00mm) | ±20% | Not Applicable | General Purpose | 470µF | Electrolytic | 3.5mm | - | 0.138 (3.50mm) | 16V dc | 4 μA | 310mA | Polar | - | 310mA @ 120Hz | 465mA @ 100kHz | 8mm | 11.5mm | 0.512 (13.00mm) | - | ||
![]() SMQ400VS681M35X40T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 400V | -25°C ~ 85°C | Tray | SMQ | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 680µF | - | - | 366 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.96A @ 120Hz | 4.2328A @ 50kHz | - | - | 1.575 (40.00mm) | - | ||
![]() E36D250HPN564MEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 25V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 560000µF | - | - | 5.7 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 26.73A @ 120Hz | 37.422A @ 3kHz | - | - | 5.625 (142.88mm) | - |