- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E36D251LPN471TA54N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 250V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 470µF | - | - | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | - | - | 2.402 (61.00mm) | - | ||
![]() ESMH500VNN682MP50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 50V | -40°C ~ 85°C | Bulk | SMH | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6800µF | - | - | 49 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.81A @ 120Hz | 4.1148A @ 100kHz | - | - | - | 2.047 (52.00mm) | - | ||
![]() E32D101MLS103MCA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 100V | -40°C ~ 105°C | Bulk | U32D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | - | - | 0.875 (22.22mm) | - | - | - | Polar | - | - | - | - | - | - | 4.125 (104.78mm) | - | ||
![]() SMG100VB4R7M5X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 100V | -40°C ~ 85°C | Bulk | SMG | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 4.7µF | - | - | 15.068 Ohm @ 120Hz | 0.079 (2.00mm) | - | - | - | Polar | - | 45mA @ 120Hz | 112.5mA @ 100kHz | - | - | - | 0.433 (11.00mm) | - | ||
![]() EKYA101ELL6R8ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 100V | -40°C ~ 105°C | Bulk | KYA | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6.8µF | - | - | - | 0.079 (2.00mm) | - | - | - | Polar | 1.4 Ohms | 50mA @ 120Hz | 125mA @ 100kHz | - | - | - | 0.492 (12.50mm) | - | ||
![]() KMG16VB471M8X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 1000 Hrs @ 105°C | - | - | - | 16V | -55°C ~ 105°C | Bulk | KMG | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 470µF | - | - | 705 mOhm @ 120Hz | 0.138 (3.50mm) | - | - | - | Polar | - | 310mA @ 120Hz | 465mA @ 100kHz | - | - | - | 0.453 (11.50mm) | - | ||
![]() EKMG500EC3101MHB5D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | - | 50V | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | - | 180mA @ 120Hz | 270mA @ 100kHz | - | - | - | 0.512 (13.00mm) | - | ||
![]() EKYB160ELL271MF11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | 565-3861 | 16V | -40°C ~ 105°C | Bulk | KYB | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | - | - | - | 0.098 (2.50mm) | - | - | - | Polar | 150 mOhms | 270mA @ 120Hz | 540mA @ 100kHz | - | - | - | 0.492 (12.50mm) | - | ||
![]() EKZE630ELL150ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-1718 | 63V | -40°C ~ 105°C | Bulk | KZE | 0.197 Dia (5.00mm) | ±20% | Not Applicable | General Purpose | 15µF | - | - | - | 0.079 (2.00mm) | - | - | - | Polar | 880 mOhms | 66mA @ 120Hz | 165mA @ 100kHz | - | - | - | 0.433 (11.00mm) | - | ||
![]() ESMH800VSN103MA50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 80V | -40°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | - | 25 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 6.63A @ 120Hz | 7.956A @ 100kHz | - | - | - | 2.047 (52.00mm) | - | ||
![]() EMVY500ADA221MJA0G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-2496-6 | 50V | -55°C ~ 105°C | Original-Reel® | Alchip™- MVY | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 220µF | - | - | - | - | - | - | - | Polar | 300 mOhms | 250mA @ 120Hz | 500mA @ 100kHz | - | - | - | 0.394 (10.00mm) | - | ||
![]() ELXS201VSN681MP40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 200V | -25°C ~ 105°C | Bulk | LXS | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.94A @ 120Hz | 2.91A @ 50kHz | - | - | - | 1.673 (42.50mm) | - | ||
![]() EKMQ160ELL103MLP1S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | 16.5 (Dia.) x 37mm | Lead free / RoHS Compliant | 2000h | 2000 Hrs @ 105°C | +105°C | -55°C | - | 16V | -55°C ~ 105°C | Bulk | KMQ | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | Electrolytic | 7.5mm | - | 0.295 (7.50mm) | 16V dc | 4 μA | 1930mArms | Polar | - | 1.93A @ 120Hz | 2.0844A @ 100kHz | 0.38% | 16.5mm | 37mm | 1.457 (37.00mm) | - | ||
![]() E32D351HPN181MA41M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 350V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 180µF | - | - | 882.3 mOhm @ 120Hz | 0.500 (12.70mm) | - | - | - | Polar | - | 1.43A @ 120Hz | 2.1736A @ 50kHz | - | - | - | 1.625 (41.28mm) | - | ||
![]() EKMW451VSN821MA50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMW | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.42A @ 120Hz | 3.4606A @ 50kHz | - | - | - | 2.067 (52.50mm) | - | ||
![]() MVA63VC331MK16TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 63V | -40°C ~ 85°C | Tray | MVA | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 330µF | - | - | 703 mOhm @ 120Hz | - | - | - | - | Polar | - | 720mA @ 120Hz | - | - | - | - | 0.630 (16.00mm) | - | ||
![]() E32D750LPN942MA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 75V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 9400µF | - | - | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | - | - | 2.625 (66.68mm) | - | ||
![]() E81D451VSN471MA55T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMQ451VSN681MA50W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | - | - | 2.047 (52.00mm) | - | ||
![]() EKMH451VSN101MR25W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | 2.486 Ohm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 640mA @ 120Hz | 915.2mA @ 100kHz | - | - | - | 1.063 (27.00mm) | - |