- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer Part Number | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Pitch - Connector | Number of Capacitors | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMH35VS153M35X35T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | - | 35V | -40°C ~ 105°C | Tray | KMH | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 15000µF | 28 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 3.67A @ 120Hz | 3.9636A @ 100kHz | - | - | 1.378 (35.00mm) | - | - | ||
![]() EKYB630ELL222MM40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | 0.295 (7.50mm) | - | - | EKYB630ELL222MM40S | 565-3981 | - | -40°C ~ 105°C | - | KYB | 0.709 Dia (18.00mm) | 2200µF | 1 (Unlimited) | 10000 Hrs @ 105°C | - | ±20% | - | Polar | Radial, Can | 16 mOhm | - | - | 63V | 2.7525A @ 120Hz | 1.634 (41.50mm) | Bulk | - | ||
![]() ELXY160ETD121MFB5D Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 16V | -55°C ~ 105°C | Tape & Box (TB) | LXY | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | Automotive | 120µF | - | 0.098 (2.50mm) | - | Polar | 350 mOhms | 109.2mA @ 120Hz | 273mA @ 100kHz | - | - | 0.512 (13.00mm) | - | AEC-Q200 | ||
![]() SMG200VB221M18X35LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | 200V | -40°C ~ 85°C | Bulk | SMG | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 220µF | 10.045 Ohm @ 120Hz | 0.295 (7.50mm) | - | Polar | - | 810mA @ 120Hz | 1.215A @ 100kHz | - | - | 1.378 (35.00mm) | - | - | ||
![]() EKZE160EC3272ML20S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 16V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | 0.295 (7.50mm) | - | Polar | 18 mOhms | 2.355A @ 120Hz | 3.14A @ 100kHz | - | - | 0.846 (21.50mm) | - | - | ||
![]() EKMM201VNN561MQ35T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | - | - | - | 200V | -25°C ~ 105°C | Bulk | KMM | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 560µF | 444 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.67A @ 120Hz | 2.505A @ 50kHz | - | - | 1.457 (37.00mm) | - | - | ||
![]() E36D451CPN372MEA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 3700µF | - | 1.250 (31.75mm) | - | Polar | - | - | - | - | - | 4.125 (104.78mm) | - | - | ||
![]() E36D500LPN223MC54M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 565-4892 E36D500LPN223MC54M-ND | 50V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 22000µF | 18.4 mOhm @ 120Hz | 0.875 (22.22mm) | - | Polar | - | 6.42A @ 120Hz | 8.988A @ 3kHz | - | - | 2.125 (53.98mm) | - | - | ||
![]() ESMM451VSN471MA45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 450V | -25°C ~ 85°C | Bulk | SMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | 705 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 2.68A @ 120Hz | 3.8324A @ 100kHz | - | - | 1.850 (47.00mm) | - | - | ||
![]() E74D350HPN293MC80M Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | U74D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KZE50VB221M10X16LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 4000 Hrs @ 105°C | - | - | 50V | -40°C ~ 105°C | Bulk | KZE | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 220µF | - | 0.197 (5.00mm) | - | Polar | 42 mOhms | 685mA @ 120Hz | 1.37A @ 100kHz | - | - | 0.630 (16.00mm) | - | - | ||
![]() E81D4C1VSD152MBA0T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESMH500VSN472MR25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 50V | -40°C ~ 85°C | Bulk | SMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 4700µF | 71 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 2.81A @ 120Hz | 3.0348A @ 100kHz | - | - | 1.063 (27.00mm) | - | - | ||
![]() ELXV500ETE471MK25S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 50V | -55°C ~ 105°C | Tape & Box (TB) | LXV | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 470µF | - | 0.197 (5.00mm) | - | Polar | 45 mOhms | 750mA @ 120Hz | 1.5A @ 100kHz | - | - | 1.043 (26.50mm) | - | AEC-Q200 | ||
![]() ESMM201VND222MB40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 200V | -25°C ~ 85°C | Bulk | SMM | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | 113 mOhm @ 120Hz | 0.886 (22.50mm) | - | Polar | - | - | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() EKXJ451ELL6R8MJ16S Nippon-Chemi-Con | 26 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | - | 565-4229 EKXJ451ELL6R8MJ16S-ND | 450V | -25°C ~ 105°C | Bulk | KXJ | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 6.8µF | - | 0.197 (5.00mm) | - | Polar | - | 105mA @ 120Hz | 262.5mA @ 100kHz | - | - | 0.689 (17.50mm) | - | AEC-Q200 | ||
![]() EKZM6R3ELL471MF11D Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 6000 Hrs @ 105°C | - | 565-3561 EKZM6R3ELL471MF11D-ND | 6.3V | -40°C ~ 105°C | Bulk | KZM | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | 0.098 (2.50mm) | - | Polar | 94 mOhms | 270mA @ 120Hz | 540mA @ 100kHz | - | - | 0.492 (12.50mm) | - | - | ||
![]() E36D101LPN183TDA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 100V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 18000µF | - | 1.126 (28.60mm) | - | Polar | - | - | - | - | - | 4.125 (104.78mm) | - | - | ||
![]() ELXV6R3ETD272MK25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 6.3V | -55°C ~ 105°C | Tape & Box (TB) | LXV | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 2700µF | - | 0.197 (5.00mm) | - | Polar | 34 mOhms | 1.19A @ 120Hz | 1.7A @ 100kHz | - | - | 1.043 (26.50mm) | - | AEC-Q200 | ||
![]() ESMH350VNN123MQ45T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 35V | -40°C ~ 85°C | Bulk | SMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 12000µF | 35 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 3.98A @ 120Hz | 4.2984A @ 100kHz | - | - | 1.850 (47.00mm) | - | - |