- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E37X421CPN392MDD0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 15000 Hrs @ 85°C | - | 420V | -40°C ~ 85°C | Bulk | U37X | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | 29 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | 12.2A @ 120Hz | 42.441A @ 10kHz | 5.157 (131.00mm) | - | ||
![]() ERHA501LGC103MFM0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | 565-4367 | 500V | -25°C ~ 85°C | Tray | RHA | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | 1.240 (31.50mm) | Polar | - | 28.2A @ 120Hz | 39.48A @ 3kHz | 8.268 (210.00mm) | - | ||
![]() E81D250VNN682MQ30T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() ELXV250ETC331MH20D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 25V | -55°C ~ 105°C | Tape & Reel (TR) | LXV | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 330µF | - | 0.138 (3.50mm) | Polar | 110 mOhms | 352mA @ 120Hz | 640mA @ 100kHz | 0.846 (21.50mm) | AEC-Q200 | ||
![]() EKMQ351VSN271MR25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2987 EKMQ351VSN271MR25N | 350V | -25°C ~ 105°C | Bulk | KMQ | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.1A @ 120Hz | 1.573A @ 50kHz | 0.984 (25.00mm) | - | ||
![]() ESMM201VSN182MR50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | 200V | -25°C ~ 85°C | Bulk | SMM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1800µF | 138 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 4.6A @ 120Hz | 6.9A @ 100kHz | 2.047 (52.00mm) | - | ||
![]() EKMQ251VSN681MP50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2974 EKMQ251VSN681MP50N | 250V | -25°C ~ 105°C | Bulk | KMQ | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 680µF | - | 0.394 (10.00mm) | Polar | - | 1.7A @ 120Hz | 2.55A @ 50kHz | 1.969 (50.00mm) | - | ||
![]() EKZE250ETD681MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 4000 Hrs @ 105°C | - | 25V | -40°C ~ 105°C | Tape & Box (TB) | KZE | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | 0.197 (5.00mm) | Polar | 23 mOhms | 1.092A @ 120Hz | 1.82A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() E36D401HPN682TEE3N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 400V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 6800µF | 27.1 mOhm @ 120Hz | 1.250 (31.75mm) | Polar | - | 15.21A @ 120Hz | 21.294A @ 3kHz | 5.625 (142.88mm) | - | ||
![]() SMG100VB47RM10X12LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 100V | -40°C ~ 85°C | Bulk | SMG | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 47µF | 1.13 Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 230mA @ 120Hz | 414mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() SMG50VB222M20ALL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 50V | -40°C ~ 85°C | Bulk | SMG | 0.787 Dia (20.00mm) | ±20% | - | General Purpose | 2200µF | 53 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.88A @ 120Hz | 2.0304A @ 100kHz | 0.984 (25.00mm) | - | ||
![]() MVY6.3VE682MM22TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.748 L x 0.748 W (19.00mm x 19.00mm) | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | 6.3V | -55°C ~ 105°C | Tray | MVY | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 6800µF | - | - | Polar | 38 mOhms | - | 1.75A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() EGXF161ELL201MK40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | - | 160V | -40°C ~ 125°C | Bulk | GXF | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 200µF | - | 0.197 (5.00mm) | Polar | - | 752.5mA @ 120Hz | - | 1.634 (41.50mm) | AEC-Q200 | ||
![]() LXY16VB271M8X12LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 3000 Hrs @ 105°C | - | 16V | -55°C ~ 105°C | Bulk | LXY | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 270µF | - | 0.138 (3.50mm) | Polar | 170 mOhms | 222.5mA @ 120Hz | 445mA @ 100kHz | 0.472 (12.00mm) | - | ||
![]() EKZE250ETD221MHB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 25V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | 0.138 (3.50mm) | Polar | 72 mOhms | 380mA @ 120Hz | 760mA @ 100kHz | 0.512 (13.00mm) | - | ||
![]() EKYB250ELL471MJC5S Nippon-Chemi-Con | 39 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-3889 | 25V | -40°C ~ 105°C | Bulk | KYB | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | 0.197 (5.00mm) | Polar | 64 mOhms | 525mA @ 120Hz | 1.05A @ 100kHz | 0.551 (14.00mm) | - | ||
![]() LXY16VB122M10X30LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | 16V | -55°C ~ 105°C | Bulk | LXY | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 1200µF | - | 0.197 (5.00mm) | Polar | 44 mOhms | 864mA @ 120Hz | 1.44A @ 100kHz | 1.181 (30.00mm) | - | ||
![]() MVE25VC10RME55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 25V | -40°C ~ 105°C | Tape & Reel (TR) | MVE | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 10µF | 26.52 Ohm @ 120Hz | - | Polar | - | 27mA @ 120Hz | - | 0.205 (5.20mm) | - | ||
![]() LXZ6.3VB183M18X40LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 8000 Hrs @ 105°C | - | 6.3V | -55°C ~ 105°C | Bulk | LXZ | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 18000µF | - | 0.295 (7.50mm) | Polar | 15 mOhms | 3.23A @ 120Hz | 3.8A @ 100kHz | 1.575 (40.00mm) | - | ||
![]() EKRG500EC3221MJC5S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | 50V | -55°C ~ 105°C | Tape & Reel (TR) | KRG | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | 0.197 (5.00mm) | Polar | - | 290mA @ 120Hz | 435mA @ 100kHz | 0.551 (14.00mm) | - |