- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESMH451VRT681MB50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 450V | -25°C ~ 85°C | Bulk | SMH | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | 366 mOhm @ 120Hz | 0.866 (22.00mm) | Polar | - | 3.21A @ 120Hz | 4.5903A @ 100kHz | 2.047 (52.00mm) | - | ||
![]() EKMH500VNN332MQ30T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 50V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | 100 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.85A @ 120Hz | 1.998A @ 100kHz | 1.260 (32.00mm) | - | ||
![]() EMLE350ADA220MF90G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | - | 35V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLE | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | - | Polar | - | 49mA @ 120Hz | 52.92mA @ 100kHz | 0.354 (9.00mm) | - | ||
![]() EKMR351VSN271MQ30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 350V | -25°C ~ 105°C | Bulk | KMR | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.18A @ 120Hz | 1.6874A @ 50kHz | 1.280 (32.50mm) | - | ||
![]() SMH63VS103M35X40T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 63V | -40°C ~ 85°C | Tray | SMH | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 10000µF | 25 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.47A @ 120Hz | 6.564A @ 100kHz | 1.575 (40.00mm) | - | ||
![]() EKYB350ELL470ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | 565-3909 | 35V | -40°C ~ 105°C | Bulk | KYB | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 47µF | - | 0.079 (2.00mm) | Polar | 290 mOhms | 136mA @ 120Hz | 340mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EKZE6R3ELL392MK25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | 565-1636 | 6.3V | -40°C ~ 105°C | Bulk | KZE | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 3900µF | - | 0.197 (5.00mm) | Polar | 18 mOhms | 2.0775A @ 120Hz | 2.77A @ 100kHz | 0.984 (25.00mm) | - | ||
![]() ELXZ630ELL391MK25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | 565-2044 | 63V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | Not Applicable | Automotive | 390µF | - | 0.197 (5.00mm) | Polar | 70 mOhms | 860mA @ 120Hz | 1.72A @ 100kHz | 1.043 (26.50mm) | AEC-Q200 | ||
![]() ESMG350ELL392MN30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-1090 | 35V | -40°C ~ 85°C | Bulk | SMG | 0.787 Dia (20.00mm) | ±20% | - | General Purpose | 3900µF | - | 0.394 (10.00mm) | Polar | - | 2.31A @ 120Hz | 2.4948A @ 100kHz | 1.240 (31.50mm) | - | ||
![]() EKMH500VNN332MQ30W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 50V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | 100 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.85A @ 120Hz | 1.998A @ 100kHz | 1.260 (32.00mm) | - | ||
![]() E37X501CPN182MDA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 15000 Hrs @ 85°C | - | 500V | -40°C ~ 85°C | Bulk | U37X | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 1800µF | 56 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | 8.2A @ 120Hz | 42.441A @ 10kHz | 4.173 (106.00mm) | - | ||
![]() E36D251LPN471TA54N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 250V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 470µF | - | 0.500 (12.70mm) | Polar | - | - | - | 2.402 (61.00mm) | - | ||
![]() ESMH500VNN682MP50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 50V | -40°C ~ 85°C | Bulk | SMH | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6800µF | 49 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.81A @ 120Hz | 4.1148A @ 100kHz | 2.047 (52.00mm) | - | ||
![]() E32D101MLS103MCA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 100V | -40°C ~ 105°C | Bulk | U32D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | 0.875 (22.22mm) | Polar | - | - | - | 4.125 (104.78mm) | - | ||
![]() SMG100VB4R7M5X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 100V | -40°C ~ 85°C | Bulk | SMG | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 4.7µF | 15.068 Ohm @ 120Hz | 0.079 (2.00mm) | Polar | - | 45mA @ 120Hz | 112.5mA @ 100kHz | 0.433 (11.00mm) | - | ||
![]() EKYA101ELL6R8ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 100V | -40°C ~ 105°C | Bulk | KYA | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 6.8µF | - | 0.079 (2.00mm) | Polar | 1.4 Ohms | 50mA @ 120Hz | 125mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() KMG16VB471M8X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 16V | -55°C ~ 105°C | Bulk | KMG | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 470µF | 705 mOhm @ 120Hz | 0.138 (3.50mm) | Polar | - | 310mA @ 120Hz | 465mA @ 100kHz | 0.453 (11.50mm) | - | ||
![]() EKMG500EC3101MHB5D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | 50V | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | 0.138 (3.50mm) | Polar | - | 180mA @ 120Hz | 270mA @ 100kHz | 0.512 (13.00mm) | - | ||
![]() EKYB160ELL271MF11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | 565-3861 | 16V | -40°C ~ 105°C | Bulk | KYB | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | - | 0.098 (2.50mm) | Polar | 150 mOhms | 270mA @ 120Hz | 540mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EKZE630ELL150ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-1718 | 63V | -40°C ~ 105°C | Bulk | KZE | 0.197 Dia (5.00mm) | ±20% | Not Applicable | General Purpose | 15µF | - | 0.079 (2.00mm) | Polar | 880 mOhms | 66mA @ 120Hz | 165mA @ 100kHz | 0.433 (11.00mm) | - |