- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESMH800VSN103MA50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 80V | -40°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | - | 25 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 6.63A @ 120Hz | 7.956A @ 100kHz | - | - | - | 2.047 (52.00mm) | - | ||
![]() EMVY500ADA221MJA0G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-2496-6 | 50V | -55°C ~ 105°C | Original-Reel® | Alchip™- MVY | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 220µF | - | - | - | - | - | - | - | Polar | 300 mOhms | 250mA @ 120Hz | 500mA @ 100kHz | - | - | - | 0.394 (10.00mm) | - | ||
![]() ELXS201VSN681MP40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 200V | -25°C ~ 105°C | Bulk | LXS | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.94A @ 120Hz | 2.91A @ 50kHz | - | - | - | 1.673 (42.50mm) | - | ||
![]() EKMQ160ELL103MLP1S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | 16.5 (Dia.) x 37mm | Lead free / RoHS Compliant | 2000h | 2000 Hrs @ 105°C | +105°C | -55°C | - | 16V | -55°C ~ 105°C | Bulk | KMQ | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | Electrolytic | 7.5mm | - | 0.295 (7.50mm) | 16V dc | 4 μA | 1930mArms | Polar | - | 1.93A @ 120Hz | 2.0844A @ 100kHz | 0.38% | 16.5mm | 37mm | 1.457 (37.00mm) | - | ||
![]() E32D351HPN181MA41M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 350V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 180µF | - | - | 882.3 mOhm @ 120Hz | 0.500 (12.70mm) | - | - | - | Polar | - | 1.43A @ 120Hz | 2.1736A @ 50kHz | - | - | - | 1.625 (41.28mm) | - | ||
![]() EKMW451VSN821MA50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMW | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.42A @ 120Hz | 3.4606A @ 50kHz | - | - | - | 2.067 (52.50mm) | - | ||
![]() MVA63VC331MK16TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 63V | -40°C ~ 85°C | Tray | MVA | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 330µF | - | - | 703 mOhm @ 120Hz | - | - | - | - | Polar | - | 720mA @ 120Hz | - | - | - | - | 0.630 (16.00mm) | - | ||
![]() E32D750LPN942MA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 75V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 9400µF | - | - | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | - | - | 2.625 (66.68mm) | - | ||
![]() E81D451VSN471MA55T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMQ451VSN681MA50W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | - | - | 2.047 (52.00mm) | - | ||
![]() EKMH451VSN101MR25W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | 2.486 Ohm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 640mA @ 120Hz | 915.2mA @ 100kHz | - | - | - | 1.063 (27.00mm) | - | ||
![]() E81D500VQT393MB80T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMG200VB271M20BLL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 200V | -40°C ~ 85°C | Bulk | SMG | 0.787 Dia (20.00mm) | ±20% | - | General Purpose | 270µF | - | - | 7.053 Ohm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 830mA @ 120Hz | 1.245A @ 100kHz | - | - | - | 1.181 (30.00mm) | - | ||
![]() EMVE500GDA102MMN0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.748 L x 0.748 W (19.00mm x 19.00mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-2258-2 | 50V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 1000µF | - | - | - | - | - | - | - | Polar | - | 1.2A @ 120Hz | - | - | - | - | 0.846 (21.50mm) | - | ||
![]() KMG200VB221M18X35LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | 200V | -40°C ~ 105°C | Bulk | KMG | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 220µF | - | - | 1.507 Ohm @ 120Hz | 0.295 (7.50mm) | - | - | - | Polar | - | 575mA @ 120Hz | 862.5mA @ 100kHz | - | - | - | 1.398 (35.50mm) | - | ||
![]() EMLF350ADA330MF90G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 35V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLF | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 33µF | - | - | - | - | - | - | - | Polar | - | 57mA @ 120Hz | 61.56mA @ 100kHz | - | - | - | 0.354 (9.00mm) | - | ||
![]() EKZE250ETD470ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 25V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 47µF | - | - | - | 0.079 (2.00mm) | - | - | - | Polar | 300 mOhms | 100mA @ 120Hz | 250mA @ 100kHz | - | - | - | 0.492 (12.50mm) | - | ||
![]() E82D201VQT821MB25T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 82D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMZS350ARA411MHA0G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-5122-2 | 35V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZS | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 410µF | - | - | 80 mOhm @ 100kHz | - | - | - | - | Polar | - | 425mA @ 120Hz | 850mA @ 100kHz | - | - | - | 0.413 (10.50mm) | AEC-Q200 | ||
![]() E36D101LPN223TDB7N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 100V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 22000µF | - | - | - | 1.125 (28.58mm) | - | - | - | Polar | - | - | - | - | - | - | 4.625 (117.48mm) | - |