- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E92F401VND122MAA0T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | 400V | -25°C ~ 85°C | Bulk | U92F | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | - | 73 mOhm @ 120Hz | 0.886 (22.50mm) | - | - | - | Polar | - | 7.2A @ 120Hz | 10.296A @ 100kHz | - | - | 4.035 (102.50mm) | - | ||
![]() EKMH500VSN272MQ25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 50V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | - | 123 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.7A @ 120Hz | 1.836A @ 100kHz | - | - | 1.063 (27.00mm) | - | ||
![]() E36D201LPN822TDB7M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-3309 | 200V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 8200µF | - | - | - | 1.126 (28.60mm) | - | - | - | Polar | - | - | - | - | - | 4.625 (117.48mm) | - | ||
![]() EKYB101ELL391MM20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | 565-4022 | 100V | -40°C ~ 105°C | Bulk | KYB | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | 32 mOhms | 1.05A @ 120Hz | 2.1A @ 100kHz | - | - | 0.846 (21.50mm) | - | ||
![]() ESMH500VNN273MA63T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 50V | -40°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 27000µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | - | 2.559 (65.00mm) | - | ||
![]() ELXY350ETD390ME15D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | LXY | - | ±20% | 1 (Unlimited) | Automotive | 39µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | AEC-Q200 | ||
![]() EKMA350ELL330MF07D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | 6.3 (Dia.) x 7mm | Lead free / RoHS Compliant | 1000h | 1000 Hrs @ 105°C | +105°C | -55°C | - | 35V | -55°C ~ 105°C | Bulk | KMA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 33µF | Electrolytic | 2.5mm | - | 0.098 (2.50mm) | 35V dc | 3 μA | 64mA | Polar | - | 64mA @ 120Hz | - | 6.3mm | 7mm | 0.315 (8.00mm) | - | ||
![]() E36D451LGN133AFP0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | - | 0%, +30% | 1 (Unlimited) | General Purpose | 13000µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | ||
![]() SMQ160VS102M22X40T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 160V | -25°C ~ 85°C | Tray | SMQ | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 1000µF | - | - | 249 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3A @ 120Hz | 4.5A @ 50kHz | - | - | 1.575 (40.00mm) | - | ||
![]() EKZE350ETD681MK20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Tape & Box (TB) | KZE | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 21 mOhms | 1.416A @ 120Hz | 2.36A @ 100kHz | - | - | 0.846 (21.50mm) | - | ||
![]() KMG63VB221M10X16LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 1000 Hrs @ 105°C | - | - | - | 63V | -55°C ~ 105°C | Bulk | KMG | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 220µF | - | - | 753 mOhm @ 120Hz | 0.197 (5.00mm) | - | - | - | Polar | - | 335mA @ 120Hz | 502.5mA @ 100kHz | - | - | 0.630 (16.00mm) | - | ||
![]() ELXZ160ELL221MF15D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-1927 | 16V | -55°C ~ 105°C | Bulk | LXZ | 0.248 Dia (6.30mm) | ±20% | - | Automotive | 220µF | - | - | - | 0.098 (2.50mm) | - | - | - | Polar | 180 mOhms | 200mA @ 120Hz | 400mA @ 100kHz | - | - | 0.650 (16.50mm) | AEC-Q200 | ||
![]() E36D251HLN222MC67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 250V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | - | - | 59.8 mOhm @ 120Hz | 0.875 (22.22mm) | - | - | - | Polar | - | 4.31A @ 120Hz | 6.034A @ 3kHz | - | - | 2.625 (66.68mm) | - | ||
![]() ELXV630ETS471ML25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 63V | -55°C ~ 105°C | Tape & Box (TB) | LXV | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | Automotive | 470µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | 55 mOhms | 740mA @ 120Hz | 1.48A @ 100kHz | - | - | 1.043 (26.50mm) | AEC-Q200 | ||
![]() EKY-160ELL272MK30S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | 565-1533 | 16V | -40°C ~ 105°C | Bulk | KY | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 2700µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 24 mOhms | 1.9875A @ 120Hz | 2.65A @ 100kHz | - | - | 1.181 (30.00mm) | - | ||
![]() EKMM201VNN122MA35W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | 200V | -25°C ~ 105°C | Bulk | KMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | - | 207 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.65A @ 120Hz | 3.975A @ 50kHz | - | - | 1.457 (37.00mm) | - | ||
![]() ELXV101EC3221ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 100V | -55°C ~ 105°C | Tape & Box (TB) | LXV | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | Automotive | 220µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | 81 mOhms | 720mA @ 120Hz | 1.44A @ 100kHz | - | - | 1.043 (26.50mm) | AEC-Q200 | ||
![]() ESMH201VNN471MQ30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 200V | -25°C ~ 85°C | Bulk | SMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | 353 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.8A @ 120Hz | 2.7A @ 100kHz | - | - | 1.260 (32.00mm) | - | ||
![]() EKYB800ELL152MMP1S Nippon-Chemi-Con | 245 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | 565-4005 | 80V | -40°C ~ 105°C | Bulk | KYB | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1500µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | 18 mOhms | 1.83A @ 120Hz | 3.05A @ 100kHz | - | - | 1.457 (37.00mm) | - | ||
![]() ESMQ451VSN331MA30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-3738 ESMQ451VSN331MA30S-ND | 450V | -25°C ~ 85°C | Bulk | SMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.01A @ 120Hz | 2.8743A @ 50kHz | - | - | 1.260 (32.00mm) | - |