- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXZ50VB102M12X40LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 7000 Hrs @ 105°C | - | - | - | 50V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 1000µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 29 mOhms | 1.5A @ 120Hz | 2.5A @ 100kHz | - | 1.575 (40.00mm) | - | - | ||
![]() EKXJ251ELL221MU45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 12000 Hrs @ 105°C | - | - | - | 250V | -40°C ~ 105°C | Bulk | KXJ | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 220µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 1.16A @ 120Hz | 2.61A @ 100kHz | - | 1.831 (46.50mm) | - | AEC-Q200 | ||
![]() EKMH401VSN331MR45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 400V | -25°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | - | 753 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.39A @ 120Hz | 1.9877A @ 100kHz | - | 1.850 (47.00mm) | - | - | ||
![]() KMQ160VS272M35X40T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | 160V | -25°C ~ 105°C | Tray | KMQ | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 2700µF | - | - | 92 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.1A @ 120Hz | 4.65A @ 50kHz | - | 1.575 (40.00mm) | - | - | ||
![]() EGXL500ETD101MJC5S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | - | 50V | -40°C ~ 125°C | Tape & Box (TB) | GXL | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 100µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 300 mOhms | 236mA @ 120Hz | 590mA @ 100kHz | - | 0.551 (14.00mm) | - | AEC-Q200 | ||
![]() SMG250VB33RM12X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 250V | -40°C ~ 85°C | Bulk | SMG | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 33µF | - | - | 61 mOhm @ 120Hz | 0.197 (5.00mm) | - | - | - | Polar | - | 230mA @ 120Hz | 414mA @ 100kHz | - | 0.787 (20.00mm) | - | - | ||
![]() EKZE350ETD221MJC5S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 53 mOhms | 515mA @ 120Hz | 1.03A @ 100kHz | - | 0.551 (14.00mm) | - | - | ||
![]() E36D500LPN682TA54M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-3328 | 50V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 6800µF | - | - | - | 0.500 (12.70mm) | - | - | - | Polar | - | - | - | - | 2.125 (53.98mm) | - | - | ||
![]() EKY-350ELL471MK15S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | 12.5 x 15mm | Lead free / RoHS Compliant | 10000h | 10000 Hrs @ 105°C | +105°C | -40°C | 565-1577 EKY350ELL471MK15S | 35V | -40°C ~ 105°C | Bulk | KY | 0.492 Dia (12.50mm) | ±20% | Not Applicable | General Purpose | 470µF | Electrolytic | 5mm | - | 0.197 (5.00mm) | 35V dc | 164 μA | 1450mArms | Polar | 49 mOhms | 725mA @ 120Hz | 1.45A @ 100kHz | 12.5mm | 0.591 (15.00mm) | 15mm | - | ||
![]() EKZN800ELL820MH20D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 9000 Hrs @ 105°C | - | - | 565-4111 | 80V | -40°C ~ 105°C | Bulk | KZN | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 82µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 120 mOhms | 416mA @ 120Hz | 1.04A @ 100kHz | - | 0.846 (21.50mm) | - | - | ||
![]() EKMH201VNN471MQ30W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 200V | -25°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | 353 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.41A @ 120Hz | 2.115A @ 100kHz | - | 1.260 (32.00mm) | - | - | ||
![]() ELXS201VSN821MQ35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 200V | -25°C ~ 105°C | Bulk | LXS | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.17A @ 120Hz | 3.255A @ 50kHz | - | 1.476 (37.50mm) | - | - | ||
![]() ELXS3B1VSN471MQ45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 315V | -25°C ~ 105°C | Bulk | LXS | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.79A @ 120Hz | 2.5597A @ 50kHz | - | 1.870 (47.50mm) | - | - | ||
![]() EKZN6R3ELL272MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | 565-4035 | 6.3V | -40°C ~ 105°C | Bulk | KZN | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 28 mOhms | 1.47A @ 120Hz | 1.96A @ 100kHz | - | 0.846 (21.50mm) | - | - | ||
![]() EKY-101ETD330MJC5S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 100V | -40°C ~ 105°C | Tape & Box (TB) | KY | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 33µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | - | - | - | 0.551 (14.00mm) | - | - | ||
![]() EKMG350EMC222ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 1.26A @ 120Hz | 1.3608A @ 100kHz | - | 1.043 (26.50mm) | - | - | ||
![]() EKMH500VNN103MR50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 50V | -40°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | - | 33 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 4.04A @ 120Hz | 4.3632A @ 100kHz | - | 2.047 (52.00mm) | - | - | ||
![]() EKMH350VNN153MA35W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 15000µF | - | - | 28 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.67A @ 120Hz | 3.9636A @ 100kHz | - | 1.457 (37.00mm) | - | - | ||
![]() E81D401VST272MCA5T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERWL401LGB392MEB5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 20000 Hrs @ 85°C | - | - | - | 400V | -25°C ~ 85°C | Bulk | RWL | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | - | - | - | 1.240 (31.50mm) | - | - | - | Polar | - | 14.7A @ 120Hz | 20.58A @ 3kHz | - | 4.528 (115.00mm) | - | - |