- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKHE421ELL330MJ30S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZM250EC3331MHB5D Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMA250ETD220MF07D Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKHS451VSN391MA30S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKHE421ELL470MJ40S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXG351EC3470ML20S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKHE401ELL680MK35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | 13 (Dia.) x 37mm | - | 2000h | - | +105°C | -40°C | - | - | - | - | - | KHE | - | ±20% | - | - | 68µF | Electrolytic | 5mm | - | - | 400V dc | - | 560mArms | - | - | - | - | 0.15% | 13mm | 37mm | - | - | ||
![]() EKMS551VSN471MA60S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKHS501VSN121MR25S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKHE451ELL101MU40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | 15 (Dia.) x 42mm | - | 2000h | - | +105°C | -40°C | - | - | - | - | - | KHE | - | ±20% | - | - | 100µF | Electrolytic | 7.5mm | - | - | 450V dc | - | 740mArms | - | - | - | - | 0.2% | 15mm | 42mm | - | - | ||
![]() EKY-630ELL221MJ20S Nippon-Chemi-Con | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVE50VE471MM17TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.748 L x 0.748 W (19.00mm x 19.00mm) | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 50V | -40°C ~ 105°C | Tray | MVE | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 470µF | - | - | 635 mOhm @ 120Hz | - | - | - | - | Polar | - | 750mA @ 120Hz | - | - | - | - | 0.650 (16.50mm) | - | ||
![]() EMZR500ARA470MF61G Nippon-Chemi-Con | 149 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-5152-2 | - | 50V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZR | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | Automotive | 47µF | - | - | 680 mOhm @ 100kHz | - | - | - | - | Polar | - | 78mA @ 120Hz | 195mA @ 100kHz | - | - | - | 0.240 (6.10mm) | AEC-Q200 | ||
![]() E36D301HLN153MEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 300V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 15000µF | - | - | - | 1.250 (31.75mm) | - | - | - | Polar | - | - | - | - | - | - | 5.625 (142.88mm) | - | ||
![]() EKMH451VND471MB40N Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | Non-Compliant | 450V | -25°C ~ 105°C | Bulk | KMH | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | 529 mOhm @ 120Hz | 0.886 (22.50mm) | - | - | - | Polar | - | 1.78A @ 120Hz | 2.5454A @ 100kHz | - | - | - | 1.654 (42.00mm) | - | ||
![]() E36D800HPC563MDD0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 80V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 56000µF | - | - | 5.9 mOhm @ 120Hz | 1.125 (28.58mm) | - | - | - | Polar | - | 18.51A @ 120Hz | 25.914A @ 3kHz | - | - | - | 5.125 (130.18mm) | - | ||
![]() EKY-160ELL103MM40S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | 18 (Dia.) x 40mm | Lead free / RoHS Compliant | 10000h | 10000 Hrs @ 105°C | +105°C | -40°C | - | Compliant | 16V | -40°C ~ 105°C | Bulk | KY | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | Electrolytic | 7.5mm | - | 0.295 (7.50mm) | 16V dc | 3 μA | 4.28A | Polar | - | 3.638A @ 120Hz | 4.28A @ 100kHz | - | 18mm | 40mm | 1.634 (41.50mm) | - | ||
![]() MVA16VC221MF80TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 16V | -40°C ~ 85°C | Tape & Reel (TR) | MVA | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 220µF | - | - | 1.959 Ohm @ 120Hz | - | - | - | - | Polar | - | 130mA @ 120Hz | - | - | - | - | 0.303 (7.70mm) | - | ||
![]() ELXV160ELL681MJ20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | 565-3357 | - | 16V | -55°C ~ 105°C | Bulk | LXV | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 680µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 62 mOhms | 689mA @ 120Hz | 1.06A @ 100kHz | - | - | - | 0.846 (21.50mm) | AEC-Q200 | ||
![]() ELXM161VSN122MA30S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | - | 160V | -25°C ~ 105°C | Bulk | LXM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.52A @ 120Hz | 3.78A @ 50kHz | - | - | - | 1.260 (32.00mm) | - |