- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Depth | Lead Pitch | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMH100VSN223MP40S Nippon-Chemi-Con | 83756 | - | - | Snap-In | 23 (Dia.) x 40mm | 2000h | +105°C | -40°C | KMH | ±20% | 22000µF | Electrolytic | - | 10mm | 10V dc | 3 mA | 2.51Arms | 0.5% | 23mm | 40mm | - | ||
![]() EMVH630ARA221MKG5S Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 13 x 13 x 16mm | 5000h | +125°C | -40°C | MVH | ±20% | 220µF | Electrolytic | 13mm | 4.2mm | 63V dc | 4 μA | 600mArms | - | 12.5mm | 16mm | 13mm | ||
![]() EMVH500ARA100MF60G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 6.6 x 6.6 x 5.7mm | 1000h | +125°C | -40°C | MVH | ±20% | 10µF | Electrolytic | 6.6mm | 1.9mm | 50V dc | 3 μA | 51mArms | - | 6.3mm | 5.7mm | 6.6mm | ||
![]() EKMS501VSN331MA45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 35 (Dia.) x 45mm | 3000h | +105°C | -25°C | KMS | ±20% | 330µF | Electrolytic | - | 10mm | 500V dc | <=3√CV μA @ 5 min | 1.6Arms | 0.2% | 35mm | - | 45mm | ||
![]() EKMS501VSN271MR50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 50mm | 3000h | +105°C | -25°C | KMS | ±20% | 270µF | Electrolytic | - | 10mm | 500V dc | <=3√CV μA @ 5 min | 1.5Arms | 0.2% | 30mm | - | 50mm | ||
![]() ELXS451VSN271MQ45S Nippon-Chemi-Con | 164 |
| - | Through Hole | 25.4 (Dia.) x 45mm | 5000h | +105°C | -25°C | LXS | ±20% | 270µF | Electrolytic | - | 10mm | 450V dc | <=3√CV μA @ 5 min | 1.36Arms | 0.2% | 25.4mm | - | 45mm | ||
![]() ELXS401VSN181MQ25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 25.4 (Dia.) x 25mm | 5000h | +105°C | -25°C | LXS | ±20% | 180µF | Electrolytic | - | 10mm | 400V dc | <=3√CV μA @ 5 min | 0.99Arms | 0.15% | 25.4mm | - | 25mm | ||
![]() ELXS501VSN121MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 30mm | 5000h | +105°C | -25°C | LXS | ±20% | 120µF | Electrolytic | - | 10mm | 500V dc | <=3√CV μA @ 5 min | 0.91Arms | 0.2% | 30mm | - | 30mm | ||
![]() ELXS451VSN561MA50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 35 (Dia.) x 50mm | 5000h | +105°C | -25°C | LXS | ±20% | 560µF | Electrolytic | - | 10mm | 450V dc | <=3√CV μA @ 5 min | 2.22Arms | 0.2% | 35mm | - | 50mm | ||
![]() ELXS161VSN102MP40S Nippon-Chemi-Con | 88108 | - | - | Through Hole | 22 (Dia.) x 40mm | 5000h | +105°C | -25°C | LXS | ±20% | 1000µF | Electrolytic | - | 10mm | 160V dc | <=3√CV μA @ 5 min | 2.35Arms | 0.15% | 22mm | - | 40mm | ||
![]() ELXS161VSN222MR50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 50mm | 5000h | +105°C | -25°C | LXS | ±20% | 2200µF | Electrolytic | - | 10mm | 160V dc | <=3√CV μA @ 5 min | 4.11Arms | 0.15% | 30mm | - | 50mm | ||
![]() ELXS201VSN391MP25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 22 (Dia.) x 25mm | 5000h | +105°C | -25°C | LXS | ±20% | 390µF | Electrolytic | - | 10mm | 200V dc | <=3√CV μA @ 5 min | 1.34Arms | 0.15% | 22mm | - | 25mm | ||
![]() EMVE350ADA151MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 8 x 10mm | 2000h | +105°C | -40°C | MVE | ±20% | 150µF | Electrolytic | - | 3.1mm | 35V dc | 3 μA | 260mArms | - | 8mm | 10mm | - | ||
![]() EMVE350ARA220MF55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 6.3 x 5.2mm | 1000h | +105°C | -40°C | MVE | ±20% | 22µF | Electrolytic | - | 1.9mm | 35V dc | 3 μA | 44mArms | - | 6.3mm | 5.2mm | - | ||
![]() EMVE350ADA101MF80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 6.3 x 7.7mm | 1000h | +105°C | -40°C | MVE | ±20% | 100µF | Electrolytic | - | 1.9mm | 35V dc | 3 μA | 100mArms | - | 6.3mm | 7.7mm | - | ||
![]() EMVE160ADA331MHA0G Nippon-Chemi-Con | 41 |
| - | Surface Mount | 8 x 10mm | 2000h | +105°C | -40°C | MVE | ±20% | 330µF | Electrolytic | - | 3.1mm | 16V dc | 3 μA | 290mArms | - | 8mm | 10mm | - | ||
![]() EMVE160ADA220ME55G Nippon-Chemi-Con | 41 |
| - | Surface Mount | 5 x 5.2mm | 1000h | +105°C | -40°C | MVE | ±20% | 22µF | Electrolytic | - | 1.4mm | 16V dc | 3 μA | 30mArms | - | 5mm | 5.2mm | - | ||
![]() EMVA500ADA101MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 8 x 10mm | 2000h | +85°C | -40°C | MVA | ±20% | 100µF | Electrolytic | - | 3.1mm | 50V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 190mArms | - | 8mm | 10mm | - | ||
![]() EMVA500ARA100ME55G Nippon-Chemi-Con | 70 |
| - | Surface Mount | 5 x 5.2mm | 2000h | +85°C | -40°C | MVA | ±20% | 10µF | Electrolytic | - | 1.4mm | 50V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 30mArms | - | 5mm | 5.2mm | - | ||
![]() EMVE250ARA470MF55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 6.3 x 5.2mm | 1000h | +105°C | -40°C | MVE | ±20% | 47µF | Electrolytic | - | 1.9mm | 25V dc | 3 μA | 60mArms | - | 6.3mm | 5.2mm | - |