- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Capacitance | Power Rating | Military Standard | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Wire/Cable Type | Cable Length | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height Seated (Max) | Length | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32D500HPN393MAE3M Nippon-Chemi-Con | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | Non-Compliant | 50V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 39000µF | - | - | 9.7 mOhm @ 120Hz | 0.500 (12.70mm) | Polar | - | - | - | 20.56A @ 120Hz | 23.0272A @ 50kHz | - | 5.625 (142.88mm) | - | - | - | - | ||
![]() SMG400VB1R0M6X11LL Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | 400V | -40°C ~ 85°C | Bulk | SMG | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | 1µF | - | - | 846.383 Ohm @ 120Hz | 0.098 (2.50mm) | Polar | - | - | - | 22mA @ 120Hz | 55mA @ 100kHz | - | 0.433 (11.00mm) | - | - | - | - | ||
![]() E37F501CPN332MDE3M Nippon-Chemi-Con | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | 500V | -40°C ~ 85°C | Bulk | U37F | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 3300µF | - | - | 29 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | - | - | 12.8A @ 120Hz | 18.048A @ 10kHz | - | 5.669 (144.00mm) | - | - | - | - | ||
![]() ELBG350ELL362AM25S Nippon-Chemi-Con | 28 |
| - | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | Non-Compliant | 35V | -55°C ~ 105°C | Bulk | LBG | 0.709 Dia (18.00mm) | 0%, +30% | 1 (Unlimited) | - | - | - | - | - | - | - | Automotive | - | 3600µF | - | - | - | 0.295 (7.50mm) | Polar | 30 mOhms | - | - | 2.1A @ 120Hz | 2.8A @ 100kHz | - | 1.043 (26.50mm) | - | - | - | AEC-Q200 | ||
![]() KZE6.3VB821M8X15LL Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 3000 Hrs @ 105°C | - | - | 6.3V | -40°C ~ 105°C | Bulk | KZE | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | 820µF | - | - | - | 0.138 (3.50mm) | Polar | 56 mOhms | - | - | 597mA @ 120Hz | 995mA @ 100kHz | - | 0.591 (15.00mm) | - | - | - | - | ||
![]() EMVY101ATR101MKE0S Nippon-Chemi-Con | 28 |
| - | Lead, Tin | Through Hole | Surface Mount | Radial, Can - SMD | - | 0.512 L x 0.512 W (13.00mm x 13.00mm) | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | - | Non-Compliant | 100V | -40°C ~ 105°C | Tape & Reel | Alchip™- MVY | 0.492 Dia (12.50mm) | 0.1 % | 1 (Unlimited) | - | 25 ppm/°C | - | 64.9 kΩ | 175 °C | -65 °C | Metal Film | General Purpose | - | 100µF | - | MIL-PRF-55182 | - | - | Polar | - | - | - | - | - | 2.39 mm | 0.551 (14.00mm) | 7.62 mm | No | - | - | ||
![]() EKMM451VNN271MR40T Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | KMM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 270µF | - | - | 1.228 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | - | - | 1.28A @ 120Hz | 1.8304A @ 50kHz | - | 1.654 (42.00mm) | - | - | - | - | ||
![]() E36D101LPN332TA67N Nippon-Chemi-Con | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 100V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 3300µF | - | - | - | 0.500 (12.70mm) | Polar | - | - | - | - | - | - | 2.625 (66.68mm) | - | - | - | - | ||
![]() EKMR421VSN151MP30S Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 420V | -25°C ~ 105°C | Bulk | KMR | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 150µF | - | - | - | 0.394 (10.00mm) | Polar | - | - | - | 910mA @ 120Hz | 1.3013A @ 50kHz | - | 1.280 (32.50mm) | - | - | - | - | ||
![]() E36D500HPN394MEM9M Nippon-Chemi-Con | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 50V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 390000µF | - | - | - | 1.250 (31.75mm) | Polar | - | - | - | - | - | - | 8.625 (219.08mm) | - | - | - | - | ||
![]() LXZ25VB681M10X20LL Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | - | 25V | -55°C ~ 105°C | Bulk | LXZ | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | 680µF | - | - | - | 0.197 (5.00mm) | Polar | 52 mOhms | - | - | 732mA @ 120Hz | 1.22A @ 100kHz | - | 0.787 (20.00mm) | - | - | - | - | ||
![]() EKMW401VSN221MQ25S Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | 5 | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | Compliant | 400V | -25°C ~ 105°C | Bulk | KMW | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | IDT | - | Connector, IDC | - | - | - | - | General Purpose | Female | 220µF | - | - | - | 0.394 (10.00mm) | Polar | - | Flat Flex | 304 mm | 1.15A @ 120Hz | 1.6445A @ 50kHz | - | 1.083 (27.50mm) | - | No | - | - | ||
![]() EKMH451VNN561MA60M Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 560µF | - | - | - | 0.394 (10.00mm) | Polar | - | - | - | - | - | - | 2.441 (62.00mm) | - | - | - | - | ||
![]() E37F501CPN682MFE3M Nippon-Chemi-Con | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | Non-Compliant | 500V | -40°C ~ 85°C | Bulk | U37F | 3.504 Dia (89.00mm) | 0.5 % | 1 (Unlimited) | - | - | - | 4.99 kΩ | - | - | - | General Purpose | - | 6800µF | 100 mW | - | 14 mOhm @ 120Hz | 1.250 (31.75mm) | Polar | - | - | - | 22.1A @ 120Hz | 31.161A @ 10kHz | - | 5.669 (144.00mm) | - | - | Contains Lead | - | ||
![]() EKMH800VRT123MB63T Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | Non-Compliant | 80V | -40°C ~ 105°C | Bulk | KMH | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 12000µF | - | - | 21 mOhm @ 120Hz | 0.866 (22.00mm) | Polar | - | - | - | 5.58A @ 120Hz | 6.696A @ 100kHz | - | 2.559 (65.00mm) | - | - | - | - | ||
![]() KMG250VB221M18X40LL Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | - | 250V | -40°C ~ 105°C | Bulk | KMG | 0.709 Dia (18.00mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | 220µF | - | - | 1.507 Ohm @ 120Hz | 0.295 (7.50mm) | Polar | - | - | - | 585mA @ 120Hz | 877.5mA @ 100kHz | - | 1.575 (40.00mm) | - | - | - | - | ||
![]() ESMG6R3ELL470ME11D Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-1001 | Non-Compliant | 6.3V | -40°C ~ 85°C | Bulk | SMG | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | 47µF | - | - | - | 0.079 (2.00mm) | Polar | - | - | - | 92mA @ 120Hz | 165.6mA @ 100kHz | - | 0.492 (12.50mm) | - | - | - | - | ||
![]() ELBK250ELL592AL25S Nippon-Chemi-Con | 28 |
| - | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | 565-4339 | - | 25V | -55°C ~ 105°C | Bulk | LBK | 0.630 Dia (16.00mm) | 0%, +30% | 1 (Unlimited) | - | - | - | - | - | - | - | Automotive | - | 5900µF | - | - | 24 mOhm @ 100kHz | 0.295 (7.50mm) | Polar | - | - | - | 2.21A @ 120Hz | 2.6A @ 100kHz | - | 1.063 (27.00mm) | - | - | - | AEC-Q200 | ||
![]() E36D251CPN122UDA5M Nippon-Chemi-Con | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 250V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +75% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 1200µF | - | - | - | 1.125 (28.58mm) | Polar | - | - | - | - | - | - | 4.125 (104.78mm) | - | - | - | - | ||
![]() EKZM160ELL152MJ20S Nippon-Chemi-Con | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-3569 EKZM160ELL152MJ20S-ND | Non-Compliant | 16V | -40°C ~ 105°C | Bulk | KZM | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 1500µF | - | - | - | 0.197 (5.00mm) | Polar | 20 mOhms | - | - | 1.176A @ 120Hz | 1.96A @ 100kHz | - | 0.846 (21.50mm) | - | - | - | - |