- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRM6R3ELL220MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 22µF | Electrolytic | 1.5mm | 6.3V dc | 3 μA | 22mA | 4mm | 5mm | ||
![]() ESMG250ELL332ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 3300µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 1.975A | 16mm | 25mm | ||
![]() EKMA100ELL101MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 100µF | Electrolytic | 2.5mm | 10V dc | 3 μA | 80mA | 6.3mm | 7mm | ||
![]() EKMA160ELL101MF07D Nippon-Chemi-Con | 6 |
| - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 100µF | Electrolytic | 2.5mm | 16V dc | 3 μA | 97mA | 6.3mm | 7mm | ||
![]() ESRM160ELL330ME05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 33µF | Electrolytic | 2mm | 16V dc | 3 μA | 47mA | 5mm | 5mm | ||
![]() ESRM250ELL4R7MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 4.7µF | Electrolytic | 1.5mm | 25V dc | 3 μA | 13mA | 4mm | 5mm | ||
![]() ESRM100ELL101MF05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 100µF | Electrolytic | 2.5mm | 10V dc | 3 μA | 78mA | 6.3mm | 5mm | ||
![]() ESRM250ELL100MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 10µF | Electrolytic | 1.5mm | 25V dc | 3 μA | 25mA | 4mm | 5mm | ||
![]() ESRM500ELL220MF05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 22µF | Electrolytic | 2.5mm | 50V dc | 3 μA | 49mA | 6.3mm | 5mm | ||
![]() EKRG350ELL102ML15S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 15mm | 1000h | +105°C | -55°C | KRG | ±20% | 1000µF | Electrolytic | 7.5mm | 35V dc | 3 μA | 720mA | 16mm | 15mm | ||
![]() ESMG100ELL472MK25S Nippon-Chemi-Con | 6 |
| - | Through Hole | 12.5 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 4700µF | Electrolytic | 5mm | 10V dc | 4 μA | 1.78A | 12.5mm | 25mm | ||
![]() ESMG100ELL471MF11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 470µF | Electrolytic | 2.5mm | 10V dc | 4 μA | 350mA | 6.3mm | 11mm | ||
![]() ESMG160ELL101ME11D Nippon-Chemi-Con | 6 |
| - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 100µF | Electrolytic | 2mm | 16V dc | 4 μA | 160mA | 5mm | 11mm | ||
![]() ESMG6R3ELL472MK20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 12.5 (Dia.) x 20mm | 2000h | +85°C | -40°C | SMG | ±20% | 4700µF | Electrolytic | 5mm | 6.3V dc | 4 μA | 1.545A | 12.5mm | 20mm | ||
![]() ESMG350ELL222ML25S Nippon-Chemi-Con | 6 |
| - | Through Hole | 16 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 2200µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 1.785A | 16mm | 25mm | ||
![]() ESMG500ELL100ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 10µF | Electrolytic | 2mm | 50V dc | 4 μA | 60mA | 5mm | 11mm | ||
![]() ESMG500ELL3R3ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 3.3µF | Electrolytic | 2mm | 50V dc | 4 μA | 35mA | 5mm | 11mm | ||
![]() ESMG500ELL332MMP1S Nippon-Chemi-Con | 6 |
| - | Through Hole | 18 (Dia.) x 35.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 3300µF | Electrolytic | 7.5mm | 50V dc | 4 μA | 2.5A | 18mm | 35.5mm | ||
![]() ESMG350ELL470ME11D Nippon-Chemi-Con | 6 |
| - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 47µF | Electrolytic | 2mm | 35V dc | 4 μA | 130mA | 5mm | 11mm | ||
![]() ESMG350ELL221MHB5D Nippon-Chemi-Con | 6 |
| - | Through Hole | 8 (Dia.) x 11.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 220µF | Electrolytic | 3.5mm | 35V dc | 4 μA | 385mA | 8mm | 11.5mm |