- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Other Names | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKZE350ETD471MJ20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | Compliant | 35V | -40°C ~ 105°C | Tape & Box (TB) | KZE | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 470µF | - | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 23 mOhms | 910mA @ 120Hz | 1.82A @ 100kHz | - | - | - | - | - | - | - | 0.846 (21.50mm) | - | - | ||
![]() EGXL500ETD221MJ20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | 50V | -40°C ~ 125°C | Tape & Box (TB) | GXL | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | Automotive | - | 220µF | - | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 190 mOhms | 485mA @ 120Hz | 970mA @ 100kHz | - | - | - | - | - | - | - | 0.846 (21.50mm) | - | AEC-Q200 | ||
![]() ELXV500ELL560MF15D Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | 50V | -55°C ~ 105°C | Bulk | LXV | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | Automotive | - | 56µF | - | - | - | - | 0.098 (2.50mm) | - | - | - | Polar | 410 mOhms | 124mA @ 120Hz | 310mA @ 100kHz | - | - | - | - | - | - | - | 0.650 (16.50mm) | - | AEC-Q200 | ||
![]() ELXS3B1VSN471MA25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | 315V | -25°C ~ 105°C | Bulk | LXS | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 470µF | - | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.82A @ 120Hz | 2.6026A @ 50kHz | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | ||
![]() EMHS350GRA821MKG5S Nippon-Chemi-Con | 28 |
| - | Surface Mount | Radial, Can - SMD | - | 0.539 L x 0.512 W (13.70mm x 13.00mm) | - | - | - | 5000 Hrs @ 125°C | - | - | - | 565-5088 565-5088-2 565-5088-ND | - | - | - | 35V | -40°C ~ 125°C | Tape & Reel (TR) | Alchip™- MHS | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | Automotive | - | 820µF | - | - | 70 mOhm @ 100kHz | - | - | - | - | - | Polar | - | 696mA @ 120Hz | 1.16A @ 100kHz | - | - | - | - | - | - | - | 0.650 (16.50mm) | - | AEC-Q200 | ||
![]() MVK10VC33RME55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | Contains lead / RoHS non-compliant | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | 10V | -40°C ~ 105°C | Tape & Reel (TR) | MVK | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 33µF | - | - | 12.055 Ohm @ 120Hz | - | - | - | - | - | Polar | - | 34mA @ 120Hz | - | - | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | ||
![]() EKXL421ELL680MK40S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | 420V | -40°C ~ 105°C | Bulk | KXL | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 68µF | - | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 580mA @ 120Hz | 1.45A @ 100kHz | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | ||
![]() EKMM201VSN391MP30S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACE221M35V 8X10.5 TR13 Nippon-Chemi-Con | In Stock | - | - | - | 2512 J-Lead | SMD | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Bulk | Active | - | - | -55°C ~ 175°C | - | SMR1DZ | 0.236 L x 0.126 W (5.99mm x 3.20mm) | ±1% | - | 2 | ±0.2ppm/°C | - | 20 kOhms | Metal Foil | - | 0.16W | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | - | - | - | - | 0.110 (2.79mm) | - | - | ||
![]() NACE4R7M50V5X55TR13 Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | BNC In-Line Module | - | - | - | - | - | - | - | Anatech Electronics Inc. | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Duplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 448.25MHz ~ 458.25MHz / 468.475MHz ~ 478.475MHz | - | - | 15.0dB / 15.0dB | - | - | - | - | - | ||
![]() EMVH350ADA220MF60S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMQ401VSN271MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | - | 25.4 (Dia.) x 40mm | - | 2000h | - | +105°C | - | -25°C | - | - | - | - | - | - | - | KMQ | - | ±20% | - | - | - | - | - | - | - | - | 270µF | Electrolytic | 10mm | - | - | - | 400V dc | ≤ 3 CV μA | 1.22Arms | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | 40mm | - | ||
![]() EMVE350ADA151MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | - | 8 x 10mm | - | 2000h | - | +105°C | - | -40°C | - | - | - | - | - | - | - | MVE | - | ±20% | - | - | - | - | - | - | - | - | 150µF | Electrolytic | 3.1mm | - | - | - | 35V dc | 3 μA | 260mArms | - | - | - | - | - | - | - | - | - | 8mm | 10mm | - | - | - | ||
![]() EMVE350ARA220MF55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | - | 6.3 x 5.2mm | - | 1000h | - | +105°C | - | -40°C | - | - | - | - | - | - | - | MVE | - | ±20% | - | - | - | - | - | - | - | - | 22µF | Electrolytic | 1.9mm | - | - | - | 35V dc | 3 μA | 44mArms | - | - | - | - | - | - | - | - | - | 6.3mm | 5.2mm | - | - | - | ||
![]() EMVE350ADA101MF80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | - | 6.3 x 7.7mm | - | 1000h | - | +105°C | - | -40°C | - | - | - | - | - | - | - | MVE | - | ±20% | - | - | - | - | - | - | - | - | 100µF | Electrolytic | 1.9mm | - | - | - | 35V dc | 3 μA | 100mArms | - | - | - | - | - | - | - | - | - | 6.3mm | 7.7mm | - | - | - | ||
![]() EMVE160ADA331MHA0G Nippon-Chemi-Con | 41 |
| - | Surface Mount | - | - | - | 8 x 10mm | - | 2000h | - | +105°C | - | -40°C | - | - | - | - | - | - | - | MVE | - | ±20% | - | - | - | - | - | - | - | - | 330µF | Electrolytic | 3.1mm | - | - | - | 16V dc | 3 μA | 290mArms | - | - | - | - | - | - | - | - | - | 8mm | 10mm | - | - | - | ||
![]() EMVE160ADA220ME55G Nippon-Chemi-Con | 41 |
| - | Surface Mount | - | - | - | 5 x 5.2mm | - | 1000h | - | +105°C | - | -40°C | - | - | - | - | - | - | - | MVE | - | ±20% | - | - | - | - | - | - | - | - | 22µF | Electrolytic | 1.4mm | - | - | - | 16V dc | 3 μA | 30mArms | - | - | - | - | - | - | - | - | - | 5mm | 5.2mm | - | - | - | ||
![]() EMVA500ADA101MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | - | 8 x 10mm | - | 2000h | - | +85°C | - | -40°C | - | - | - | - | - | - | - | MVA | - | ±20% | - | - | - | - | - | - | - | - | 100µF | Electrolytic | 3.1mm | - | - | - | 50V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 190mArms | - | - | - | - | - | - | - | - | - | 8mm | 10mm | - | - | - | ||
![]() EMVA500ARA100ME55G Nippon-Chemi-Con | 70 |
| - | Surface Mount | - | - | - | 5 x 5.2mm | - | 2000h | - | +85°C | - | -40°C | - | - | - | - | - | - | - | MVA | - | ±20% | - | - | - | - | - | - | - | - | 10µF | Electrolytic | 1.4mm | - | - | - | 50V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 30mArms | - | - | - | - | - | - | - | - | - | 5mm | 5.2mm | - | - | - | ||
![]() EMVE250ARA470MF55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | - | 6.3 x 5.2mm | - | 1000h | - | +105°C | - | -40°C | - | - | - | - | - | - | - | MVE | - | ±20% | - | - | - | - | - | - | - | - | 47µF | Electrolytic | 1.9mm | - | - | - | 25V dc | 3 μA | 60mArms | - | - | - | - | - | - | - | - | - | 6.3mm | 5.2mm | - | - | - |