- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKY-350ELL681MK20S Nippon-Chemi-Con | 46 |
| - | Through Hole | 12.5 x 20mm | 10000h | +105°C | -40°C | KY | ±20% | 680µF | Electrolytic | 5mm | 35V dc | 238 μA | 1900mArms | 12.5mm | - | 20mm | ||
![]() EMVE250ADA470MF55G Nippon-Chemi-Con | 46 |
| - | Surface Mount | 6.3 x 5.2mm | 1000h | +105°C | -40°C | MVE | ±20% | 47µF | Electrolytic | 1.9mm | 25V dc | 3 μA | 60mArms | 6.3mm | 5.2mm | - | ||
![]() EMVE160ADA101MF55G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 6.3 x 5.2mm | 1000h | +105°C | -40°C | MVE | ±20% | 100µF | Electrolytic | 1.9mm | 16V dc | 3 μA | 69mArms | 6.3mm | 5.2mm | - | ||
![]() EMVA160ADA221MF80G Nippon-Chemi-Con | 46 |
| - | Surface Mount | 6.3 x 7.7mm | 2000h | +85°C | -40°C | MVA | ±20% | 220µF | Electrolytic | 1.9mm | 16V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 130mArms | 6.3mm | 7.7mm | - | ||
![]() EKRG350ELL220MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KRG | ±20% | 22µF | Electrolytic | 2.5mm | 35V dc | 3 μA | 57mA | 6.3mm | 7mm | - | ||
![]() EKRG100ELL101MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KRG | ±20% | 100µF | Electrolytic | 2.5mm | 10V dc | 3 μA | 80mA | 6.3mm | 7mm | - | ||
![]() EKRG160ELL330ME07D Nippon-Chemi-Con | 6 |
| - | Through Hole | 5 (Dia.) x 7mm | 1000h | +105°C | -55°C | KRG | ±20% | 33µF | Electrolytic | 2mm | 16V dc | 3 μA | 53mA | 5mm | 7mm | - | ||
![]() EKRG160ELL221MH09D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 8 (Dia.) x 9mm | 1000h | +105°C | -55°C | KRG | ±20% | 220µF | Electrolytic | 3.5mm | 16V dc | 3 μA | 205mA | 8mm | 9mm | - | ||
![]() EKMG500ELL3R3ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 3.3µF | Electrolytic | 2mm | 50V dc | 4 μA | 25mA | 5mm | 11mm | - | ||
![]() EKMG350ELL472MMP1S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 18 (Dia.) x 35.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 4700µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 1.91A | 18mm | 35.5mm | - | ||
![]() EKMG350ELL102MK20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 12.5 (Dia.) x 20mm | 1000h | +105°C | -55°C | KMG | ±20% | 1000µF | Electrolytic | 5mm | 35V dc | 4 μA | 810mA | 12.5mm | 20mm | - | ||
![]() EKMG101ELL1R0ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 1µF | Electrolytic | 2mm | 100V dc | 4 μA | 15mA | 5mm | 11mm | - | ||
![]() EKMG160ELL331MHB5D Nippon-Chemi-Con | 6 |
| - | Through Hole | 8 (Dia.) x 11.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 330µF | Electrolytic | 3.5mm | 16V dc | 4 μA | 260mA | 8mm | 11.5mm | - | ||
![]() EKMG6R3ELL471MF11D Nippon-Chemi-Con | 6 |
| - | Through Hole | 6.3 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 470µF | Electrolytic | 2.5mm | 6.3V dc | 4 μA | 230mA | 6.3mm | 11mm | - | ||
![]() EKMG6R3ELL102MHB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 8 (Dia.) x 11.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 1000µF | Electrolytic | 3.5mm | 6.3V dc | 4 μA | 380mA | 8mm | 11.5mm | - | ||
![]() EKMG6R3ELL332MJ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 10 (Dia.) x 20mm | 1000h | +105°C | -55°C | KMG | ±20% | 3300µF | Electrolytic | 5mm | 6.3V dc | 4 μA | 840mA | 10mm | 20mm | - | ||
![]() EKMG100ELL332MK20S Nippon-Chemi-Con | 6 |
| - | Through Hole | 12.5 (Dia.) x 20mm | 1000h | +105°C | -55°C | KMG | ±20% | 3300µF | Electrolytic | 5mm | 10V dc | 4 μA | 1A | 12.5mm | 20mm | - | ||
![]() EGPA350ELL332MM35S Nippon-Chemi-Con | 6 |
| - | Through Hole | 18 (Dia.) x 35mm | 5000h | +125°C | -40°C | GPA | ±20% | 3300µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 3840mArms | 18mm | - | 35mm | ||
![]() EGPA350ELL102MK25S Nippon-Chemi-Con | 65 |
| - | Through Hole | 12.5 (Dia.) x 25mm | 5000h | +125°C | -40°C | GPA | ±20% | 1000µF | Electrolytic | 5mm | 35V dc | 4 μA | 2280mArms | 12.5mm | - | 25mm | ||
![]() EGPA630ELL821ML30S Nippon-Chemi-Con | 6 |
| - | Through Hole | 16 (Dia.) x 30mm | 5000h | +125°C | -40°C | GPA | ±20% | 820µF | Electrolytic | 7.5mm | 63V dc | 4 μA | 2330mArms | 16mm | - | 30mm |