- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGPA101ELL471ML35S Nippon-Chemi-Con | 6 |
| - | Through Hole | 16 (Dia.) x 35mm | 5000h | +125°C | -40°C | GPA | ±20% | 470µF | Electrolytic | 7.5mm | 100V dc | 4 μA | 2500mArms | 16mm | - | 35mm | ||
![]() ESMG100ELL221ME11D Nippon-Chemi-Con | 6 |
| - | Through Hole | 5 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 220µF | Electrolytic | 2mm | 10V dc | 4 μA | 240mA | 5mm | 11mm | - | ||
![]() ESMG160ELL471MHB5D Nippon-Chemi-Con | 22 |
| - | Through Hole | 8 (Dia.) x 11.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 470µF | Electrolytic | 3.5mm | 16V dc | 4 μA | 440mA | 8mm | 11.5mm | - | ||
![]() ESMG250ELL331MHB5D Nippon-Chemi-Con | 6 |
| - | Through Hole | 8 (Dia.) x 11.5mm | 2000h | +85°C | -40°C | SMG | ±20% | 330µF | Electrolytic | 3.5mm | 25V dc | 4 μA | 440mA | 8mm | 11.5mm | - | ||
![]() ESMG160ELL221MF11D Nippon-Chemi-Con | 6 |
| - | Through Hole | 6.3 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 220µF | Electrolytic | 2.5mm | 16V dc | 4 μA | 260mA | 6.3mm | 11mm | - | ||
![]() ESMG250ELL101MF11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 100µF | Electrolytic | 2.5mm | 25V dc | 4 μA | 190mA | 6.3mm | 11mm | - | ||
![]() ESMG160ELL472ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 4700µF | Electrolytic | 7.5mm | 16V dc | 4 μA | 2.09A | 16mm | 25mm | - | ||
![]() ESMG250ELL102MJ20S Nippon-Chemi-Con | 6 |
| - | Through Hole | 10 (Dia.) x 20mm | 2000h | +85°C | -40°C | SMG | ±20% | 1000µF | Electrolytic | 5mm | 25V dc | 4 μA | 955mA | 10mm | 20mm | - | ||
![]() ESRM6R3ELL220MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 22µF | Electrolytic | 1.5mm | 6.3V dc | 3 μA | 22mA | 4mm | 5mm | - | ||
![]() ESMG250ELL332ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 3300µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 1.975A | 16mm | 25mm | - | ||
![]() EKMA100ELL101MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 100µF | Electrolytic | 2.5mm | 10V dc | 3 μA | 80mA | 6.3mm | 7mm | - | ||
![]() EKMA160ELL101MF07D Nippon-Chemi-Con | 6 |
| - | Through Hole | 6.3 (Dia.) x 7mm | 1000h | +105°C | -55°C | KMA | ±20% | 100µF | Electrolytic | 2.5mm | 16V dc | 3 μA | 97mA | 6.3mm | 7mm | - | ||
![]() ESRM160ELL330ME05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 33µF | Electrolytic | 2mm | 16V dc | 3 μA | 47mA | 5mm | 5mm | - | ||
![]() ESRM250ELL4R7MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 4.7µF | Electrolytic | 1.5mm | 25V dc | 3 μA | 13mA | 4mm | 5mm | - | ||
![]() ESRM100ELL101MF05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 100µF | Electrolytic | 2.5mm | 10V dc | 3 μA | 78mA | 6.3mm | 5mm | - | ||
![]() ESRM250ELL100MD05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 10µF | Electrolytic | 1.5mm | 25V dc | 3 μA | 25mA | 4mm | 5mm | - | ||
![]() ESRM500ELL220MF05D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 5mm | 1000h | +85°C | -40°C | SRM | ±20% | 22µF | Electrolytic | 2.5mm | 50V dc | 3 μA | 49mA | 6.3mm | 5mm | - | ||
![]() EKRG350ELL102ML15S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 (Dia.) x 15mm | 1000h | +105°C | -55°C | KRG | ±20% | 1000µF | Electrolytic | 7.5mm | 35V dc | 3 μA | 720mA | 16mm | 15mm | - | ||
![]() ESMG100ELL472MK25S Nippon-Chemi-Con | 6 |
| - | Through Hole | 12.5 (Dia.) x 25mm | 2000h | +85°C | -40°C | SMG | ±20% | 4700µF | Electrolytic | 5mm | 10V dc | 4 μA | 1.78A | 12.5mm | 25mm | - | ||
![]() ESMG100ELL471MF11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.3 (Dia.) x 11mm | 2000h | +85°C | -40°C | SMG | ±20% | 470µF | Electrolytic | 2.5mm | 10V dc | 4 μA | 350mA | 6.3mm | 11mm | - |