- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Gender | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELXG500VSN682MA40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 50V | -40°C ~ 105°C | Bulk | LXG | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 6800µF | - | 0.394 (10.00mm) | Polar | 30 mOhms | 2.78A @ 120Hz | 3.0024A @ 100kHz | 1.654 (42.00mm) | - | ||
![]() EMVA100ADA471MHA0G Nippon-Chemi-Con | 28 |
| - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-2079-1 | Non-Compliant | 10V | -40°C ~ 85°C | Cut Tape (CT) | Alchip™- MVA | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | - | 470µF | - | - | Polar | - | 280mA @ 120Hz | 302.4mA @ 100kHz | 0.394 (10.00mm) | - | ||
![]() E37F401CPN682MFA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | Non-Compliant | 400V | -40°C ~ 85°C | Bulk | U37F | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 6800µF | 12 mOhm @ 120Hz | 1.250 (31.75mm) | Polar | - | 21.2A @ 120Hz | 29.892A @ 10kHz | 4.173 (106.00mm) | - | ||
![]() E32D160HPN473MA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | Non-Compliant | 16V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | - | 47000µF | 19.9 mOhm @ 120Hz | 0.500 (12.70mm) | Polar | - | 9.8A @ 120Hz | 10.976A @ 50kHz | 2.625 (66.68mm) | - | ||
![]() E36D351CAS143MFE5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | Non-Compliant | 350V | -40°C ~ 85°C | Bulk | U36D | - | ±20% | 1 (Unlimited) | General Purpose | - | 14000µF | - | - | Polar | - | - | - | - | - | ||
![]() ESMR451VSN151MP30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-4507 | - | 450V | -25°C ~ 85°C | Bulk | SMR | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 150µF | - | 0.394 (10.00mm) | Polar | - | 1.32A @ 120Hz | 1.8876A @ 50kHz | 1.280 (32.50mm) | - | ||
![]() EMVE100ADA470MF55G Nippon-Chemi-Con | 28 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | 565-2187-2 | Non-Compliant | 10V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | - | 47µF | - | - | Polar | - | 48mA @ 120Hz | - | 0.205 (5.20mm) | - | ||
![]() ELXY100ELL332ML20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | 565-1762 | Non-Compliant | 10V | -55°C ~ 105°C | Bulk | LXY | 0.630 Dia (16.00mm) | ±20% | Not Applicable | Automotive | - | 3300µF | - | 0.295 (7.50mm) | Polar | 38 mOhms | 1.2225A @ 120Hz | 1.63A @ 100kHz | 0.787 (20.00mm) | AEC-Q200 | ||
![]() SMG160VB221M16X31LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | Non-Compliant | 160V | -40°C ~ 85°C | Bulk | SMG | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | - | 220µF | - | 0.295 (7.50mm) | Polar | - | 760mA @ 120Hz | 1.14A @ 100kHz | 1.240 (31.50mm) | - | ||
![]() EKXJ451ELL470MUN3S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 12000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | KXJ | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | - | 47µF | - | 0.295 (7.50mm) | Polar | - | 515mA @ 120Hz | 1.2875A @ 100kHz | 1.240 (31.50mm) | AEC-Q200 | ||
![]() E81D500VSN472MQ35T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Compliant | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E82D501VNT112MU80T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 82D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVY6.3VC33RME55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | Non-Compliant | 6.3V | -55°C ~ 105°C | Tape & Reel (TR) | MVY | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | - | 33µF | - | - | Polar | 1.8 Ohms | - | 95mA @ 100kHz | 0.205 (5.20mm) | - | ||
![]() MVE35VC471MK14TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.512 L x 0.512 W (13.00mm x 13.00mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | - | 35V | -40°C ~ 105°C | Tray | MVE | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | - | 470µF | 776 mOhm @ 120Hz | - | Polar | - | 520mA @ 120Hz | - | 0.532 (13.50mm) | - | ||
![]() EMVY630ADA331MLH0S Nippon-Chemi-Con | 28 |
| - | Surface Mount | Radial, Can - SMD | 0.669 L x 0.669 W (17.00mm x 17.00mm) | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | - | - | 63V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVY | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 330µF | - | - | Polar | 120 mOhms | 422.5mA @ 120Hz | 845mA @ 100kHz | 0.669 (17.00mm) | - | ||
![]() EKMS251VSN122MR50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | Non-Compliant | 250V | -25°C ~ 105°C | Bulk | KMS | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 1200µF | - | 0.394 (10.00mm) | Polar | - | 3.04A @ 120Hz | 4.56A @ 50kHz | 2.067 (52.50mm) | - | ||
![]() ESMQ351VSN271MQ30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-2761 ESMQ351VSN271MQ30N | - | 350V | -25°C ~ 85°C | Bulk | SMQ | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | - | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.66A @ 120Hz | 2.374A @ 50kHz | 1.181 (30.00mm) | - | ||
![]() MVY16VC22RME55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | Non-Compliant | 16V | -55°C ~ 105°C | Tape & Reel (TR) | MVY | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | - | 22µF | - | - | Polar | 1.8 Ohms | - | 95mA @ 100kHz | 0.205 (5.20mm) | - | ||
![]() EKMM201VSN821MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | Compliant | 200V | -25°C ~ 105°C | Bulk | KMM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | Female | 820µF | 303 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.04A @ 120Hz | 3.06A @ 50kHz | 1.181 (30.00mm) | - | ||
![]() ESMQ351VSN271MP40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-3700 | Non-Compliant | 350V | -25°C ~ 85°C | Bulk | SMQ | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.66A @ 120Hz | 2.3738A @ 50kHz | 1.654 (42.00mm) | - |