- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dimensions | Ihs Manufacturer | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Technology | Reach Compliance Code | Lead Pitch | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGXE250ELL331MJ16S Nippon-Chemi-Con | 49 |
| - | - | Through Hole | - | - | - | 10 (Dia.) x 16mm | - | 3000h | - | - | - | +125°C | -40°C | - | - | - | - | - | - | - | GXE | ±20% | - | - | - | - | - | 330µF | Electrolytic | - | 5mm | - | - | - | 25V dc | 4 μA | 790mA | - | - | - | - | 10mm | 16mm | - | ||
![]() EMVZ250ADA680MF60G Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NREHL392M35V18X40F Nippon-Chemi-Con | In Stock | - | - | 14 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | NIC COMPONENTS CORP | - | NIC Components Corp | NREHL392M35V18X40F | NRE-HL | - | - | 105 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Active | 5.68 | Yes | - | - | e3 | Yes | EAR99 | TIN | 8532.24.0060 | 3900 µF | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | 1.365 mA | 4280 mA | 0.16 | - | 20% | 20% | - | - | - | ||
![]() EKMH250VSN103MP40S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 23 (Dia.) x 40mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 10000µF | Electrolytic | - | 10mm | - | - | - | 25V dc | 3 mA | 2.39Arms | - | 0.3% | - | - | 23mm | 40mm | - | ||
![]() EKMH350VSN103MR35S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 31 (Dia.) x 35mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 10000µF | Electrolytic | - | 10mm | - | - | - | 35V dc | 3 mA | 2.9Arms | - | 0.25% | - | - | 31mm | 35mm | - | ||
![]() EKMH500VSN682MQ50S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 26.4 (Dia.) x 50mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 6800µF | Electrolytic | - | 10mm | - | - | - | 50V dc | 3 mA | 3.3Arms | - | 0.2% | - | - | 26.4mm | 50mm | - | ||
![]() EKMH250VSN822MR25S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 31 (Dia.) x 25mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 8200µF | Electrolytic | - | 10mm | - | - | - | 25V dc | 3 mA | 2.15Arms | - | 0.3% | - | - | 31mm | 25mm | - | ||
![]() EKMH500VSN103MR50S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 31 (Dia.) x 50mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 10000µF | Electrolytic | - | 10mm | - | - | - | 50V dc | 3 mA | 4.04Arms | - | 0.2% | - | - | 31mm | 50mm | - | ||
![]() EKMH250VSN822MP35S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 23 (Dia.) x 35mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 8200µF | Electrolytic | - | 10mm | - | - | - | 25V dc | 3 mA | 2.11Arms | - | 0.3% | - | - | 23mm | 35mm | - | ||
![]() EKMH250VSN223MR45S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 31 (Dia.) x 45mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 22000µF | Electrolytic | - | 10mm | - | - | - | 25V dc | 3 mA | 4.04Arms | - | 0.3% | - | - | 31mm | 45mm | - | ||
![]() EKMH350VSN103MA30S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 36 (Dia.) x 30mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 10000µF | Electrolytic | - | 10mm | - | - | - | 35V dc | 3 mA | 2.91Arms | - | 0.25% | - | - | 36mm | 30mm | - | ||
![]() EKMH350VSN223MA50S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 36 (Dia.) x 50mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 22000µF | Electrolytic | - | 10mm | - | - | - | 35V dc | 3 mA | 4.92Arms | - | 0.25% | - | - | 36mm | 50mm | - | ||
![]() EKMH101VSN102MP35S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 23 (Dia.) x 35mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 1000µF | Electrolytic | - | 10mm | - | - | - | 100V dc | 3 mA | 1.5Arms | - | 0.15% | - | - | 23mm | 35mm | - | ||
![]() EKMH630VSN103MA50S Nippon-Chemi-Con | In Stock | - | - | - | Snap-In | - | - | - | 36 (Dia.) x 50mm | - | 2000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KMH | ±20% | - | - | - | - | - | 10000µF | Electrolytic | - | 10mm | - | - | - | 63V dc | 3 mA | 4.4Arms | - | 0.15% | - | - | 36mm | 50mm | - | ||
![]() EKY-160ELL471MH15D Nippon-Chemi-Con | 9 |
| - | - | Through Hole | - | - | - | 8 x 15mm | - | 7000h | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | KY | ±20% | - | - | - | - | - | 470µF | Electrolytic | - | 3.5mm | - | - | - | 16V dc | 75.2 μA | 840mArms | - | - | - | - | 8mm | - | 15mm | ||
![]() ESMQ401ELL1R0MF11D Nippon-Chemi-Con | 9 |
| - | - | Through Hole | - | - | - | 6.8 (Dia.) x 12.5mm | - | 2000h | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | - | 1µF | Electrolytic | - | 2.5mm | - | - | - | 400V dc | 4 μA | 22mArms | - | 0.24% | - | - | 6.8mm | 12.5mm | - | ||
![]() ESMQ500ELL220ME11D Nippon-Chemi-Con | 9 |
| - | - | Through Hole | - | - | - | 5.5 (Dia.) x 12.5mm | - | 2000h | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | - | 22µF | Electrolytic | - | 2mm | - | - | - | 50V dc | 4 μA | 95mArms | - | 0.12% | - | - | 5.5mm | 12.5mm | - | ||
![]() ESMQ350ELL221MHB5D Nippon-Chemi-Con | 9 |
| - | - | Through Hole | - | - | - | 8.5 (Dia.) x 13mm | - | 2000h | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | - | 220µF | Electrolytic | - | 3.5mm | - | - | - | 35V dc | 4 μA | 385mArms | - | 0.14% | - | - | 8.5mm | 13mm | - | ||
![]() ESMQ500ELL102MK25S Nippon-Chemi-Con | 9 |
| - | - | Through Hole | - | - | - | 13 (Dia.) x 26.5mm | - | 2000h | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | - | 1000µF | Electrolytic | - | 5mm | - | - | - | 50V dc | 4 μA | 1350mArms | - | 0.12% | - | - | 13mm | 26.5mm | - | ||
![]() ESMQ350ELL331MJC5S Nippon-Chemi-Con | 9 |
| - | - | Through Hole | - | - | - | 10.5 (Dia.) x 14mm | - | 2000h | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | SMQ | ±20% | - | - | - | - | - | 330µF | Electrolytic | - | 5mm | - | - | - | 35V dc | 4 μA | 490mArms | - | 0.14% | - | - | 10.5mm | 14mm | - |