- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer Part Number | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Pitch - Connector | Number of Capacitors | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELXG500VNN103MA50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 50V | -40°C ~ 105°C | Bulk | LXG | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | 0.394 (10.00mm) | - | Polar | 23 mOhms | 3.57A @ 120Hz | 3.8556A @ 100kHz | - | - | 2.047 (52.00mm) | - | - | ||
![]() ELXV101ELL330MJ16S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 100V | -55°C ~ 105°C | Bulk | LXV | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 33µF | - | 0.197 (5.00mm) | - | Polar | 330 mOhms | 175mA @ 120Hz | 500mA @ 100kHz | - | - | 0.689 (17.50mm) | - | AEC-Q200 | ||
![]() ESMH251VSN122MA45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 250V | -25°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | 207 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 3.53A @ 120Hz | 5.295A @ 100kHz | - | - | 1.850 (47.00mm) | - | - | ||
![]() KMH100VS182M25X45T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | - | 100V | -40°C ~ 105°C | Tray | KMH | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 1800µF | 138 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 2.23A @ 120Hz | 2.676A @ 100kHz | - | - | 1.772 (45.00mm) | - | - | ||
![]() ESMQ201VSN152MA30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 565-3729 ESMQ201VSN152MA30S-ND | 200V | -25°C ~ 85°C | Bulk | SMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1500µF | - | 0.394 (10.00mm) | - | Polar | - | 3.87A @ 120Hz | 5.805A @ 100kHz | - | - | 1.260 (32.00mm) | - | - | ||
![]() EKMH250VNN473MA63T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 25V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 47000µF | 12 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 6.11A @ 120Hz | 6.5988A @ 100kHz | - | - | 2.559 (65.00mm) | - | - | ||
![]() E91F501VSN181MR50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 500V | -25°C ~ 105°C | Bulk | U91F | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 180µF | 442 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 1.4A @ 120Hz | 2.002A @ 100kHz | - | - | 2.067 (52.50mm) | - | - | ||
![]() ELXZ250ETS332MM25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | - | - | 25V | -55°C ~ 105°C | Tape & Box (TB) | LXZ | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | Automotive | 3300µF | - | 0.295 (7.50mm) | - | Polar | 20 mOhms | 2.055A @ 120Hz | 2.74A @ 100kHz | - | - | 1.043 (26.50mm) | - | AEC-Q200 | ||
![]() SMG10VB682M16X25LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | 10V | -40°C ~ 85°C | Bulk | SMG | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 6800µF | - | 0.295 (7.50mm) | - | Polar | - | 2.22A @ 120Hz | 2.3976A @ 100kHz | - | - | 0.984 (25.00mm) | - | - | ||
![]() EMLA160ADA220ME61G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 16V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLA | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | - | - | Polar | 1.3 Ohms | 38mA @ 120Hz | 95mA @ 100kHz | - | - | 0.240 (6.10mm) | - | - | ||
![]() EGPA500ELL122MU35S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | - | 565-3399 EGPA500ELL122MU35S-ND | 50V | -40°C ~ 125°C | Bulk | GPA | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 1200µF | 29 mOhm @ 100kHz | 0.295 (7.50mm) | - | Polar | - | 1.704A @ 120Hz | 2.84A @ 100kHz | - | - | 1.437 (36.50mm) | - | AEC-Q200 | ||
![]() E36D201LPN123TE92M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 200V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 12000µF | 17 mOhm @ 120Hz | 1.250 (31.75mm) | - | Polar | - | 14.49A @ 120Hz | 20.286A @ 3kHz | - | - | 3.125 (79.38mm) | - | - | ||
![]() KZE6.3VB221M8X7LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 3000 Hrs @ 105°C | - | - | 6.3V | -40°C ~ 105°C | Bulk | KZE | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 220µF | - | 0.138 (3.50mm) | - | Polar | 150 mOhms | 190mA @ 120Hz | 380mA @ 100kHz | - | - | 0.276 (7.00mm) | - | - | ||
![]() ESMH630VSN472MP50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 565-2691 ESMH630VSN472MP50N | 63V | -40°C ~ 85°C | Bulk | SMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 4700µF | 53 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 3.39A @ 120Hz | 4.068A @ 100kHz | - | - | 1.969 (50.00mm) | - | - | ||
![]() EKZN500ELL331MJ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | - | 565-5008 EKZN500ELL331MJ20S-ND | 50V | -40°C ~ 105°C | Bulk | KZN | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | 0.197 (5.00mm) | - | Polar | 38 mOhms | 1.03A @ 120Hz | 2.06A @ 100kHz | - | - | 0.846 (21.50mm) | - | - | ||
![]() KZE35VB681M12X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | - | 35V | -40°C ~ 105°C | Bulk | KZE | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 680µF | - | 0.197 (5.00mm) | - | Polar | 21 mOhms | 1.416A @ 120Hz | 2.36A @ 100kHz | - | - | 0.787 (20.00mm) | - | - | ||
![]() LXZ10VB472M12X35LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 7000 Hrs @ 105°C | - | - | 10V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 4700µF | - | 0.197 (5.00mm) | - | Polar | 22 mOhms | 2.1335A @ 120Hz | 2.51A @ 100kHz | - | - | 1.378 (35.00mm) | - | - | ||
![]() ELXM161VSN122MR40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | - | - | 160V | -25°C ~ 105°C | Bulk | LXM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | 0.394 (10.00mm) | - | Polar | - | 2.56A @ 120Hz | 3.84A @ 50kHz | - | - | 1.654 (42.00mm) | - | - | ||
![]() E32D401HPN372TEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 400V | -40°C ~ 105°C | Bulk | U32D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 3700µF | - | 1.250 (31.75mm) | - | Polar | - | - | - | - | - | 5.625 (142.88mm) | - | - | ||
![]() EKXG451ELL330ML25S Nippon-Chemi-Con | 233 |
| - | Through Hole | - | 0.295 (7.50mm) | - | - | EKXG451ELL330ML25S | 565-1476 | - | -25°C ~ 105°C | - | KXG | 0.630 Dia (16.00mm) | 33µF | - | 10000 Hrs @ 105°C | - | ±20% | - | Polar | Radial, Can | - | - | - | 450V | 390mA @ 120Hz | 0.984 (25.00mm) | Bulk | - |