- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESMQ451ELL4R7MJC5S Nippon-Chemi-Con | 9 |
| - | Through Hole | 10.5 (Dia.) x 14mm | 2000h | +85°C | -40°C | SMQ | ±20% | 4.7µF | Electrolytic | 5mm | 450V dc | 4 μA | 46mArms | 0.24% | 10.5mm | 14mm | - | ||
![]() ESMQ251ELL101ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16.5 (Dia.) x 26.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 100µF | Electrolytic | 7.5mm | 250V dc | 4 μA | 440mArms | 0.2% | 16.5mm | 26.5mm | - | ||
![]() ESMQ101ELL470MHB5D Nippon-Chemi-Con | 9 |
| - | Through Hole | 8.5 (Dia.) x 13mm | 2000h | +85°C | -40°C | SMQ | ±20% | 47µF | Electrolytic | 3.5mm | 100V dc | 4 μA | 200mArms | 0.08% | 8.5mm | 13mm | - | ||
![]() ESMQ160ELL221MF11D Nippon-Chemi-Con | 9 |
| - | Through Hole | 6.8 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 220µF | Electrolytic | 2.5mm | 16V dc | 4 μA | 260mArms | 0.2% | 6.8mm | 12.5mm | - | ||
![]() ESMQ401ELL4R7MJC5S Nippon-Chemi-Con | 9 |
| - | Through Hole | 10.5 (Dia.) x 14mm | 2000h | +85°C | -40°C | SMQ | ±20% | 4.7µF | Electrolytic | 5mm | 400V dc | 4 μA | 60mArms | 0.24% | 10.5mm | 14mm | - | ||
![]() ESMQ500ELL680MF11D Nippon-Chemi-Con | 9 |
| - | Through Hole | 6.8 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 68µF | Electrolytic | 2.5mm | 50V dc | 4 μA | 210mArms | 0.12% | 6.8mm | 12.5mm | - | ||
![]() ESMQ160ELL682ML25S Nippon-Chemi-Con | 9 |
| - | Through Hole | 16.5 (Dia.) x 26.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 6800µF | Electrolytic | 7.5mm | 16V dc | 4 μA | 2250mArms | 0.3% | 16.5mm | 26.5mm | - | ||
![]() ESMQ350ELL222ML25S Nippon-Chemi-Con | 9 |
| - | Through Hole | 16.5 (Dia.) x 26.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 2200µF | Electrolytic | 7.5mm | 35V dc | 4 μA | 1800mArms | 0.16% | 16.5mm | 26.5mm | - | ||
![]() ESMQ350ELL101MF11D Nippon-Chemi-Con | 9 |
| - | Through Hole | 6.8 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 100µF | Electrolytic | 2.5mm | 35V dc | 4 μA | 210mArms | 0.14% | 6.8mm | 12.5mm | - | ||
![]() ESMQ500ELL1R0ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5.5 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 1µF | Electrolytic | 2mm | 50V dc | 4 μA | 17mArms | 0.12% | 5.5mm | 12.5mm | - | ||
![]() ESMQ250ELL221MF11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 6.8 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 220µF | Electrolytic | 2.5mm | 25V dc | 4 μA | 280mArms | 0.16% | 6.8mm | 12.5mm | - | ||
![]() ESMQ250ELL102MJ16S Nippon-Chemi-Con | 9 |
| - | Through Hole | 10.5 (Dia.) x 17.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 1000µF | Electrolytic | 5mm | 25V dc | 4 μA | 860mArms | 0.16% | 10.5mm | 17.5mm | - | ||
![]() ESMQ500ELL101MHB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 8.5 (Dia.) x 13mm | 2000h | +85°C | -40°C | SMQ | ±20% | 100µF | Electrolytic | 3.5mm | 50V dc | 4 μA | 260mArms | 0.12% | 8.5mm | 13mm | - | ||
![]() ESMQ500ELL330ME11D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5.5 (Dia.) x 12.5mm | 2000h | +85°C | -40°C | SMQ | ±20% | 33µF | Electrolytic | 2mm | 50V dc | 4 μA | 125mArms | 0.12% | 5.5mm | 12.5mm | - | ||
![]() EKY-350ELL182MM20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 18 x 20mm | 10000h | +105°C | -40°C | KY | ±20% | 1800µF | Electrolytic | 7.5mm | 35V dc | 630 μA | 2860mArms | - | 18mm | - | 20mm | ||
![]() EKY-350ELL151MHB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 8 x 11.5mm | 7000h | +105°C | -40°C | KY | ±20% | 150µF | Electrolytic | 3.5mm | 35V dc | 52.5 μA | 640mArms | - | 8mm | - | 11.5mm | ||
![]() EKY-250ELL471MH20D Nippon-Chemi-Con | 5 |
| - | Through Hole | 8 x 20mm | 7000h | +105°C | -40°C | KY | ±20% | 470µF | Electrolytic | 3.5mm | 25V dc | 117 μA | 1050mArms | - | 8mm | - | 20mm | ||
![]() EKY-350ELL122ML20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16 x 20mm | 10000h | +105°C | -40°C | KY | ±20% | 1200µF | Electrolytic | 7.5mm | 35V dc | 420 μA | 2530mArms | - | 16mm | - | 20mm | ||
![]() EKY-500ELL102MM20S Nippon-Chemi-Con | 5 |
| - | Through Hole | 18 x 20mm | 10000h | +105°C | -40°C | KY | ±20% | 1000µF | Electrolytic | 7.5mm | 50V dc | 500 μA | 2490mArms | - | 18mm | - | 20mm | ||
![]() EKY-500ELL122MM25S Nippon-Chemi-Con | 5 |
| - | Through Hole | 18 x 25mm | 10000h | +105°C | -40°C | KY | ±20% | 1200µF | Electrolytic | 7.5mm | 50V dc | 600 μA | 2740mArms | - | 18mm | - | 25mm |