- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKY-160ELL332MK35S Nippon-Chemi-Con | 5 |
| - | Through Hole | 12.5 (Dia.) x 35mm | 10000h | +105°C | -40°C | KY | ±20% | 3300µF | Electrolytic | 5mm | 16V dc | 3 μA | 2.88A | 12.5mm | 35mm | ||
![]() EKY-100ELL101ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | 5 (Dia.) x 11mm | 4000h | +105°C | -40°C | KY | ±20% | 100µF | Electrolytic | 2mm | 10V dc | 3 μA | 210mA | 5mm | 11mm | ||
![]() EKMG101ELL471MLN3S Nippon-Chemi-Con | 5 |
| - | Through Hole | 16 (Dia.) x 31.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 470µF | Electrolytic | 7.5mm | 100V dc | 4 μA | 715mA | 16mm | 31.5mm | ||
![]() EKMG101ELL2R2ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | 5 (Dia.) x 11mm | 1000h | +105°C | -55°C | KMG | ±20% | 2.2µF | Electrolytic | 2mm | 100V dc | 4 μA | 21mA | 5mm | 11mm | ||
![]() EKY-500ELL3R3ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | 5 (Dia.) x 11mm | 5000h | +105°C | -40°C | KY | ±20% | 3.3µF | Electrolytic | 2mm | 50V dc | 3 μA | 53mA | 5mm | 11mm | ||
![]() ESMG451ELL4R7MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | 10 (Dia.) x 20mm | 2000h | +85°C | -25°C | SMG | ±20% | 4.7µF | Electrolytic | 5mm | 450V dc | - | 56mA | 10mm | 20mm | ||
![]() EKMG160ELL472ML25S Nippon-Chemi-Con | 5 |
| - | Through Hole | 16 (Dia.) x 25mm | 1000h | +105°C | -55°C | KMG | ±20% | 4700µF | Electrolytic | 7.5mm | 16V dc | 4 μA | 1.48A | 16mm | 25mm | ||
![]() EKMG160ELL103MMP1S Nippon-Chemi-Con | 5 |
| - | Through Hole | 18 (Dia.) x 35.5mm | 1000h | +105°C | -55°C | KMG | ±20% | 10000µF | Electrolytic | 7.5mm | 16V dc | 4 μA | 2.06A | 18mm | 35.5mm | ||
![]() EKMG100ELL472MK25S Nippon-Chemi-Con | 5 |
| - | Through Hole | 12.5 (Dia.) x 25mm | 1000h | +105°C | -55°C | KMG | ±20% | 4700µF | Electrolytic | 5mm | 10V dc | 4 μA | 1.26A | 12.5mm | 25mm | ||
![]() EKMM401VSN471MR50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 30 (Dia.) x 50mm | 3000h | +105°C | -25°C | KMM | ±20% | 470µF | Electrolytic | 10mm | 400V dc | - | 1.9A | 30mm | 50mm | ||
![]() ELXY100ELL332MK35S Nippon-Chemi-Con | 15 |
| - | Through Hole | 12.5 (Dia.) x 35mm | 7000h | +105°C | -55°C | LXY | ±20% | 3300µF | Electrolytic | 5mm | 10V dc | 3 μA | 2.22A | 12.5mm | 35mm | ||
![]() EKMM201VSN221MQ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 25.4 (Dia.) x 20mm | 3000h | +105°C | -25°C | KMM | ±20% | 220µF | Electrolytic | 10mm | 200V dc | - | 850mA | 25.4mm | 20mm | ||
![]() KTS101B225M32N0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS101B105K32N0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMH80VN272M25X45T2 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMH250VN271M30X20T2 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMH500VNN272MP30T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELXS451VSN271MR30S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMG350ELL222ML251 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMM201VSN561MR25S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |