- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Capacitance | Technology | Lead Pitch | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRG500ELL471ML15S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16.5 (Dia.) x 16.5mm | 2000h | +85°C | -40°C | SRG | ±20% | 470µF | Electrolytic | 7.5mm | 50V dc | 3 μA | 745mArms | 0.12% | 16.5mm | 16.5mm | ||
![]() EKXG201ELL100MJ16S Nippon-Chemi-Con | 30 |
| - | Through Hole | 10.5 (Dia.) x 17.5mm | 10000h | +105°C | -40°C | KXG | ±20% | 10µF | Electrolytic | 5mm | 200V dc | 180 μA | 315mArms | 0.2% | 10.5mm | 17.5mm | ||
![]() ESRG350ELL220ME07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 5.5 (Dia.) x 8mm | 2000h | +85°C | -40°C | SRG | ±20% | 22µF | Electrolytic | 2mm | 35V dc | 3 μA | 57mArms | 0.14% | 5.5mm | 8mm | ||
![]() EKMH160VSN223MQ45S Nippon-Chemi-Con | In Stock | - | - | Snap-In | 26.4 (Dia.) x 45mm | 2000h | +105°C | -40°C | KMH | ±20% | 22000µF | Electrolytic | 10mm | 16V dc | 3 mA | 3.32Arms | 0.4% | 26.4mm | 45mm | ||
![]() ESRG500ELL1R0MD07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | 4.5 (Dia.) x 8mm | 2000h | +85°C | -40°C | SRG | ±20% | 1µF | Electrolytic | 1.5mm | 50V dc | 3 μA | 10mArms | 0.12% | 4.5mm | 8mm | ||
![]() EKMH100VSN223MP40S Nippon-Chemi-Con | 83756 | - | - | Snap-In | 23 (Dia.) x 40mm | 2000h | +105°C | -40°C | KMH | ±20% | 22000µF | Electrolytic | 10mm | 10V dc | 3 mA | 2.51Arms | 0.5% | 23mm | 40mm | ||
![]() EKMQ401ELL100MJ16S Nippon-Chemi-Con | 34 |
| - | Through Hole | 10.5 (Dia.) x 17.5mm | 2000h | +105°C | -40°C | KMQ | ±20% | 10µF | Electrolytic | 5mm | 400V dc | 4 μA | 64mArms | 0.24% | 10.5mm | 17.5mm | ||
![]() EKMQ500ELL4R7ME11D Nippon-Chemi-Con | 34 |
| - | Through Hole | 5.5 (Dia.) x 12.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 4.7µF | Electrolytic | 2mm | 50V dc | 4 μA | 30mArms | 0.12% | 5.5mm | 12.5mm | ||
![]() EKMQ161ELL470MJ20S Nippon-Chemi-Con | 34 |
| - | Through Hole | 10.5 (Dia.) x 21.5mm | 2000h | +105°C | -40°C | KMQ | ±20% | 47µF | Electrolytic | 5mm | 160V dc | 4 μA | 150mArms | 0.2% | 10.5mm | 21.5mm | ||
![]() EKMQ500ELL220ME11D Nippon-Chemi-Con | 34 |
| - | Through Hole | 5.5 (Dia.) x 12.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 22µF | Electrolytic | 2mm | 50V dc | 4 μA | 68mArms | 0.12% | 5.5mm | 12.5mm | ||
![]() EKMQ451ELL470MLN3S Nippon-Chemi-Con | 34 |
| - | Through Hole | 16.5 (Dia.) x 33mm | 2000h | +105°C | -25°C | KMQ | ±20% | 47µF | Electrolytic | 7.5mm | 450V dc | 4 μA | 155mArms | 0.24% | 16.5mm | 33mm | ||
![]() EKMQ250ELL103MM40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 18.5 (Dia.) x 41.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 10000µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 2000mArms | 0.34% | 18.5mm | 41.5mm | ||
![]() EKMQ250ELL682MLP1S Nippon-Chemi-Con | 34 |
| - | Through Hole | 16.5 (Dia.) x 37mm | 2000h | +105°C | -55°C | KMQ | ±20% | 6800µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 1850mArms | 0.26% | 16.5mm | 37mm | ||
![]() EKMQ251ELL100MJC5S Nippon-Chemi-Con | 34 |
| - | Through Hole | 10.5 (Dia.) x 14mm | 2000h | +105°C | -40°C | KMQ | ±20% | 10µF | Electrolytic | 5mm | 250V dc | 4 μA | 71mArms | 0.2% | 10.5mm | 14mm | ||
![]() EKMQ250ELL332ML25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16.5 (Dia.) x 26.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 3300µF | Electrolytic | 7.5mm | 25V dc | 4 μA | 1400mArms | 0.2% | 16.5mm | 26.5mm | ||
![]() EKMQ500ELL222MLN3S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16.5 (Dia.) x 33mm | 2000h | +105°C | -55°C | KMQ | ±20% | 2200µF | Electrolytic | 7.5mm | 50V dc | 4 μA | 1410mArms | 0.14% | 16.5mm | 33mm | ||
![]() EKMQ500ELL471MJ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | 10.5 (Dia.) x 21.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 470µF | Electrolytic | 5mm | 50V dc | 4 μA | 540mArms | 0.12% | 10.5mm | 21.5mm | ||
![]() EKMQ101ELL101MJ16S Nippon-Chemi-Con | 34 |
| - | Through Hole | 10.5 (Dia.) x 17.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 100µF | Electrolytic | 5mm | 100V dc | 4 μA | 240mArms | 0.08% | 10.5mm | 17.5mm | ||
![]() EKMQ100ELL331MF11D Nippon-Chemi-Con | 34 |
| - | Through Hole | 6.8 (Dia.) x 12.5mm | 2000h | +105°C | -55°C | KMQ | ±20% | 330µF | Electrolytic | 5mm | 10V dc | 4 μA | 210mArms | 0.24% | 6.8mm | 12.5mm | ||
![]() EKMQ160ELL102MJC5S Nippon-Chemi-Con | 34 |
| - | Through Hole | 10.5 (Dia.) x 14mm | 2000h | +105°C | -55°C | KMQ | ±20% | 1000µF | Electrolytic | 5mm | 16V dc | 4 μA | 500mArms | 0.2% | 10.5mm | 14mm |