- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKXJ351ELL101MK50S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 12000 Hrs @ 105°C | - | - | 350V | -40°C ~ 105°C | Bulk | KXJ | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 100µF | - | 0.197 (5.00mm) | Polar | - | 770mA @ 120Hz | 1.7325A @ 100kHz | 2.028 (51.50mm) | AEC-Q200 | ||
![]() ELXR451LGN562MEK0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | LXR | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 5600µF | - | 1.240 (31.50mm) | Polar | - | 26.1A @ 120Hz | 36.54A @ 3kHz | 7.638 (194.00mm) | - | ||
![]() EKXJ251ELL101MU25S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 12000 Hrs @ 105°C | - | Non-Compliant | 250V | -40°C ~ 105°C | Bulk | KXJ | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 100µF | - | 0.295 (7.50mm) | Polar | - | 665mA @ 120Hz | 1.49625A @ 100kHz | 1.043 (26.50mm) | AEC-Q200 | ||
![]() ESMH500VNN123MR50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 50V | -40°C ~ 85°C | Bulk | SMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 12000µF | 28 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.6A @ 120Hz | 6.048A @ 100kHz | 2.047 (52.00mm) | - | ||
![]() ESMQ630ELL102ML25S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 63V | -40°C ~ 85°C | Bulk | SMQ | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.295 (7.50mm) | Polar | - | 1.3A @ 120Hz | 1.95A @ 100kHz | 1.043 (26.50mm) | - | ||
![]() MVY100VE221MM17TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.748 L x 0.748 W (19.00mm x 19.00mm) | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | - | 100V | -40°C ~ 105°C | Tray | MVY | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 220µF | - | - | Polar | 240 mOhms | - | 700mA @ 100kHz | 0.650 (16.50mm) | - | ||
![]() ERHA601LGC392MFD0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | Non-Compliant | 600V | -25°C ~ 85°C | Tray | RHA | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | - | 1.240 (31.50mm) | Polar | - | 14.2A @ 120Hz | 19.88A @ 3kHz | 5.118 (130.00mm) | - | ||
![]() EKXJ251ELL151MK45S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 12000 Hrs @ 105°C | - | Non-Compliant | 250V | -40°C ~ 105°C | Bulk | KXJ | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 150µF | - | 0.197 (5.00mm) | Polar | - | 920mA @ 120Hz | 2.07A @ 100kHz | 1.831 (46.50mm) | AEC-Q200 | ||
![]() ELHS501VSN271MA35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | 5000 Hrs @ 105°C | - | - | 500V | -25°C ~ 105°C | - | LHS | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.37A @ 120Hz | 1.9591A @ 50kHz | 1.476 (37.50mm) | - | ||
![]() ELXS161VSN122MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 160V | -25°C ~ 105°C | Bulk | LXS | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | - | 0.394 (10.00mm) | Polar | - | 2.68A @ 120Hz | 4.02A @ 50kHz | 1.673 (42.50mm) | - | ||
![]() EKMH630VNN332MQ40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 63V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | 75 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.27A @ 120Hz | 2.724A @ 100kHz | 1.654 (42.00mm) | - | ||
![]() LXY35VB222M16X35LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 8000 Hrs @ 105°C | - | - | 35V | -55°C ~ 105°C | Bulk | LXY | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 2200µF | - | 0.295 (7.50mm) | Polar | 22 mOhms | 1.9125A @ 120Hz | 2.55A @ 100kHz | 1.378 (35.00mm) | - | ||
![]() EKZE100ETC102MH20D Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | Non-Compliant | 10V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.138 (3.50mm) | Polar | 41 mOhms | 750mA @ 120Hz | 1.25A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() ERHA601LGC272MDH0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | 600V | -25°C ~ 85°C | Tray | RHA | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | 1.102 (28.00mm) | Polar | - | 13.1A @ 120Hz | 18.34A @ 3kHz | 6.693 (170.00mm) | - | ||
![]() E74D350LPN902WAA5M Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | U74D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() E36D400LPN373TAB7N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 40V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 37000µF | - | 0.500 (12.70mm) | Polar | - | - | - | 4.625 (117.48mm) | - | ||
![]() ELXY160ELL152MK25S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | 565-1780 | - | 16V | -55°C ~ 105°C | Bulk | LXY | 0.492 Dia (12.50mm) | ±20% | Not Applicable | Automotive | 1500µF | - | 0.197 (5.00mm) | Polar | 34 mOhms | 1.014A @ 120Hz | 1.69A @ 100kHz | 1.043 (26.50mm) | AEC-Q200 | ||
![]() EKMM451VNN471MA50W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | KMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | 705 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.85A @ 120Hz | 2.6455A @ 50kHz | 2.047 (52.00mm) | - | ||
![]() ESMM401VNN331MR35W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 400V | -25°C ~ 85°C | Bulk | SMM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | 1.005 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.05A @ 120Hz | 2.9315A @ 100kHz | 1.457 (37.00mm) | - | ||
![]() EKMH401VNN331MA35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 400V | -25°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | 753 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.35A @ 120Hz | 1.9305A @ 100kHz | 1.457 (37.00mm) | - |