- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMQ101ELL222MP50S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 100V | -55°C ~ 105°C | Bulk | KMQ | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | - | 0.394 (10.00mm) | Polar | - | 1.75A @ 120Hz | 2.1A @ 100kHz | 2.047 (52.00mm) | - | ||
![]() ELXM401VSN151MR25S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | - | - | 400V | -25°C ~ 105°C | Bulk | LXM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 150µF | - | 0.394 (10.00mm) | Polar | - | 900mA @ 120Hz | 1.287A @ 50kHz | 1.063 (27.00mm) | - | ||
![]() ESMQ451ELL680MMP1S Nippon-Chemi-Con | 28 |
| - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 450V | -25°C ~ 85°C | Bulk | SMQ | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 68µF | - | 0.295 (7.50mm) | Polar | - | 260mA @ 120Hz | 468mA @ 100kHz | 1.457 (37.00mm) | - | ||
![]() ESMM401VND102MA63T Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 400V | -25°C ~ 85°C | Bulk | SMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.886 (22.50mm) | Polar | - | - | - | 2.559 (65.00mm) | - | ||
![]() KMG50VB33RM5X11LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | - | 50V | -55°C ~ 105°C | Bulk | KMG | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 33µF | 6.027 Ohm @ 120Hz | 0.079 (2.00mm) | Polar | - | 90mA @ 120Hz | 162mA @ 100kHz | 0.433 (11.00mm) | - | ||
![]() E36D350HPN124MCB7M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 35V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 120000µF | 6.1 mOhm @ 120Hz | 0.875 (22.22mm) | Polar | - | 12.83A @ 120Hz | 17.962A @ 3kHz | 4.625 (117.48mm) | - | ||
![]() ESMM201VSN222MA45T Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 200V | -25°C ~ 85°C | Bulk | SMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | 113 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.25A @ 120Hz | 7.875A @ 100kHz | 1.850 (47.00mm) | - | ||
![]() EMZR500ARA220ME61G Nippon-Chemi-Con | 519 |
| - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-5151-2 | - | 50V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZR | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | Automotive | 22µF | 880 mOhm @ 100kHz | - | Polar | - | 66mA @ 120Hz | 165mA @ 100kHz | 0.240 (6.10mm) | AEC-Q200 | ||
![]() EKMH401VNN221MAR25 Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 400V | -25°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | 0.394 (10.00mm) | Polar | - | - | - | 1.063 (27.00mm) | - | ||
![]() EMLA6R3ADA221MF80G Nippon-Chemi-Con | 28 |
| - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 6.3V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MLA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | - | Polar | 700 mOhms | 115mA @ 120Hz | 230mA @ 100kHz | 0.315 (8.00mm) | - | ||
![]() EMVL6R3ADA101MF60G Nippon-Chemi-Con | 28 |
| - | Production (Last Updated: 2 years ago) | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | - | Non-Compliant | 6.3V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVL | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | Polar | - | 60mA @ 120Hz | 64.8mA @ 100kHz | 0.236 (6.00mm) | - | ||
![]() EMKB401ADA4R7MJA0G Nippon-Chemi-Con | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | 565-4910-2 EMKB401ADA4R7MJA0G-ND | - | 400V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MKB | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 4.7µF | 10 Ohm @ 120Hz | - | Polar | - | 39mA @ 120Hz | 58.5mA @ 100kHz | 0.413 (10.50mm) | - | ||
![]() KZE50VB22RM5X11LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | - | 50V | -40°C ~ 105°C | Bulk | KZE | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 22µF | - | 0.079 (2.00mm) | Polar | 340 mOhms | 95.2mA @ 120Hz | 238mA @ 100kHz | 0.433 (11.00mm) | - | ||
![]() EKMH100VSN183MQ30T Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2819 EKMH100VSN183MQ30N | - | 10V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 18000µF | 46 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.23A @ 120Hz | 2.4084A @ 100kHz | 1.181 (30.00mm) | - | ||
![]() SMG250VB221M20CLL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | Non-Compliant | 250V | -40°C ~ 85°C | Bulk | SMG | 0.787 Dia (20.00mm) | ±20% | - | General Purpose | 220µF | 78 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 780mA @ 120Hz | 1.17A @ 100kHz | 1.378 (35.00mm) | - | ||
![]() KZE50VB151M10X12LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 4000 Hrs @ 105°C | - | - | 50V | -40°C ~ 105°C | Bulk | KZE | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 150µF | - | 0.197 (5.00mm) | Polar | 61 mOhms | 391.6mA @ 120Hz | 979mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EKMS501VSN121MP50S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | Non-Compliant | 500V | -25°C ~ 105°C | Bulk | KMS | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 120µF | - | 0.394 (10.00mm) | Polar | - | 930mA @ 120Hz | 1.3299A @ 50kHz | 2.067 (52.50mm) | - | ||
![]() EMZE160ADA220ME73G Nippon-Chemi-Con | 28 |
| - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | - | - | 16V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZE | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | - | Polar | 2.2 Ohms | 38mA @ 120Hz | 95mA @ 100kHz | 0.287 (7.30mm) | - | ||
![]() SMQ400VS471M25X50T2 Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | Non-Compliant | 400V | -25°C ~ 85°C | Tray | SMQ | 1.000 Dia (25.40mm) | ±20% | - | General Purpose | 470µF | 529 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.39A @ 120Hz | 3.4177A @ 50kHz | 1.969 (50.00mm) | - | ||
![]() E36D161HPN472MAB7M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 160V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 4700µF | 36.7 mOhm @ 120Hz | 0.500 (12.70mm) | Polar | - | 6.55A @ 120Hz | 9.17A @ 3kHz | 4.625 (117.48mm) | - |