- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | (Ø) | AEC compliance | Capacity (elec.) | Content | Dim | Dimensions | Equivalent Series Resistance(ESR) | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Nominal voltage | Other Names | Package | Packaging type | RoHS | Tolerance ± | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Technology | Voltage - Supply | Output | Termination Style | Lead Pitch | Output Type | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ High Frequency | Dissipation Factor | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Rated Voltage | Features | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKRG350ELL100ME07D Nippon-Chemi-Con | 24 |
| - | Through Hole | - | - | - | - | - | - | - | - | 5 (Dia.) x 7mm | - | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | KRG | - | ±20% | - | - | - | - | 10µF | Electrolytic | - | - | - | 2mm | - | - | - | 35V dc | 3 μA | 36mA | - | - | - | - | - | - | - | - | - | - | 5mm | 7mm | - | - | - | ||
![]() EKY-250ELL472ML40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 16 (Dia.) x 40mm | - | - | 10000h | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | KY | - | ±20% | - | - | - | - | 4700µF | Electrolytic | - | - | - | 7.5mm | - | - | - | 25V dc | 3 μA | 4.08A | - | - | - | - | - | - | - | - | - | - | 16mm | 40mm | - | - | - | ||
![]() EKMG101ELL101MJ20S Nippon-Chemi-Con | 41 |
| - | Through Hole | - | - | - | - | - | - | - | - | 10 (Dia.) x 20mm | - | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | KMG | - | ±20% | - | - | - | - | 100µF | Electrolytic | - | - | - | 5mm | - | - | - | 100V dc | 4 μA | 265mA | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | - | - | - | ||
![]() EGXF350ELL511MJ16S Nippon-Chemi-Con | 453 |
| - | Through Hole | - | - | - | - | - | - | - | - | 10 x 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 510µF | Electrolytic | - | - | - | - | - | - | - | 35V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELXS401VSN821MA50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 35 (Dia.) x 50mm | - | - | 5000h | - | - | +105°C | - | -25°C | - | - | - | - | - | - | - | - | - | LXS | - | ±20% | - | - | - | - | 820µF | Electrolytic | - | - | - | 10mm | - | - | - | 400V dc | <=3√CV μA @ 5 min | 2.69Arms | - | 0.15% | - | - | - | - | - | - | - | - | 35mm | - | - | 50mm | - | ||
![]() ELXZ350ELL152MK35S Nippon-Chemi-Con | 27 |
| - | Through Hole | - | - | - | - | - | - | - | - | 12.5 x 35mm | - | - | 7000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | LXZ | - | ±20% | - | - | - | - | 1500µF | Electrolytic | - | - | - | 5mm | - | - | - | 35V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 2510mArms | - | - | - | - | - | - | - | - | - | - | 12.5mm | 35mm | - | - | - | ||
![]() ELXZ500ELL470MFB5D Nippon-Chemi-Con | 27 |
| - | Through Hole | - | - | - | - | - | - | - | - | 6.3 x 11.5mm | - | - | 2000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | LXZ | - | ±20% | - | - | - | - | 47µF | Electrolytic | - | - | - | 2.5mm | - | - | - | 50V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 260mArms | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11.5mm | - | - | - | ||
![]() ELXZ160ELL272MK30S Nippon-Chemi-Con | 27 |
| - | Through Hole | - | - | - | - | - | - | - | - | 12.5 x 30mm | - | - | 7000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | LXZ | - | ±20% | - | - | - | - | 2700µF | Electrolytic | - | - | - | 5mm | - | - | - | 16V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 2310mArms | - | - | - | - | - | - | - | - | - | - | 12.5mm | 30mm | - | - | - | ||
![]() SMG63VB1000M Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E37X351CPN272MD92U NCC(Nippon Chemi-Con) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 37mΩ@120Hz | - | - | 15000hrs@85℃ | - | - | - | - | - | - | Box-packed | - | true | - | - | -40℃~+85℃ | - | - | - | ±20% | - | - | - | - | 2700uF | - | - | - | - | - | - | - | 28.6mm | - | - | 9.7A@120Hz | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | ||
![]() E36D451HPN182TDA5U NCC(Nippon Chemi-Con) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000hrs@85℃ | - | - | - | - | - | - | Box-packed | - | true | - | - | -40℃~+85℃ | - | - | - | -10%~+50% | - | - | - | - | 1800uF | - | - | - | - | - | - | - | 28.58mm | - | - | - | - | - | - | - | - | - | - | - | 450V | - | - | - | - | - | - | ||
![]() E32D800HPN683MDD0U NCC(Nippon Chemi-Con) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000hrs@105℃ | - | - | - | - | - | - | Box-packed | - | true | - | - | -40℃~+105℃ | - | - | - | ±20% | - | - | - | - | 68000uF | - | - | - | - | - | - | - | 28.58mm | - | - | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | ||
![]() EMVA350ARA331MJA0G NCC(Nippon Chemi-Con) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHXC350ARA101MHA0G Nippon Chemicon | 14 |
| - | - | - | - | - | 8mm | AEC-Q200 | 100µF | 1pc(s) | (Ø x L) 8 mm x 10 mm | - | - | - | - | - | +125°C | - | -55°C | - | 35V | - | - | Bulk | - | 20% | - | - | - | - | - | - | - | - | HHXC350ARA101MHA0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | ||
![]() HHXC630ARA820MJA0G Nippon Chemicon | 46 |
| - | - | - | - | - | 10mm | AEC-Q200 | 82µF | 1pc(s) | (Ø x L) 10 mm x 10 mm | - | - | - | - | - | +125°C | - | -55°C | - | 63V | - | - | Bulk | - | 20% | - | - | - | - | - | - | - | - | HHXC630ARA820MJA0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | ||
![]() HHXD350ARA680MF80G Nippon Chemicon | 14 |
| - | - | - | - | - | 6.30mm | AEC-Q200 | 68µF | 1pc(s) | (Ø x L) 6.30 mm x 8 mm | - | - | - | - | - | +105°C | - | -55°C | - | 35V | - | - | Bulk | - | 20% | - | - | - | - | - | - | - | - | HHXD350ARA680MF80G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | ||
![]() HHXC350ARA151MHA0G Nippon Chemicon | 768 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 8mm | AEC-Q200 | 150µF | 1pc(s) | (Ø x L) 8 mm x 10 mm | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | +105°C | - | -55°C | - | 35V | 565-4779 565-4779-2 565-4779-ND | - | Bulk | - | 20% | 35V | -55°C ~ 125°C | Tape & Reel (TR) | HXC | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | HHXC350ARA151MHA0G | Automotive | 150µF | Electrolytic | - | - | - | - | - | 27 mOhm @ 100kHz | - | 35V | - | - | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | 10mm | AEC-Q200 | ||
![]() HHXC630ARA220MF80G Nippon Chemicon | 77 |
| - | - | - | - | - | 6.30mm | AEC-Q200 | 22µF | 1pc(s) | (Ø x L) 6.30 mm x 7.70 mm | - | - | - | - | - | +125°C | - | -55°C | - | 63V | - | - | Bulk | - | 20% | - | - | - | - | - | - | - | - | HHXC630ARA220MF80G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.70mm | - | ||
![]() HHXC350ARA680MF80G Nippon Chemicon | 3986 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 6.30mm | AEC-Q200 | 68µF | 1pc(s) | (Ø x L) 6.30 mm x 7.70 mm | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | +125°C | - | -55°C | - | 35V | 565-4778 565-4778-2 565-4778-ND | - | Bulk | - | 20% | 35V | -55°C ~ 125°C | Tape & Reel (TR) | HXC | 0.248 Dia (6.30mm) | ±20% | - | 1 (Unlimited) | HHXC350ARA680MF80G | Automotive | 68µF | - | - | - | - | - | - | 35 mOhm @ 100kHz | - | - | - | - | 1.4A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | 7.70mm | AEC-Q200 | ||
![]() ELXZ250ELL821MJ25S Nippon-Chemi-Con | 47 |
| - | Through Hole | Cylinder | -- | - | - | - | - | - | - | 10 x 25mm | - | - | 5000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | ±20% | Active | - | - | - | 820µF | Electrolytic | 5V | 0.5 V ~ 4.5 V | Cable 3 | 5mm | Analog Voltage | - | - | 25V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 1440mArms | - | - | ±0.5% | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | -- | - | Amplified Output, Temperature Compensated | 10mm | 25mm | - | - | - |