- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Surface Mount Land Size | Dimensions | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Packing Method | Technology | Reach Compliance Code | Output | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | ESR | Screening Level | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKY-500ETD560MF11D NCC(Nippon Chemi-Con) | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKY-160ETD221MF11D NCC(Nippon Chemi-Con) | 824 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKY-630ELL331MK20S NCC(Nippon Chemi-Con) | 1011 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKY-630ELL221MJ25S NCC(Nippon Chemi-Con) | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELXV100ELL222MK25S NCC(Nippon Chemi-Con) | 111 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ221ELL221MM25S NCC(Nippon Chemi-Con) | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ401ELL121ML40S NCC(Nippon Chemi-Con) | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXL451ELL101ML35S NCC(Nippon Chemi-Con) | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMVE250ARA331MHA0G NCC(Nippon Chemi-Con) | 1329 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAZT470M100V125X14HLBF Nippon-Chemi-Con | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 155°C | Tape & Box (TB) | YR, Neohm | 0.091 Dia x 0.248 L (2.30mm x 6.30mm) | ±0.1% | - | Active | - | 2 | - | ±15ppm/°C | - | 124 Ohms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | ||
![]() NACEW331M25V8X10.5TR13 Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | YES | FLAT | SURFACE MOUNT | 6-USPC (1.8x2) | ALUMINUM (WET) | 2 | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NACEW331M25V8X10.5TR13 | NACEW | - | - | - | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | 5.32 | No | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | e0 | Active | - | - | EAR99 | - | Watchdog Circuit | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.22.00.20 | 330 µF | TR, 13 INCH | - | compliant | Open Drain or Open Collector | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 25 V | 3333 | - | 0.0825 mA | 220 mA | - | 0.16 | - | - | - | - | 20% | 20% | Active Low | 4.7V | 1 | 50 ms Typical | 800 mΩ | - | - | - | - | 10.5 mm | - | 9 mm | 8.3 mm | - | - | ||
![]() NACE1R0M50V4X55TR13F Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACK221M35V8X105TR13F Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKHE401ELL101MU35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 15 (Dia.) x 37mm | - | - | 2000h | - | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KHE | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 100µF | - | Electrolytic | - | - | 7.5mm | - | - | - | - | - | - | - | 400V dc | - | 715mArms | - | - | - | - | - | 0.15% | - | - | - | - | - | - | - | - | - | - | 15mm | 37mm | - | - | - | - | - | ||
![]() APSA4R0EC3271MFA5S Nippon-Chemi-Con | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | - | - | - | - | 5(mm) | No | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | 7(mm) | - | - | - | - | - | 1.4(mm) | - | ||
![]() APSJ2R5EC3471ME08S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSF2R5EC3561MF05S Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSG350EC3680MHB51 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMZF250ADA220ME73G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZF | 0.197 Dia (5.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 2.2 Ohms | 38mA @ 120Hz | 95mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.287 (7.30mm) | - | - | - | - | ||
![]() EKXJ251ELL221MMN3S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 105°C | Bulk | KXJ | 0.709 Dia (18.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | Automotive | - | - | 220µF | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | Polar | - | - | 1.135A @ 120Hz | 2.55375A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.299 (33.00mm) | - | - | - | AEC-Q200 |