- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer Part Number | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Pitch - Connector | Number of Capacitors | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMS451VSN820MP25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | KMS | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 82µF | - | 0.394 (10.00mm) | - | Polar | - | 640mA @ 120Hz | 915.2mA @ 50kHz | - | - | 1.083 (27.50mm) | - | - | ||
![]() EKMR3B1VSN821MR45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 315V | -25°C ~ 105°C | Bulk | KMR | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | 0.394 (10.00mm) | - | Polar | - | 2.31A @ 120Hz | 3.3033A @ 50kHz | - | - | 1.850 (47.00mm) | - | - | ||
![]() EGPA101ELL361ML30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | - | - | 100V | -40°C ~ 125°C | Bulk | GPA | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | Automotive | 360µF | 68 mOhm @ 100kHz | - | - | Polar | - | 1.125A @ 120Hz | 2.25A @ 100kHz | - | - | 1.240 (31.50mm) | - | AEC-Q200 | ||
![]() ESMG500ETD470MF11S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 50V | -40°C ~ 85°C | Tape & Reel (TR) | SMG | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 47µF | - | 0.098 (2.50mm) | - | Polar | - | 155mA @ 120Hz | 279mA @ 100kHz | - | - | 0.492 (12.50mm) | - | - | ||
![]() ELXZ350ELL392MM40S Nippon-Chemi-Con | 5 |
| - | Through Hole | - | 0.295 (7.50mm) | - | - | ELXZ350ELL392MM40S | 565-2002 | - | -55°C ~ 105°C | - | LXZ | 0.709 Dia (18.00mm) | 3900µF | - | 8000 Hrs @ 105°C | - | ±20% | - | Polar | Radial, Can | 15 mOhm | - | - | 35V | 2.85A @ 120Hz | 1.634 (41.50mm) | Bulk | - | ||
![]() ELXS421VSN391MR45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 420V | -25°C ~ 105°C | Bulk | LXS | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | - | 0.394 (10.00mm) | - | Polar | - | 1.7A @ 120Hz | 2.431A @ 50kHz | - | - | 1.870 (47.50mm) | - | - | ||
![]() EKMW421VSN391MR35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 420V | -25°C ~ 105°C | Bulk | KMW | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | - | 0.394 (10.00mm) | - | Polar | - | 1.59A @ 120Hz | 2.2737A @ 50kHz | - | - | 1.476 (37.50mm) | - | - | ||
![]() ESMR401VSN681MA35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 565-4481 | 400V | -25°C ~ 85°C | Bulk | SMR | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | 0.394 (10.00mm) | - | Polar | - | 2.79A @ 120Hz | 3.9897A @ 50kHz | - | - | 1.476 (37.50mm) | - | - | ||
![]() E36D101LLN812MUA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 100V | -40°C ~ 85°C | Bulk | U36D | - | ±20% | 1 (Unlimited) | General Purpose | 8100µF | - | - | - | Polar | - | - | - | - | - | - | - | - | ||
![]() ESMM501VND391MA50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 500V | -25°C ~ 85°C | Bulk | SMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | - | 0.886 (22.50mm) | - | Polar | - | - | - | - | - | 2.047 (52.00mm) | - | - | ||
![]() ERLA221LIN122KR50M Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | 220V | -25°C ~ 85°C | Bulk | RLA | 1.181 Dia (30.00mm) | ±10% | 1 (Unlimited) | General Purpose | 1200µF | - | 0.559 (14.20mm) | - | Polar | - | 5.68A @ 120Hz | 8.52A @ 50kHz | - | - | 2.067 (52.50mm) | - | - | ||
![]() ELXV630ELL270MFB5S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 63V | -55°C ~ 105°C | Bulk | LXV | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | Automotive | 27µF | - | 0.098 (2.50mm) | - | Polar | 1.1 Ohms | 32mA @ 120Hz | 160mA @ 100kHz | - | - | 0.512 (13.00mm) | - | AEC-Q200 | ||
![]() E92F3J1VSN391MR50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | 385V | -25°C ~ 85°C | Bulk | U92F | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | 255 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 2.5A @ 120Hz | 3.575A @ 100kHz | - | - | 2.067 (52.50mm) | - | - | ||
![]() E91F3J1VNT272MCA5T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 5 Lead | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | 385V | -25°C ~ 105°C | Bulk | U91F | 1.969 Dia (50.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | 41 mOhm @ 120Hz | 0.984 (25.00mm) | - | Polar | - | 8.2A @ 120Hz | 11.726A @ 100kHz | - | - | 4.232 (107.50mm) | - | - | ||
![]() EKMS401VSN221MP40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 400V | -25°C ~ 105°C | Bulk | KMS | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | 0.394 (10.00mm) | - | Polar | - | 1.15A @ 120Hz | 1.6445A @ 50kHz | - | - | 1.673 (42.50mm) | - | - | ||
![]() EKMH350VNN123MQ50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | 35V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 12000µF | 35 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 3.24A @ 120Hz | 3.4992A @ 100kHz | - | - | 2.047 (52.00mm) | - | - | ||
![]() E36D101LPN393TEB7M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | E36D101LPN393TEB7N E36D101LPN393TEB7N-ND | 100V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 39000µF | - | 1.250 (31.75mm) | - | Polar | - | - | - | - | - | 4.625 (117.48mm) | - | - | ||
![]() KMG35VB33RM5X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | - | 35V | -55°C ~ 105°C | Bulk | KMG | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 33µF | - | 0.079 (2.00mm) | - | Polar | - | - | - | - | - | 0.433 (11.00mm) | - | - | ||
![]() ESMH250VNN223MR45T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | 25V | -40°C ~ 85°C | Bulk | SMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 22000µF | 23 mOhm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 5.21A @ 120Hz | 5.6268A @ 100kHz | - | - | 1.850 (47.00mm) | - | - | ||
![]() EKMM451VSN101MR25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | 450V | -25°C ~ 105°C | Bulk | KMM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | 3.315 Ohm @ 120Hz | 0.394 (10.00mm) | - | Polar | - | 640mA @ 120Hz | 915.2mA @ 50kHz | - | - | 1.063 (27.00mm) | - | - |