- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMH451VNN271MA35W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | 921 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.17A @ 120Hz | 1.6731A @ 100kHz | 1.457 (37.00mm) | - | ||
![]() EKMS3B1VSN821MR45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 315V | -25°C ~ 105°C | Bulk | KMS | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | 0.394 (10.00mm) | Polar | - | 2.47A @ 120Hz | 3.5321A @ 50kHz | 1.870 (47.50mm) | - | ||
![]() EKMG350ETD470ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 47µF | - | 0.079 (2.00mm) | Polar | - | 90mA @ 120Hz | 162mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() MVE100VE101ML17TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.669 L x 0.669 W (17.00mm x 17.00mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 100V | -40°C ~ 105°C | Tray | MVE | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 100µF | 1.658 Ohm @ 120Hz | - | Polar | - | 450mA @ 120Hz | - | 0.650 (16.50mm) | - | ||
![]() EKMW451VSN271MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | KMW | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.36A @ 120Hz | 1.9448A @ 50kHz | 1.673 (42.50mm) | - | ||
![]() MZA6.3VC47RME61TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 6.3V | -55°C ~ 105°C | Tape & Reel (TR) | MZA | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 47µF | 57 mOhm @ 120Hz | - | Polar | 700 mOhms | - | 160mA @ 100kHz | 0.228 (5.80mm) | - | ||
![]() ELHS501VSN391MA45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | 5000 Hrs @ 105°C | 565-5113 | 500V | -25°C ~ 105°C | Bulk | LHS | 1.378 Dia (35.00mm) | ±20% | Not Applicable | General Purpose | 390µF | - | 0.394 (10.00mm) | Polar | - | 1.74A @ 120Hz | 2.4882A @ 50kHz | 1.870 (47.50mm) | - | ||
![]() EKMH101VNN332MA40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 100V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | 75 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.27A @ 120Hz | 3.924A @ 100kHz | 1.575 (40.00mm) | - | ||
![]() E32D350HLN333MA79M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 35V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 33000µF | 15.7 mOhm @ 120Hz | 0.500 (12.70mm) | Polar | - | 12.14A @ 120Hz | 13.5968A @ 50kHz | 3.125 (79.38mm) | - | ||
![]() ELXV500ELL821MM20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 50V | -55°C ~ 105°C | Bulk | LXV | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | Automotive | 820µF | - | 0.295 (7.50mm) | Polar | 98 mOhms | 996mA @ 120Hz | 1.66A @ 100kHz | 0.846 (21.50mm) | AEC-Q200 | ||
![]() EKMH250VEN153MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 25V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 15000µF | - | 0.394 (10.00mm) | Polar | - | - | - | 1.654 (42.00mm) | - | ||
![]() ESMH181VNN272MA63T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 180V | -25°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | 92 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.67A @ 120Hz | 8.505A @ 100kHz | 2.559 (65.00mm) | - | ||
![]() MVY25VC221MH10TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 25V | -55°C ~ 105°C | Tape & Reel (TR) | MVY | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 220µF | - | - | Polar | 300 mOhms | - | 450mA @ 100kHz | 0.394 (10.00mm) | - | ||
![]() BMVK160ADA100ME60G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | 565-2384-2 | 16V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVK-BP | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 10µF | - | - | Bi-Polar | - | 20mA @ 120Hz | - | 0.224 (5.70mm) | - | ||
![]() EKMH500VNN103MA35T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 50V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | 0.394 (10.00mm) | Polar | - | - | - | 1.457 (37.00mm) | - | ||
![]() ELXV350ETD331MJ20S Nippon-Chemi-Con | 127 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | LXV | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 330µF | - | 0.197 (5.00mm) | Polar | 62 mOhms | 530mA @ 120Hz | 1.06A @ 100kHz | 0.846 (21.50mm) | AEC-Q200 | ||
![]() EKZN350ELL101MF11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | 565-4059 | 35V | -40°C ~ 105°C | Bulk | KZN | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | 0.098 (2.50mm) | Polar | 170 mOhms | 280mA @ 120Hz | 700mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EKYB6R3ELL392MK20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 8000 Hrs @ 105°C | 565-3841 | 6.3V | -40°C ~ 105°C | Bulk | KYB | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | - | 0.197 (5.00mm) | Polar | 27 mOhms | 1.6725A @ 120Hz | 2.23A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() EKMH800VSD133MB50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 80V | -40°C ~ 105°C | Bulk | KMH | 1.575 Dia (40.00mm) | ±20% | 1 (Unlimited) | General Purpose | 13000µF | - | 0.394 (10.00mm) | Polar | - | - | - | 2.047 (52.00mm) | - | ||
![]() ELHS451VSN331MA30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | 5000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | - | LHS | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 330µF | - | 0.394 (10.00mm) | Polar | - | 1.41A @ 120Hz | 2.0163A @ 50kHz | 1.280 (32.50mm) | - |