- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Gender | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Contact Style | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height Seated (Max) | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMH251VNN102MA40C Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 250V | -25°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 1000µF | - | - | 249 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | - | Polar | - | 2.3A @ 120Hz | 3.45A @ 100kHz | - | 1.575 (40.00mm) | - | - | - | ||
![]() KMQ400VS121M22X30T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 400V | -25°C ~ 105°C | Tray | KMQ | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | - | 120µF | - | - | 2.072 Ohm @ 120Hz | 0.394 (10.00mm) | - | - | - | - | Polar | - | 750mA @ 120Hz | 1.0725A @ 50kHz | - | 1.181 (30.00mm) | - | - | - | ||
![]() EKMG250EMC102MJ20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | - | - | 25V | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 1000µF | - | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 680mA @ 120Hz | 1.02A @ 100kHz | - | 0.846 (21.50mm) | - | - | - | ||
![]() ESMG401ELL121MP35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | 565-1241 | Non-Compliant | 400V | -40°C ~ 85°C | Bulk | SMG | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | - | 120µF | - | - | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | 580mA @ 120Hz | 829.4mA @ 100kHz | - | 1.437 (36.50mm) | - | - | - | ||
![]() E82D201VRT821MB25N Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | 82D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGXF630ELL391MK20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 125°C | - | - | 565-4641 EGXF630ELL391MK20S-ND | - | 63V | -40°C ~ 125°C | Bulk | GXF | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | - | 390µF | - | - | 97 mOhm @ 100kHz | 0.197 (5.00mm) | - | - | - | - | Polar | - | 655mA @ 120Hz | - | - | 0.846 (21.50mm) | - | - | AEC-Q200 | ||
![]() ELXY250ELL152MK30S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | 565-1802 | - | 25V | -55°C ~ 105°C | Bulk | LXY | 0.492 Dia (12.50mm) | ±20% | Not Applicable | Automotive | - | 1500µF | - | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | 30 mOhms | 1.17A @ 120Hz | 1.95A @ 100kHz | - | 1.240 (31.50mm) | - | - | AEC-Q200 | ||
![]() EKXG401ETD100MJ20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 8000 Hrs @ 105°C | - | - | 565-4257-2 565-4257-2-ND 565-4257-3 EKXG401ETD100MJ20S-ND | - | 400V | -40°C ~ 105°C | Tape & Box (TB) | KXG | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 10µF | - | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 140mA @ 120Hz | 350mA @ 100kHz | - | 0.846 (21.50mm) | - | - | - | ||
![]() EGPA500ELL561MU20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | 14.5 (Dia.) x 20mm | Lead free / RoHS Compliant | 5000h | 3000 Hrs @ 125°C | +125°C | -40°C | - | - | 50V | -40°C ~ 125°C | Bulk | GPA | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | - | 560µF | Electrolytic | 7.5mm | 55 mOhm @ 100kHz | 0.295 (7.50mm) | - | 50V dc | 4 μA | 1740mArms | Polar | - | 870mA @ 120Hz | 1.74A @ 100kHz | 14.5mm | 0.846 (21.50mm) | 20mm | - | AEC-Q200 | ||
![]() EKXL401ELL270MK20S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | 565-5037 | - | 400V | -40°C ~ 105°C | Bulk | KXL | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | - | 27µF | - | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 300mA @ 120Hz | 750mA @ 100kHz | - | 0.866 (22.00mm) | - | - | - | ||
![]() EKMH451VND821MU45T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMH | - | ±20% | 1 (Unlimited) | General Purpose | - | 820µF | - | - | - | 0.886 (22.50mm) | - | - | - | - | Polar | - | - | - | - | - | - | - | - | ||
![]() EKMM161VNN331MQ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | 160V | -25°C ~ 105°C | Bulk | KMM | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | - | 330µF | - | - | 753 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | - | Polar | - | 1.02A @ 120Hz | 1.53A @ 50kHz | - | 0.866 (22.00mm) | - | - | - | ||
![]() E32D630HPN103MA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | 16 | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | Non-Compliant | 63V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | - | 10000µF | - | - | 23.9 mOhm @ 120Hz | 0.500 (12.70mm) | - | - | - | - | Polar | - | 7.36A @ 120Hz | 8.9792A @ 50kHz | - | 2.625 (66.68mm) | - | Contains Lead | - | ||
![]() E36D451HPN312TDE3N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 450V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | General Purpose | - | 3100µF | - | - | - | 1.125 (28.58mm) | - | - | - | - | Polar | - | - | - | - | 5.625 (142.88mm) | - | - | - | ||
![]() ELXZ350ETE102MK25S Nippon-Chemi-Con | 28 |
| - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | LXZ | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | - | 1000µF | - | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | 30 mOhms | 1.17A @ 120Hz | 1.95A @ 100kHz | - | 1.043 (26.50mm) | - | - | AEC-Q200 | ||
![]() E92F401VND821MA65T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | - | 400V | -25°C ~ 85°C | Bulk | U92F | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | - | 820µF | - | - | 107 mOhm @ 120Hz | 0.886 (22.50mm) | - | - | - | - | Polar | - | 5A @ 120Hz | 7.15A @ 100kHz | - | 2.657 (67.50mm) | - | - | - | ||
![]() E36D500LPN213UC79N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | 50V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +75% | 1 (Unlimited) | General Purpose | - | 21000µF | - | - | - | 0.875 (22.22mm) | - | - | - | - | Polar | - | - | - | - | 3.125 (79.38mm) | - | - | - | ||
![]() E82D501VQT331MB40T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | Non-Compliant | - | - | - | 82D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVH50VC47RMJ10TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 125°C | - | - | - | - | 50V | -40°C ~ 125°C | Tape & Reel (TR) | MVH | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | - | 47µF | - | - | 700 mOhm @ 120Hz | - | - | - | - | - | Polar | - | - | 111mA @ 100kHz | - | 0.394 (10.00mm) | - | - | - | ||
![]() MVE50VC2R2MD55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | Contains lead / RoHS non-compliant | - | 1000 Hrs @ 105°C | - | - | - | - | 50V | -40°C ~ 105°C | Tape & Reel (TR) | MVE | 0.157 Dia (4.00mm) | ±20% | - | General Purpose | Female | 2.2µF | - | - | 90.409 Ohm @ 120Hz | - | Socket | - | - | - | Polar | - | 12mA @ 120Hz | - | - | 0.205 (5.20mm) | - | - | - |