- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKXF251ELL120MJC5S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | 250V | -40°C ~ 105°C | Bulk | KXF | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 12µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 97mA @ 120Hz | 242.5mA @ 100kHz | - | 0.551 (14.00mm) | - | - | ||
![]() E32D350LPN183MA54N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 18000µF | - | - | 26.7 mOhm @ 120Hz | 0.500 (12.70mm) | - | - | - | Polar | - | 8.33A @ 120Hz | 9.3296A @ 50kHz | - | 2.402 (61.00mm) | - | - | ||
![]() EKMH251VSN222MA80T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 250V | -25°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | - | - | 113 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.87A @ 120Hz | 5.805A @ 100kHz | - | 3.228 (82.00mm) | - | - | ||
![]() EKMZ421VSN561MQ55S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 420V | -25°C ~ 105°C | Bulk | KMZ | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 560µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.09A @ 120Hz | 2.9887A @ 50kHz | - | 2.264 (57.50mm) | - | - | ||
![]() SMH25VN822M22X35T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 25V | -40°C ~ 85°C | Tray | SMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 8200µF | - | - | 61 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.72A @ 120Hz | 2.9376A @ 100kHz | - | 1.378 (35.00mm) | - | - | ||
![]() ELXY100ETC471MH15D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | 10V | -55°C ~ 105°C | Tape & Reel (TR) | LXY | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 470µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 130 mOhms | 277.5mA @ 120Hz | 555mA @ 100kHz | - | 0.650 (16.50mm) | - | AEC-Q200 | ||
![]() E37F351CPN123MFE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | 350V | -40°C ~ 85°C | Bulk | U37F | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 12000µF | - | - | 8 mOhm @ 120Hz | 1.250 (31.75mm) | - | - | - | Polar | - | 29.3A @ 120Hz | 41.313A @ 10kHz | - | 5.669 (144.00mm) | - | - | ||
![]() EMZE350ADA220MF73G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | 35V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZE | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | - | - | - | - | - | - | Polar | 1.1 Ohms | 56mA @ 120Hz | 140mA @ 100kHz | - | 0.287 (7.30mm) | - | - | ||
![]() KMG450VB10RM12X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | 450V | -25°C ~ 105°C | Bulk | KMG | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 10µF | - | - | 39.78 Ohm @ 120Hz | 0.197 (5.00mm) | - | - | - | Polar | - | 65mA @ 120Hz | 117mA @ 100kHz | - | 0.787 (20.00mm) | - | - | ||
![]() EKMH800VSN272MR35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 80V | -40°C ~ 105°C | Bulk | KMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | - | 92 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.35A @ 120Hz | 2.82A @ 100kHz | - | 1.457 (37.00mm) | - | - | ||
![]() ESMM630VNN332MA20W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 85°C | - | - | - | 63V | -25°C ~ 85°C | Bulk | SMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | 0.866 (22.00mm) | - | - | ||
![]() ELXG101VNN222MA40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | 100V | -40°C ~ 105°C | Bulk | LXG | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | 30 mOhms | 2.39A @ 120Hz | 2.868A @ 100kHz | - | 1.654 (42.00mm) | - | - | ||
![]() EKMH630VSN152MP25T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-2902 EKMH630VSN152MP25N | 63V | -40°C ~ 105°C | Bulk | KMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 1500µF | - | - | 166 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 1.33A @ 120Hz | 1.596A @ 100kHz | - | 0.984 (25.00mm) | - | - | ||
![]() KY35VB681M12X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 10000 Hrs @ 105°C | - | - | - | 35V | -40°C ~ 105°C | Bulk | KY | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 680µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 35 mOhms | 1.14A @ 120Hz | 1.9A @ 100kHz | - | 0.787 (20.00mm) | - | - | ||
![]() EGPA250ELL682MM40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | 18 (Dia.) x 40mm | Lead free / RoHS Compliant | 5000h | 5000 Hrs @ 125°C | +125°C | -40°C | 565-3385 EGPA250ELL682MM40S-ND | 25V | -40°C ~ 125°C | Bulk | GPA | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | Automotive | 6800µF | Electrolytic | 7.5mm | 16 mOhm @ 100kHz | 0.295 (7.50mm) | 25V dc | 4 μA | 4230mArms | Polar | - | 3.5955A @ 120Hz | 4.23A @ 100kHz | 18mm | 1.634 (41.50mm) | 40mm | AEC-Q200 | ||
![]() KXG350VB121M18X31LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 10000 Hrs @ 105°C | - | - | - | 350V | -40°C ~ 105°C | Bulk | KXG | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 120µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 830mA @ 120Hz | 1.8675A @ 100kHz | - | 1.240 (31.50mm) | - | - | ||
![]() SMG16VB102M10X16LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 16V | -40°C ~ 85°C | Bulk | SMG | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 1000µF | - | - | 921 mOhm @ 120Hz | 0.197 (5.00mm) | - | - | - | Polar | - | 785mA @ 120Hz | 1.1775A @ 100kHz | - | 0.630 (16.00mm) | - | - | ||
![]() KMQ250VS102M30X40T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 105°C | - | - | - | 250V | -25°C ~ 105°C | Tray | KMQ | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 1000µF | - | - | 249 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 2.2A @ 120Hz | 3.3A @ 50kHz | - | 1.575 (40.00mm) | - | - | ||
![]() SMG400VB10RM10X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 400V | -40°C ~ 85°C | Bulk | SMG | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 10µF | - | - | 4.875 Ohm @ 120Hz | 0.197 (5.00mm) | - | - | - | Polar | - | 115mA @ 120Hz | 207mA @ 100kHz | - | 0.787 (20.00mm) | - | - | ||
![]() KZE25VB221M8X11LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 3000 Hrs @ 105°C | - | - | - | 25V | -40°C ~ 105°C | Bulk | KZE | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 220µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 72 mOhms | 380mA @ 120Hz | 760mA @ 100kHz | - | 0.453 (11.50mm) | - | - |