- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMVE630GDA331MLH0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.669 L x 0.669 W (17.00mm x 17.00mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2271-2 | 63V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 330µF | - | - | Polar | - | 700mA @ 120Hz | - | 0.650 (16.50mm) | - | ||
![]() E36D401HLN182MCA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 400V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 1800µF | 91.5 mOhm @ 120Hz | 0.875 (22.22mm) | Polar | - | 5.47A @ 120Hz | 7.658A @ 3kHz | 4.125 (104.78mm) | - | ||
![]() ESMG101ELL471ML25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-1156 | 100V | -40°C ~ 85°C | Bulk | SMG | 0.630 Dia (16.00mm) | ±20% | Not Applicable | General Purpose | 470µF | - | 0.295 (7.50mm) | Polar | - | 1A @ 120Hz | - | 1.043 (26.50mm) | - | ||
![]() E81D630VQT273MB80T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMS421VSN221MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 420V | -25°C ~ 105°C | Bulk | KMS | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | 0.394 (10.00mm) | Polar | - | 1.18A @ 120Hz | 1.6874A @ 50kHz | 1.280 (32.50mm) | - | ||
![]() EGPD350ELL392MM25H Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 135°C | - | 35V | -40°C ~ 135°C | Bulk | GPD | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | Automotive | 3900µF | 27 mOhm @ 100kHz | 0.295 (7.50mm) | Polar | - | 3.375A @ 120Hz | 4.5A @ 100kHz | 1.043 (26.50mm) | AEC-Q200 | ||
![]() E36D161HPN333MEE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 160V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 33000µF | 9.2 mOhm @ 120Hz | 1.250 (31.75mm) | Polar | - | 29.02A @ 120Hz | 40.628A @ 3kHz | 5.625 (142.88mm) | - | ||
![]() EKMT451VSN181MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | KMT | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 180µF | - | 0.394 (10.00mm) | Polar | - | 1.35A @ 120Hz | 1.9305A @ 50kHz | 1.673 (42.50mm) | - | ||
![]() EKMQ251VSN681MA25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 250V | -25°C ~ 105°C | Bulk | KMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | 0.394 (10.00mm) | Polar | - | 1.7A @ 120Hz | 2.55A @ 50kHz | 1.063 (27.00mm) | - | ||
![]() EKMQ201ELL680MK25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 200V | -40°C ~ 105°C | Bulk | KMQ | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | 68µF | - | 0.197 (5.00mm) | Polar | - | 250mA @ 120Hz | 450mA @ 100kHz | 1.043 (26.50mm) | - | ||
![]() EKYB250ELL272ML20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-3898 | 25V | -40°C ~ 105°C | Bulk | KYB | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | 0.295 (7.50mm) | Polar | 25 mOhms | 1.9575A @ 120Hz | 2.61A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() EGXF250ELL362MU25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | 565-4557 EGXF250ELL362MU25S-ND | 25V | -40°C ~ 125°C | Bulk | GXF | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 3600µF | 25 mOhm @ 100kHz | 0.295 (7.50mm) | Polar | - | 2.07A @ 120Hz | - | 1.043 (26.50mm) | AEC-Q200 | ||
![]() MZA50VC47RMF80TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 50V | -55°C ~ 105°C | Tape & Reel (TR) | MZA | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 47µF | 2.821 Ohm @ 120Hz | - | Polar | 680 mOhms | - | 195mA @ 100kHz | 0.303 (7.70mm) | - | ||
![]() ESMQ201VSN561MQ25W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 200V | -25°C ~ 85°C | Bulk | SMQ | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 560µF | - | 0.394 (10.00mm) | Polar | - | 2.43A @ 120Hz | 3.645A @ 50kHz | 1.063 (27.00mm) | - | ||
![]() EGXF201ELL750MJ35S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | - | 200V | -40°C ~ 125°C | Bulk | GXF | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 75µF | - | 0.197 (5.00mm) | Polar | - | 560mA @ 120Hz | - | 1.437 (36.50mm) | AEC-Q200 | ||
![]() EKZN250ELL222MK30S Nippon-Chemi-Con | 12 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-4055 | 25V | -40°C ~ 105°C | Bulk | KZN | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | - | 0.197 (5.00mm) | Polar | 18 mOhms | 2.745A @ 120Hz | 3.66A @ 100kHz | 1.240 (31.50mm) | - | ||
![]() SMH25VS223M30X45T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 25V | -40°C ~ 85°C | Tray | SMH | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 22000µF | 23 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.21A @ 120Hz | 5.6268A @ 100kHz | 1.772 (45.00mm) | - | ||
![]() E36D500LPN393TCA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-3326 | 50V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 39000µF | - | 0.875 (22.22mm) | Polar | - | - | - | 4.125 (104.78mm) | - | ||
![]() EMVY350ADA221MJA0G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 35V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVY | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | - | - | Polar | - | - | - | 0.406 (10.30mm) | - | ||
![]() EKMM401VSN151MA20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 400V | -25°C ~ 105°C | Bulk | KMM | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 150µF | 1.658 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 800mA @ 120Hz | 1.144A @ 50kHz | 0.866 (22.00mm) | - |