- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E91F351VNT122MC50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 5 Lead | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 350V | -25°C ~ 105°C | Bulk | U91F | 1.969 Dia (50.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1200µF | 92 mOhm @ 120Hz | 0.886 (22.50mm) | Polar | - | 4.1A @ 120Hz | 5.863A @ 100kHz | 2.067 (52.50mm) | - | ||
![]() ELXY350ETD101MH12D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | - | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | LXY | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 100µF | - | 0.138 (3.50mm) | Polar | - | - | - | 0.532 (13.50mm) | AEC-Q200 | ||
![]() EKMW421VSN331MR30S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 420V | -25°C ~ 105°C | Bulk | KMW | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | 0.394 (10.00mm) | Polar | - | 1.43A @ 120Hz | 2.0449A @ 50kHz | 1.280 (32.50mm) | - | ||
![]() E37X401CPN392MDE3M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 15000 Hrs @ 85°C | - | 400V | -40°C ~ 85°C | Bulk | U37X | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | 24 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | 14.1A @ 120Hz | 42.441A @ 10kHz | 5.669 (144.00mm) | - | ||
![]() SMG35VB562M22CLL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 35V | -40°C ~ 85°C | Bulk | SMG | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 5600µF | 8.464 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.69A @ 120Hz | 2.9052A @ 100kHz | 1.378 (35.00mm) | - | ||
![]() EGXE500ELL470MH12D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 125°C | 565-3435 EGXE500ELL470MH12D-ND | 50V | -40°C ~ 125°C | Bulk | GXE | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | Automotive | 47µF | - | 0.138 (3.50mm) | Polar | 500 mOhms | 112mA @ 120Hz | 280mA @ 100kHz | 0.551 (14.00mm) | AEC-Q200 | ||
![]() ELXY100ELL181MFB5D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-1748 | 10V | -55°C ~ 105°C | Bulk | LXY | 0.248 Dia (6.30mm) | ±20% | - | Automotive | 180µF | - | 0.098 (2.50mm) | Polar | 350 mOhms | 109.2mA @ 120Hz | 273mA @ 100kHz | 0.512 (13.00mm) | AEC-Q200 | ||
![]() EMVE160ADA221MF80G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | 565-2206-2 | 16V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 220µF | - | - | Polar | - | 120mA @ 120Hz | - | 0.303 (7.70mm) | - | ||
![]() E81D201VNN102MA40T Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMG161ELL4R7MF11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | 565-1374 | 160V | -40°C ~ 105°C | Bulk | KMG | 0.248 Dia (6.30mm) | ±20% | Not Applicable | General Purpose | 4.7µF | - | 0.098 (2.50mm) | Polar | - | 34mA @ 120Hz | 85mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EKZN800ELL181MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-4113 | 80V | -40°C ~ 105°C | Bulk | KZN | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 180µF | - | 0.197 (5.00mm) | Polar | 68 mOhms | 572mA @ 120Hz | 1.43A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() ELXV101ETE221MK35S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 100V | -55°C ~ 105°C | Tape & Box (TB) | LXV | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 220µF | - | 0.197 (5.00mm) | Polar | 87 mOhms | 507.5mA @ 120Hz | 1.45A @ 100kHz | 1.437 (36.50mm) | AEC-Q200 | ||
![]() EGXF161ELL181MU30S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | - | 160V | -40°C ~ 125°C | Bulk | GXF | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | Automotive | 180µF | - | 0.295 (7.50mm) | Polar | - | 658mA @ 120Hz | - | 1.240 (31.50mm) | AEC-Q200 | ||
![]() EKMS401VSN391MQ45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 400V | -25°C ~ 105°C | Bulk | KMS | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 390µF | - | 0.394 (10.00mm) | Polar | - | 1.63A @ 120Hz | 2.3309A @ 50kHz | 1.870 (47.50mm) | - | ||
![]() EMVY630GDA221MLH0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.669 L x 0.669 W (17.00mm x 17.00mm) | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | 565-2505-2 | 63V | -55°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVY | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 220µF | - | - | Polar | 120 mOhms | 422.5mA @ 120Hz | 845mA @ 100kHz | 0.650 (16.50mm) | - | ||
![]() E36D250LPN273TA79N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 25V | -40°C ~ 85°C | Bulk | U36D | 1.375 Dia (34.93mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 27000µF | - | 0.500 (12.70mm) | Polar | - | - | - | 3.125 (79.38mm) | - | ||
![]() EKY-500ELL271MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | 565-1606 EKY500ELL271MJ20S | 50V | -40°C ~ 105°C | Bulk | KY | 0.394 Dia (10.00mm) | ±20% | Not Applicable | General Purpose | 270µF | - | 0.197 (5.00mm) | Polar | 60 mOhms | 610mA @ 120Hz | 1.22A @ 100kHz | 0.787 (20.00mm) | - | ||
![]() E81D630VNN562MA30N Nippon-Chemi-Con | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() KZE6.3VB562M16X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | 6.3V | -40°C ~ 105°C | Bulk | KZE | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 5600µF | - | 0.295 (7.50mm) | Polar | 18 mOhms | 2.669A @ 120Hz | 3.14A @ 100kHz | 0.787 (20.00mm) | - | ||
![]() KMH10VN393M30X40T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 10V | -40°C ~ 105°C | Tray | KMH | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 39000µF | 21 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.69A @ 120Hz | 3.9852A @ 100kHz | 1.575 (40.00mm) | - |