- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Number of I/Os | Other Names | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Technology | Frequency | Number of Outputs | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Number of Channels | Voltage | Leakage Current | Max Supply Voltage | Ripple Current | Min Supply Voltage | Polarization | Load Capacitance | Impedance | RAM Size | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Propagation Delay | Quiescent Current | Logic Function | Number of Inputs | Number of Logic Elements/Cells | High Level Output Current | Low Level Output Current | Number of Logic Blocks (LABs) | Diameter | Height Seated (Max) | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E82D101VNN472MA50T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 82D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMH101VSN392MA45T Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | 565-2934 EKMH101VSN392MA45N | Non-Compliant | 100V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | - | Plug | 4 | - | - | General Purpose | 3900µF | - | - | - | - | 64 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | - | 3.67A @ 120Hz | 4.404A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | ||
![]() E32D401CPN113AEM9Q Nippon-Chemi-Con | 2713 |
| - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | 400V | -40°C ~ 105°C | Bulk | U32D | 3.000 Dia (76.20mm) | 0%, +30% | 1 (Unlimited) | - | - | - | - | General Purpose | 11000µF | - | - | - | - | - | - | 1.250 (31.75mm) | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.625 (219.08mm) | - | - | - | ||
![]() KMG63VB101M10X12LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | Contains lead / RoHS non-compliant | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | 63V | -55°C ~ 105°C | Bulk | KMG | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | General Purpose | 100µF | - | - | - | - | 1.658 Ohm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | - | Polar | - | - | - | 215mA @ 120Hz | 322.5mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() ELXS401VSN331MA25S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | 35 (Dia.) x 25mm | Lead free / RoHS Compliant | 5000h | 5000 Hrs @ 105°C | +105°C | -25°C | - | - | 565-4241 ELXS401VSN331MA25S-ND | Non-Compliant | 400V | -25°C ~ 105°C | Bulk | LXS | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 330µF | Electrolytic | - | - | 10mm | - | - | 0.394 (10.00mm) | - | 400V dc | <=3√CV μA @ 5 min | - | 1.52Arms | - | Polar | - | - | - | 1.52A @ 120Hz | 2.1736A @ 50kHz | 0.15% | - | - | - | - | - | - | - | - | 35mm | 1.063 (27.00mm) | 25mm | - | - | ||
![]() EPAG421ELL680MU35S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | 420V | -25°C ~ 105°C | Bulk | PAG | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 68µF | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | - | - | - | 510mA @ 120Hz | 918mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | ||
![]() E81D151VNT722MUA5T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 81D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGPA500ELL182MM30S Nippon-Chemi-Con | 28 |
| - | - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | - | - | 565-3403 EGPA500ELL182MM30S-ND | - | 50V | -40°C ~ 125°C | Bulk | GPA | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | Automotive | 1800µF | - | - | - | - | 26 mOhm @ 100kHz | - | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | - | - | - | 1.884A @ 120Hz | 3.14A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.240 (31.50mm) | - | - | AEC-Q200 | ||
![]() E36D3B1HPN392MDA5M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | 315V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 3900µF | - | - | - | - | 53.8 mOhm @ 120Hz | - | 1.125 (28.58mm) | - | - | - | - | - | - | Polar | - | - | - | 7.91A @ 120Hz | 11.074A @ 3kHz | - | - | - | - | - | - | - | - | - | - | 4.125 (104.78mm) | - | - | - | ||
![]() ELXS201VSN152MR45S Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Through Hole | Radial, Can - Snap-In | 20 | - | 30 (Dia.) x 45mm | Lead free / RoHS Compliant | 5000h | 5000 Hrs @ 105°C | +105°C | -25°C | 2 | - | 565-3586 ELXS201VSN152MR45S-ND | Non-Compliant | 200V | -25°C ~ 105°C | Bulk | LXS | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | 125 °C | -55 °C | General Purpose | 1500µF | Electrolytic | - | 8 | 10mm | - | Inverting | 0.394 (10.00mm) | 8 | 200V dc | <=3√CV μA @ 5 min | 6 V | 3.34Arms | 2 V | Polar | - | - | - | 3.34A @ 120Hz | 5.01A @ 50kHz | 0.15% | 13.5 ns | 80 µA | Buffer | 8 | - | -24 mA | 24 mA | - | 30mm | 1.870 (47.50mm) | 45mm | - | - | ||
![]() E36D161HPN103MCB7M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | - | - | Non-Compliant | 160V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 10000µF | - | - | - | - | 18.4 mOhm @ 120Hz | - | 0.875 (22.22mm) | - | - | - | - | - | - | Polar | - | - | - | 11.71A @ 120Hz | 16.394A @ 3kHz | - | - | - | - | - | - | - | - | - | - | 4.625 (117.48mm) | - | - | - | ||
![]() ELXM421VSN151MR30S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | - | - | Non-Compliant | 420V | -25°C ~ 105°C | Bulk | LXM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 150µF | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | - | 920mA @ 120Hz | 1.3156A @ 50kHz | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() EGXF251ELL560MJ40S Nippon-Chemi-Con | 28 |
| - | Surface Mount | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 125°C | - | - | - | 1120 | 565-4571 EGXF251ELL560MJ40S-ND | Compliant | 250V | -40°C ~ 125°C | Bulk | GXF | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | 85 °C | 0 °C | Automotive | 56µF | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | Polar | - | - | 2.2 MB | 626.5mA @ 120Hz | - | - | - | - | - | - | 337500 | - | - | 13500 | - | 1.634 (41.50mm) | - | Lead Free | AEC-Q200 | ||
![]() KY50VB681M12X30LL Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | Contains lead / RoHS non-compliant | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | 50V | -40°C ~ 105°C | Bulk | KY | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | General Purpose | 680µF | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | Polar | - | 30 mOhms | - | 1.386A @ 120Hz | 2.31A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | ||
![]() EKMS3B1VSN681MA35S Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | - | Non-Compliant | 315V | -25°C ~ 105°C | Bulk | KMS | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 680µF | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | - | 2.26A @ 120Hz | 3.2318A @ 50kHz | - | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | ||
![]() SMQ400VS331M25X40T2 Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | 400V | -25°C ~ 85°C | Tray | SMQ | 1.000 Dia (25.40mm) | ±20% | - | - | - | - | - | General Purpose | 330µF | - | - | - | - | 754 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | - | 1.9A @ 120Hz | 2.717A @ 50kHz | - | - | - | - | - | - | - | - | - | - | 1.575 (40.00mm) | - | - | - | ||
![]() SMH35VN562M22X35T2 Nippon-Chemi-Con | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | 35V | -40°C ~ 85°C | Tray | SMH | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | General Purpose | 5600µF | - | - | - | - | 74 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | - | - | 2.75A @ 120Hz | 2.97A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.378 (35.00mm) | - | - | - | ||
![]() E37L501CPN103MFM9M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 85°C | - | - | - | - | 565-3790 | - | 500V | -40°C ~ 85°C | Bulk | U37L | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 10000µF | - | - | - | - | 9 mOhm @ 120Hz | - | 1.252 (31.80mm) | - | - | - | - | - | - | Polar | - | - | - | 33.1A @ 120Hz | 46.671A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 8.661 (220.00mm) | - | - | - | ||
![]() E37F421CPN392ME92M Nippon-Chemi-Con | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | - | - | Compliant | 420V | -40°C ~ 85°C | Bulk | U37F | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | - | - | - | - | General Purpose | 3900µF | - | - | - | - | 24 mOhm @ 120Hz | - | 1.252 (31.80mm) | - | - | - | - | - | - | Polar | - | - | - | 13.2A @ 120Hz | 23.124A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 3.661 (93.00mm) | - | - | - | ||
![]() E80D630VNN742AA50T Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 80D | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |